Web Enabled Temperature Signal Conditioners

13 Results
BusWorks™ 900EN Series 4-Channel Input Module -- 965EN-4004
from Acromag, Inc.

i2o Option. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for up to six input channels. [See More]

  • Form Factor: DIN Rail
  • DC Voltage: +/-100m, +/-1VDC
  • Inputs: Thermocouple Input
  • T/C Type: E; J; K; N; T; B; S; R
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
BusWorks™ 900EN Series 4-Channel Input Module -- 966EN-4004
from Acromag, Inc.

i2o Option. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 15 to 36V DC power supply required. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network... [See More]

  • Form Factor: DIN Rail
  • Configuration: 2-Wire (optional feature); 3-Wire (optional feature)
  • Inputs: RTD Input (optional feature); Resistance
  • Material: Platinum (optional feature); Copper (optional feature); Nickel (optional feature)
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)