Media Separator Grinders and Grinding Machines
from LECO Corporation
Coarse Grinder. The LECO GR-20 is a high-speed, heavy-duty, wet or dry grinder engineered to quickly accomplish the coarse grinding stage. It can be used to prepare large or small samples for metallographic or spectrographic purposes. Features. 3 HP (2 kW) motor drives a balanced 12-inch (30 cm)... [See More]
- Features: Dust Collection; Vibratory bowl, spiral or racetrack finisher
- Mounting: Floor / Machine Tool
- Type: Grinder; Surface
- Applications / Materials Abraded: Metal; Wet Grinding; Metallographic or Spectrographic Applications
from DCM Tech Inc.
The Punch and Die Grinder (PDG), a Rotary Table Surface Grinder, is primarily dedicated to the sharpening of turret press tooling, but also includes the sharpening of rooftop punches and small progressive die details. DCM Tech ’s Punch and Die Grinder is a turnkey package with autofeed... [See More]
- Features: Cabinet; Dressing System (optional feature); Dust Collection (optional feature); Vibratory bowl, spiral or racetrack finisher
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Metal; MRO / Resurfacing; Tool and Die; Wet Grinding; Sharpen Punches and Dies
from DCM Tech Inc.
The Model IG 080 M has all the benefits of a BIG rotary surface grinder but in a smaller economic footprint. The 18" table and 10hp spindle provide strong straight forward grinding performance for rough grinding as well as mid-tolerance work. Grinding Applications: Resurfacing Aircraft Brake Rotors. [See More]
- Features: Cabinet; Dressing System (optional feature); Dust Collection (optional feature); Vibratory bowl, spiral or racetrack finisher
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Aircraft Applications
from DCM Tech Inc.
DCM Tech's IG 140 SD rotary surface grinding machine fills some big shoes but with a small footprint. It has a 32" x 26" footprint and a 56" x 26" operating envelope. This rotary surface grinding equipment uses minimal shop space. Operating parameters are fully programmable for processing alloy,... [See More]
- Features: Cabinet; Dust Collection; Vibratory bowl, spiral or racetrack finisher
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Cutters / Blades; Electronics; Metal; MRO / Resurfacing; Ophthalmic or Optical; Wet Grinding