Dust Collection / Filtration System Grinders and Grinding Machines
from Glebar Company Inc.
The TF-9BHD is also used effectively in the production of catheters due to the 9" wide wheel advantage, superior surface finish can been achieved in one pass on mixed durometer plastic tubing. Purely physics, the larger the surface area on a grinding wheel, the better the surface finish. A 9"... [See More]
- Features: Dressing System; Dust Collection; Variable / Multi-Speed; Vacuum Parts Loader
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Centerless Throughfeed; Precision; Superabrasive Grinder
- Applications / Materials Abraded: Medical Devices or Biotech Parts; Metal; Wet Grinding (optional feature)
from DCM Tech Inc.
DCM Tech ’s SG 5100 Brake Rotor resurfaces light truck and automotive rotors to OEM or better finish and accuracy in minutes. Crosshatch ground finish provides a precision friction surface assuring optimum braking performance and brake pad life. Stock removal is minimum, keeping rotors in... [See More]
- Features: Cabinet; Dressing System; Dust Collection
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard)
- Applications / Materials Abraded: Automotive or Paint; Brakes / Clutches; Flywheels; Metal; MRO / Resurfacing
from LECO Corporation
Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder with the dust collector or recirculating system makes it capable of... [See More]
- Features: Dust Collection
- Mounting: Bench / Pedestal
- Type: Grinder; Contact Wheel Backed Belt Grinder
- Applications / Materials Abraded: Metal; Wet Grinding; Metallographic or Spectrographic Applications
from CS UNITEC
4" and 4-1/2", Electric. 2200 to 6800 RPM. 5/8" Spindle, 7/8" Arbor. Extremely powerful 11 Amp angle grinder and sander with variable-speed electronic motor. Vacuum port: 1-1/4". Ideal for use with our CS 1225 or CS 1500 Dust Extraction Vacuum. Standard Equipment: 5" Guard – Item no. 251.682;... [See More]
- Features: Coated Abrasives; Dust Collection; Multiple Heads; Variable / Multi-Speed
- Mounting: Handheld; Portable
- Type: Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder
- Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Marine; Metal; Wood
from DCM Tech Inc.
DCM Tech's IG 140 SD rotary surface grinding machine fills some big shoes but with a small footprint. It has a 32" x 26" footprint and a 56" x 26" operating envelope. This rotary surface grinding equipment uses minimal shop space. Operating parameters are fully programmable for processing alloy,... [See More]
- Features: Cabinet; Dust Collection; Vibratory bowl, spiral or racetrack finisher
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Cutters / Blades; Electronics; Metal; MRO / Resurfacing; Ophthalmic or Optical; Wet Grinding
from LECO Corporation
Coarse Grinder. The LECO GR-20 is a high-speed, heavy-duty, wet or dry grinder engineered to quickly accomplish the coarse grinding stage. It can be used to prepare large or small samples for metallographic or spectrographic purposes. Features. 3 HP (2 kW) motor drives a balanced 12-inch (30 cm)... [See More]
- Features: Dust Collection; Vibratory bowl, spiral or racetrack finisher
- Mounting: Floor / Machine Tool
- Type: Grinder; Surface
- Applications / Materials Abraded: Metal; Wet Grinding; Metallographic or Spectrographic Applications