Single-Phase Grinders and Grinding Machines
from DCM Tech Inc.
DCM Tech ’s SG 5100 Brake Rotor resurfaces light truck and automotive rotors to OEM or better finish and accuracy in minutes. Crosshatch ground finish provides a precision friction surface assuring optimum braking performance and brake pad life. Stock removal is minimum, keeping rotors in... [See More]
- AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; 460/480V/60Hz; Single Phase; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard)
- Applications / Materials Abraded: Automotive or Paint; Brakes / Clutches; Flywheels; Metal; MRO / Resurfacing
from R. S. Hughes Company, Inc.
Bandsaw Blade Grinder powers a large abrasive belt (1-1/2"" wide x 104"" long) through an efficient process for removing weld slag quickly and easily. 3-in-1 work station allows operator to remain in one position for entire process. * Automatic depth-stop prevents overgrinding of blade. Accepts... [See More]
- AC Voltage & Phase: 120V/60Hz; Single Phase
- Part Capacity - Weight: 185
- Type: Grinder
- Power Source: Electric Motor
from LECO Corporation
Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder with the dust collector or recirculating system makes it capable of... [See More]
- AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; Single Phase
- Mounting: Bench / Pedestal
- Type: Grinder; Contact Wheel Backed Belt Grinder
- Applications / Materials Abraded: Metal; Wet Grinding; Metallographic or Spectrographic Applications
from DCM Tech Inc.
DCM Tech ’s SG 7100 resurfaces heavy truck and auto rotors, both sides in one setup, to OEM or better finish and accuracy. Crosshatch ground finish provides a precision friction surface assuring optimum braking performance and brake pad life. Stock removal is minimum, keeping rotors in service... [See More]
- AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; 460/480V/60Hz; Single Phase; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard)
- Applications / Materials Abraded: Automotive or Paint; Brakes / Clutches; Flywheels; Metal; MRO / Resurfacing
from R. S. Hughes Company, Inc.
Machine offers simplified design that eliminates belt tension rollers to reduce maintenance costs.Design also allows greater use of abrasive belt slack areas. Operator has flexibility to finish workpiece on belt slack in a variety of positions, for optimum efficiency. * Versatility Grinder powers... [See More]
- AC Voltage & Phase: 120V/60Hz; Single Phase
- Power: 1
- Type: Grinder
- Part Capacity - Weight: 135
from LECO Corporation
The SS1000 is an 8-inch, dual-design grinder/polisher ideal for the low- to medium-volume laboratory. It ’s available as either a manual stand-alone base unit, or with a grinding/polishing head for semi-automatic sample preparation. The powerful 3/4 HP motor drives both 8-inch wheels... [See More]
- AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; Single Phase
- Mounting: Bench / Pedestal
- Type: Grinder; Surface
- Applications / Materials Abraded: Metal; Metallographic or Spectrographic Applications
from DCM Tech Inc.
The MINI Punch and Die Grinder (rotary table surface grinder) is an ideal addition to turret and punch press cells for in-cell tooling maintenance with 110V 1-phase power service. Re-grinding of punches and dies by the cell operator is simple, quick, and easy. The MINI uses vertical spindle rotary... [See More]
- AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; International Voltages; 380, 415V, 575V; Single Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener; Mini Punch & Die Grinder
- Applications / Materials Abraded: Automotive or Paint; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Sharpen Turret Press Tooling
from R. S. Hughes Company, Inc.
Machine offers simplified design that eliminates belt tension rollers to reduce maintenance costs.Design also allows greater use of abrasive belt slack areas. Operator has flexibility to finish workpiece on belt slack in a variety of positions, for optimum efficiency. * Versatility Grinder powers... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; Single Phase
- Power: 1
- Type: Grinder
- Power Source: Electric Motor
from R. S. Hughes Company, Inc.
This model carries the CE (European Conformity) mark, signifying that it complies with all essential requirements of relevant European health, safety and environmental protection legislation. * Versatility Grinder powers 72"" abrasive belts in widths from 1/4"" to 2"", to provide a wide variety of... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; Single Phase
- Power: 1
- Type: Grinder
- Power Source: Electric Motor
from R. S. Hughes Company, Inc.
Versatility Grinder powers 72"" abrasive belts in widths from 1/4"" to 2"", to provide a wide variety of finishing solutions.Ideal for use on castings and forgings, turbine blades, medical implants, investment castings and more. * Ideal for use on castings and forgings, turbine blades, medical... [See More]
- AC Voltage & Phase: 120V/60Hz; Single Phase
- Power: 1
- Type: Grinder
- Part Capacity - Weight: 169
from R. S. Hughes Company, Inc.
Versatility Grinder powers 72"" abrasive belts in widths from 1/4"" to 2"", to provide a wide variety of finishing solutions.Ideal for use on castings and forgings, turbine blades, medical implants, investment castings and more. * Ideal for use on castings and forgings, turbine blades, medical... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; Single Phase
- Power: 1
- Type: Grinder
- Part Capacity - Weight: 170