Angle Grinder Grinders and Grinding Machines

49 Results
Angle Grinder -- RA12M-100
from ATA Group

With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a... [See More]

  • Type: Grinder; AngleGrinder
  • Power: 0.9000
  • Rotary Speed: 12000
  • Power Source: Air
9005B - 5" Angle Grinder -- 9005B
from Makita USA, Inc.

Jobsite Proven for Over 20 Years. Powerful 9.0 AMP motor. Lightweight (6.6 lbs.) for high production work with less fatigue. Lock-on button for continuous operation. Side handle can be installed on either side of the tool. All-ball bearing construction for longer tool life. Spindle lock for easy... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 10000
  • Mounting: Handheld
  • Part Capacity - Weight: 6.6
Air Grinde, Angle
from DEPRAG, Inc.

DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society... [See More]

  • Type: Grinder; AngleGrinder; Rotary Surface Grinder (e.g., Blanchard)
  • Applications / Materials Abraded: Metal
  • Mounting: Handheld
  • Rotary Speed: 6600 to 13200
Angle Die Grinder -- XT251000
from Campbell Hausfeld

The Campbell Hausfeld Get Stuff Done Angle Grinder (XT251000) boasts the power to handle grinding, porting, smoothing, polishing and deburring while making it easy to reach tight spaces. With a 20,000 free speed RPM and a .2 horsepower motor, the XT251000 moves material quickly and efficiently. An... [See More]

  • Type: Grinder; AngleGrinder; DieGrinder
  • Applications / Materials Abraded: Clean / Surface Prep; Deburring / Deflashing; Metal; MRO / Resurfacing
  • Mounting: Handheld
  • Rotary Speed: 20000
Angle Grinder w/ Dust Extraction -- L 1506 VV
from CS UNITEC

4" and 4-1/2", Electric. 2200 to 6800 RPM. 5/8" Spindle, 7/8" Arbor. Extremely powerful 11 Amp angle grinder and sander with variable-speed electronic motor. Vacuum port: 1-1/4". Ideal for use with our CS 1225 or CS 1500 Dust Extraction Vacuum. Standard Equipment: 5" Guard – Item no. 251.682;... [See More]

  • Type: Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder
  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Marine; Metal; Wood
  • Mounting: Handheld; Portable
  • Rotary Speed: 2200 to 6800
4-1/2" (115mm) Small Angle Grinder -- D28110
from DEWALT Industrial Tool Co.

Product Features. 7.0 Amp AC/DC, 11,000 rpm motor designed for faster material removal and higher overload protection. Quick-Change ™ Wheel Release allows tool free wheel removal without need for a wrench. Low profile, jam-pot gear case increases durability and allows tool to fit into tight... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 11000
  • Mounting: Handheld
  • Power: 1.07
Angle Disc Grinders
from Mannesman Demag

MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions. The corresponding air tool for every application. Safety lever(H-models) according to EN 792. Alternative air tools with... [See More]

  • Type: Grinder; AngleGrinder; Disc or Wheel Face Grinder
  • Rotary Speed: 12000
  • Mounting: Handheld
  • Power: 1.01 to 1.47
1/4 in. Angle Composite Air Die Grinder -- 8344095
from Princess Auto Limited

1/4 in. Angle Composite Air Die Grinder [See More]

  • Type: Grinder; AngleGrinder; DieGrinder
  • Power Source: Air
  • Rotary Speed: 18000
Pneumatic 1/4" Angle Die Grinder -- SM522
from DME Company

Heavy Duty, lightweight construction for general high speed polishing & grinding. Chrome plated "paddle" safety trigger. Ball bearing construction for longer tool life. Grooved handle design for firm grip. Variable speed throttle for positive speed control. Cylinder constructed of high quality... [See More]

  • Type: Grinder; AngleGrinder; DieGrinder
  • Applications / Materials Abraded: Clean / Surface Prep; Tool and Die; Wet Grinding
  • Mounting: Handheld
  • Rotary Speed: 20000
Angle Grinder -- RA12M-B
from ATA Group

With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a... [See More]

  • Type: Grinder; AngleGrinder
  • Power: 0.9000
  • Rotary Speed: 12000
  • Power Source: Air
9015A - 5" Angle Grinder -- 9015A
from Makita USA, Inc.

Super Joint System (SJS) helps prevent gear damage. Labyrinth construction seals the motor and bearings from dust and debris by creating a complex set of channels prohibiting motor contamination. Powerful 12.5 AMP motor delivers 10,000 RPM for maximum productivity. Electric brake stops the grinding... [See More]

  • Type: Grinder; AngleGrinder
  • Part Capacity - Weight: 5.5
  • Mounting: Handheld
Air Grinder with Collets, Angle-Head Design
from DEPRAG, Inc.

DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society... [See More]

  • Type: Grinder; AngleGrinder; DieGrinder
  • Rotary Speed: 55000
  • Mounting: Handheld
  • Power: 0.1742 to 0.9382
VARILEX® WSF 1800 -- 65000A
from CS UNITEC

The most powerful speed-controlled angle surface finishing and blending tool in its class. Variable speed from 2000 to 7300 RPM, 12.27 Amp (1350 W) power, disc change in seconds without tools. For disc diameters of 4", 4-1/2", 5", 6" and 7". The most powerful single-handed multi-function machine... [See More]

  • Type: Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Metal
  • Mounting: Handheld; Portable
  • Rotary Speed: 2000 to 7300
4-1/2" (115mm) Small Angle Grinder -- D28112
from DEWALT Industrial Tool Co.

Product Features. 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection. Dust Ejection System ™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents. Low profile, jam-pot gear case... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 11000
  • Mounting: Handheld
  • Power: 1.61
Angle Grinders
from Mannesman Demag

MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions. The corresponding air tool for every application. Safety lever(H-models) according to EN 792. Alternative air tools with... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 20000
  • Mounting: Handheld
  • Power: 0.4691
4-1/2 in. Angle Grinder -- 8262404
from Princess Auto Limited

4-1/2 in. Angle Grinder [See More]

  • Type: Grinder; AngleGrinder
  • Current: 7.5
  • Rotary Speed: 10000
  • Power Source: Electric Motor
Angle Grinder -- RA12M-C
from ATA Group

With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a... [See More]

  • Type: Grinder; AngleGrinder
  • Power: 0.9000
  • Rotary Speed: 12000
  • Power Source: Air
9557NB - 4-1/2" Angle Grinder -- 9557NB
from Makita USA, Inc.

AC/DC Switch for Use with Alternative Power Source. 7.5 AMP motor for high output power in a more compact tool (only 4.5 lbs.). AC/DC switch for use with alternative power source. Small diameter barrel grip (only 2-1/2 ") for added comfort. Labyrinth construction seals and protects the motor... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 10000
  • Mounting: Handheld
  • Part Capacity - Weight: 4.5
Air Turbine GrinderkAngle
from DEPRAG, Inc.

Oilfree and maintenance-free operation - turbine motor does not require airline lubrication. Optimal power to weight ratio - low air consumption. Maximum material removal. Perfect handling by means of an antivibration side handle and ergonomic shape. Keyless adjustability of safety quard. [See More]

  • Type: Grinder; AngleGrinder; Rotary Surface Grinder (e.g., Blanchard)
  • Applications / Materials Abraded: Metal
  • Mounting: Handheld
  • Rotary Speed: 8500 to 12000
4-1/2" (115mm) Small Angle Grinder -- D28402
from DEWALT Industrial Tool Co.

Product Features. 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection. Dust Ejection System ™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents. Low profile, jam-pot gear case... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 11000
  • Mounting: Handheld
  • Power: 1.61
4-1/2 in. Angle Grinder -- 8307639
from Princess Auto Limited

4-1/2 in. Angle Grinder [See More]

  • Type: Grinder; AngleGrinder
  • Current: 6.0
  • Rotary Speed: 11000
  • Power Source: Electric Motor
Angle Grinder -- RA14-100DS1
from ATA Group

With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a... [See More]

  • Type: Grinder; AngleGrinder
  • Power: 1.5
  • Rotary Speed: 15000
  • Power Source: Air
9557PB - 4-1/2" Paddle Switch Angle Grinder -- 9557PB
from Makita USA, Inc.

Extra Large Paddle Switch for Comfortable Operation. Powerful 7.5 AMP motor for high output power in a more compact tool (only 4.5 lbs.). Small diameter barrel grip (only 2-1/2 ") for added comfort. Labyrinth construction seals and protects the motor and bearings from dust and debris for longer... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 10000
  • Mounting: Handheld
  • Part Capacity - Weight: 4.5
Pneumatic Angle Grinder
from DEPRAG, Inc.

DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society... [See More]

  • Type: Grinder; AngleGrinder; Rotary Surface Grinder (e.g., Blanchard)
  • Rotary Speed: 6600 to 15300
  • Mounting: Handheld
  • Power: 0.6701 to 3.08
4-1/2" (115mm) Small Angle Grinder Kit -- D28402K
from DEWALT Industrial Tool Co.

Product Features. 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection. Dust Ejection System ™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents. Low profile, jam-pot gear case... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 11000
  • Mounting: Handheld
  • Power: 1.61
4-1/2 in. Angle Grinder -- 8368243
from Princess Auto Limited

4-1/2 in. Angle Grinder [See More]

  • Type: Grinder; AngleGrinder
  • Current: 6.0
  • Rotary Speed: 10000
  • Power Source: Electric Motor
Angle Sander -- RA14S-125PA5
from ATA Group

With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a... [See More]

  • Type: Grinder; AngleGrinder
  • Power: 1.5
  • Rotary Speed: 9000
  • Power Source: Air
9557PBX1 - 4-1/4" Angle Grinder Power Pack -- 9557PBX1
from Makita USA, Inc.

Extra Large Paddle Switch for Comfortable Operation. Powerful 7.5 AMP motor for high output power in a more compact tool (only 4.5 lbs.). Small diameter barrel grip (only 2-1/2 ") for added comfort. Labyrinth construction seals and protects the motor and bearings from dust and debris for longer... [See More]

  • Type: Grinder; AngleGrinder
  • Mounting: Handheld
4-1/2" 10 AMP Small Angle Grinder with wheel -- D28402W
from DEWALT Industrial Tool Co.

Product Features. 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection. Dust Ejection System ™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents. Low profile, jam-pot gear case... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 11000
  • Mounting: Handheld
  • Power: 1.61
4-1/2 in. Angle Grinder -- 8375685
from Princess Auto Limited

4-1/2 in. Angle Grinder [See More]

  • Type: Grinder; AngleGrinder
  • Current: 4.2
  • Rotary Speed: 11500
  • Power Source: Electric Motor
Large Angle Grinder -- RA6 AVH
from ATA Group

With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a... [See More]

  • Type: Grinder; AngleGrinder
  • Power: 2
  • Rotary Speed: 6500
  • Power Source: Air
9558PB - 5" Paddle Switch Angle Grinder -- 9558PB
from Makita USA, Inc.

Large Paddle Switch for Comfortable Operation. Powerful 7.5 AMP motor for high output power in a more compact tool (only 4.6 lbs.). Small diameter barrel grip (only 2-1/2 ") for added comfort. Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 10000
  • Mounting: Handheld
  • Part Capacity - Weight: 4.6
4-1/2" Small Angle Grinder w/ No Lock-On -- D28402N
from DEWALT Industrial Tool Co.

Product Features. 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection. Dust Ejection System ™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents. Low profile, jam-pot gear case... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 11000
  • Mounting: Handheld
  • Power: 1.61
5 in. Angle Grinder -- 8262446
from Princess Auto Limited

5 in. Angle Grinder [See More]

  • Type: Grinder; AngleGrinder
  • Current: 10.5
  • Rotary Speed: 11000
  • Power Source: Electric Motor
Low Speed Angle Grinder -- RA5
from ATA Group

With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a... [See More]

  • Type: Grinder; AngleGrinder
  • Power: 1.1
  • Rotary Speed: 5500
  • Power Source: Air
9564CV - 4-1/2" Angle Grinder -- 9564CV
from Makita USA, Inc.

SJS - Super Joint System Helps Prevent Gear Damage. Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding. Variable speed control dial enables user to match the speed to the application. Powerful 12.0 AMP motor for increased output power in a more compact... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 2800 to 10500
  • Mounting: Handheld
  • Part Capacity - Weight: 5.3
4-1/2" Small Angle Grinder with One-Touch™ Guard -- DWE4011
from DEWALT Industrial Tool Co.

Product Features. 7.0 Amp AC/DC, 12,000 rpm motor designed for faster material removal and higher overload protection. One-Touch ™ Guard eliminates the need for a tool to adjust the guard location. No buttons or levers, just turn the guard to position it. Hex wrench replaces spanner wrench -... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 12000
  • Mounting: Handheld
  • Power: 1.14
7 and 9 in. Combination Angle Grinder -- 8376659
from Princess Auto Limited

7 and 9 in. Combination Angle Grinder [See More]

  • Type: Grinder; AngleGrinder
  • Current: 15.0
  • Rotary Speed: 6000
  • Power Source: Electric Motor
9564P - 4-1/2" Angle Grinder -- 9564P
from Makita USA, Inc.

Powerful 10.0 AMP motor delivers more output and 10,500 RPM for the most demanding applications. Super Joint System ® (SJS) technology helps prevent motor and gear damage by allowing the drive shaft to slip if the wheel is forced to a stop. Larger cooling fan and blades pull more air through the... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 10500
  • Mounting: Handheld
  • Part Capacity - Weight: 5.1
5" (125mm) Medium Angle Grinder -- DW831
from DEWALT Industrial Tool Co.

Product Features. 12.0 Amp AC/DC, 10,000 rpm motor provides high speed for fast material removal. High power-to-weight ratio for greater efficiency and reduced user fatigue. Adjustable guard can be adjusted to redirect sparks away from user. Rear handle design for greater comfort and control. [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 10000
  • Mounting: Handheld
  • Power: 2.46
7 in. Angle Grinder -- 8262453
from Princess Auto Limited

7 in. Angle Grinder [See More]

  • Type: Grinder; AngleGrinder
  • Current: 15.0
  • Rotary Speed: 8500
  • Power Source: Electric Motor
9564PC - 4-1/2" Paddle Switch Angle Grinder -- 9564PC
from Makita USA, Inc.

Electronic Speed Control Maintains Speed Under Load. Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding. Powerful 13.0 AMP motor delivers more output for increased performance. Electronic speed control maintains constant speed under load. Soft start... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 11500
  • Mounting: Handheld
  • Part Capacity - Weight: 5.3
7" & 9" (180 mm & 230 mm) 6,000 rpm 5.3 HP Angle Grinder -- D28499X
from DEWALT Industrial Tool Co.

Product Features. High power 5.3 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load. Rotating rear handle provides improved ergonomics in cutting and grinding applications. 5 position side handle provides improved ergonomics for specific... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 6000
  • Mounting: Handheld
  • Power: 5.29
7 in. Angle Grinder -- 8368250
from Princess Auto Limited

7 in. Angle Grinder [See More]

  • Type: Grinder; AngleGrinder
  • Current: 15.0
  • Rotary Speed: 8500
  • Power Source: Electric Motor
9565CV - 5" Angle Grinder -- 9565CV
from Makita USA, Inc.

Super Joint System (SJS) Helps Prevent Gear Damage. Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding. Variable speed control dial enables user to match the speed to the application. Powerful 12.0 AMP motor for increased output power in a more compact... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 2800 to 10500
  • Mounting: Handheld
  • Part Capacity - Weight: 5.2
7" (180mm) Large Angle Grinder -- D28474W
from DEWALT Industrial Tool Co.

Product Features. High power 4 HP (maximum motor HP) 8,000 rpm motor with overload protection provides higher operating speeds under load. Epoxy coated field and armature provide long service life against abrasion from airborne debris. Keyless adjustable guard provides tool-free guard adjustments,... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 8000
  • Mounting: Handheld
  • Power: 4.13
Angle Air Die Grinder -- 8264699
from Princess Auto Limited

Angle Air Die Grinder [See More]

  • Type: Grinder; AngleGrinder; DieGrinder
  • Power Source: Air
  • Rotary Speed: 20000
9565PC - 5" Paddle Switch Angle Grinder -- 9565PC
from Makita USA, Inc.

Powerful 13.0 AMP Motor Delivers More Output. Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding. Powerful 13.0 AMP motor delivers more output for increased performance. Electronic speed control maintains constant speed under load. Soft start feature for... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 11500
  • Mounting: Handheld
  • Part Capacity - Weight: 5.3
7" (180mm) Large Angle Grinder -- D28494S
from DEWALT Industrial Tool Co.

Product Features. High power 4 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load. Epoxy coated field and armature provide long service life against abrasion from airborne debris. Keyless adjustable guard provides tool-free guard adjustments,... [See More]

  • Type: Grinder; AngleGrinder
  • Rotary Speed: 6000
  • Mounting: Handheld
  • Power: 4.13