115 / 120 V 60 Hz Grinders and Grinding Machines

37 Results
64500 Bandsaw Blade Grinder Abrasive Belt Machine -- 616026-64500 [64500 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

Bandsaw Blade Grinder powers a large abrasive belt (1-1/2"" wide x 104"" long) through an efficient process for removing weld slag quickly and easily. 3-in-1 work station allows operator to remain in one position for entire process. * Automatic depth-stop prevents overgrinding of blade. Accepts... [See More]

  • AC Voltage & Phase: 120V/60Hz; Single Phase
  • Part Capacity - Weight: 185
  • Type: Grinder
  • Power Source: Electric Motor
1.2A Rotary Tool -- 8352965
from Princess Auto Limited

1.2A Rotary Tool [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 10000 to 35000
  • Type: Grinder; DieGrinder
  • Current: 1.2
Dual Belt Grinder -- BG-32
from LECO Corporation

Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder with the dust collector or recirculating system makes it capable of... [See More]

  • AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; Single Phase
  • Mounting: Bench / Pedestal
  • Type: Grinder; Contact Wheel Backed Belt Grinder
  • Applications / Materials Abraded: Metal; Wet Grinding; Metallographic or Spectrographic Applications
Brake Rotor -- SG 5100
from DCM Tech Inc.

DCM Tech ’s SG 5100 Brake Rotor resurfaces light truck and automotive rotors to OEM or better finish and accuracy in minutes. Crosshatch ground finish provides a precision friction surface assuring optimum braking performance and brake pad life. Stock removal is minimum, keeping rotors in... [See More]

  • AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; 460/480V/60Hz; Single Phase; Three Phase
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard)
  • Applications / Materials Abraded: Automotive or Paint; Brakes / Clutches; Flywheels; Metal; MRO / Resurfacing
Dialspeed Point Grinder -- 6141
from Walter Surface Technologies

For fitting and finishing work. This convenient design of this very popular point grinder results in increased performance and operator comfort to let you reach new levels of productivity. Proven electronics and the well known quality construction of the motor deliver more power to the spindle while... [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Mounting: Handheld
  • Type: Grinder; Point Grinder
  • Applications / Materials Abraded: Clean / Surface Prep; Deburring / Deflashing; Metal; MRO / Resurfacing
Electric Grinder/Polisher/Sander -- 5192
from Milwaukee Electric Tool Corporation

13-1/2 INCH LENGTH OVERALL SIZE. 120 VOLT AC/DC INPUT SUPPLY RATING. 4.5 AMP CURRENT RATING. 4.5 POUND WEIGHT. ELECTRIC GRINDER. 21000 RPM SPEED RATING. DIE ITEM TYPE. CORD TYPE FIXED. CORD LENGTH 8 FOOT. INCLUDES (1) 11/16 INCH AND (1) 1/2 INCH OPEN END WRENCH, 1/4 INCH/1/8 INCH COLLET [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 21000
  • Type: Grinder; DieGrinder
  • Part Capacity - Weight: 4.5
64860 Variable Speed Versatility Grinder, Slack-Action -- 616026-64860 [64860 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

Machine offers simplified design that eliminates belt tension rollers to reduce maintenance costs.Design also allows greater use of abrasive belt slack areas. Operator has flexibility to finish workpiece on belt slack in a variety of positions, for optimum efficiency. * Versatility Grinder powers... [See More]

  • AC Voltage & Phase: 120V/60Hz; Single Phase
  • Power: 1
  • Type: Grinder
  • Part Capacity - Weight: 135
4-1/2 in. Angle Grinder -- 8262404
from Princess Auto Limited

4-1/2 in. Angle Grinder [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 10000
  • Type: Grinder; AngleGrinder
  • Current: 7.5
Spectrum System 1000® -- SS-1000
from LECO Corporation

The SS1000 is an 8-inch, dual-design grinder/polisher ideal for the low- to medium-volume laboratory. It ’s available as either a manual stand-alone base unit, or with a grinding/polishing head for semi-automatic sample preparation. The powerful 3/4 HP motor drives both 8-inch wheels... [See More]

  • AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; Single Phase
  • Mounting: Bench / Pedestal
  • Type: Grinder; Surface
  • Applications / Materials Abraded: Metal; Metallographic or Spectrographic Applications
Brake Rotor -- SG 7100
from DCM Tech Inc.

DCM Tech ’s SG 7100 resurfaces heavy truck and auto rotors, both sides in one setup, to OEM or better finish and accuracy. Crosshatch ground finish provides a precision friction surface assuring optimum braking performance and brake pad life. Stock removal is minimum, keeping rotors in service... [See More]

  • AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; 460/480V/60Hz; Single Phase; Three Phase
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard)
  • Applications / Materials Abraded: Automotive or Paint; Brakes / Clutches; Flywheels; Metal; MRO / Resurfacing
Hand-held Grinder ( Grind, Cut, Sand, Finish, And Clean) -- Super 5 PS™
from Walter Surface Technologies

Press down on the double action safety paddle switch and within seconds you'll start removing welds or cutting metal. Now equipped with DYNAMAX ™, you will be able to grind, cut, sand, finish, and clean at a much faster and smoother rate. Furthermore, rest assured that when you hold the Super... [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Mounting: Handheld
  • Type: Grinder; Disc or Wheel Face Grinder
  • Applications / Materials Abraded: Metal; MRO / Resurfacing
Electric Grinder/Polisher/Sander -- 5196
from Milwaukee Electric Tool Corporation

21-1/2 INCH LENGTH OVERALL SIZE. 120 VOLT AC/DC INPUT SUPPLY RATING. 11 AMP CURRENT RATING. 7.8 POUND WEIGHT. ELECTRIC GRINDER. 14500 RPM SPEED RATING. DIE ITEM TYPE. SWITCH TYPE TRIGGER WITH LOCK. INCLUDES (1) 1 INCH/11/16 INCH/1/2 INCH OPEN END WRENCH, 1/4 INCH/1/8 INCH COLLET [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 14500
  • Type: Grinder; DieGrinder
  • Part Capacity - Weight: 7.8
64900 Variable Speed Versatility Grinder -- 616026-64900 [64900 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

Versatility Grinder powers 72"" abrasive belts in widths from 1/4"" to 2"", to provide a wide variety of finishing solutions.Ideal for use on castings and forgings, turbine blades, medical implants, investment castings and more. * Ideal for use on castings and forgings, turbine blades, medical... [See More]

  • AC Voltage & Phase: 120V/60Hz; Single Phase
  • Power: 1
  • Type: Grinder
  • Part Capacity - Weight: 169
4-1/2 in. Angle Grinder -- 8307639
from Princess Auto Limited

4-1/2 in. Angle Grinder [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 11000
  • Type: Grinder; AngleGrinder
  • Current: 6.0
Flywheel Grinder -- SG7000
from DCM Tech Inc.

DCM Tech's Flywheel Grinder is built with rugged quality. Explore DCM Tech's entire line of Rotary Grinders and Automotive Machine Products for your rebuilding needs. The DCM Tech SG7000 Flywheel Grinder is the automotive contingent of the DCM Tech rotary table surface grinder family. The wide array... [See More]

  • AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder
  • Applications / Materials Abraded: Automotive or Paint; Brakes / Clutches; Flywheels; Metal; MRO / Resurfacing; Wet Grinding; Pressure & Floater Plates, Brake Rotors
Hand-Held Grinder -- IRONMAN™
from Walter Surface Technologies

With its ergonomic rat-tail design, the Ironman ™ delivers 1,750 watts with 6 ” wheel capacity. It comes with a Walter Stabilizer ™ to reduce vibration and extend the life and removal rate of your abrasives by up to 30%. Ideal for prolonged applications, when combined with Walter... [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Mounting: Handheld
  • Type: Grinder; Disc or Wheel Face Grinder
  • Applications / Materials Abraded: Aerospace; Agricultural / Forestry; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Clean / Surface Prep; Marine; Metal; MRO / Resurfacing; Rail
Electric Grinder/Polisher/Sander -- 5211
from Milwaukee Electric Tool Corporation

21 INCH LENGTH OVERALL SIZE. 120 VOLT AC/DC INPUT SUPPLY RATING. 11 AMP CURRENT RATING. 7.8 POUND WEIGHT. ELECTRIC GRINDER. 14500 RPM SPEED RATING. DIE, STRAIGHT, WHEEL ITEM TYPE. 3/8 INCH-24 TPI SPINDLE SIZE. 3 INCH DIAMETER BELT/DISC/PAD SIZE. SWITCH TYPE TRIGGER WITH LOCK-ON. CORD TYPE FIXED. [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 14500
  • Type: Grinder; DieGrinder; Disc or Wheel Face Grinder
  • Part Capacity - Weight: 7.8
64904 Fixed Speed Versatility Grinder -- 616026-64904 [64904 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

Versatility Grinder powers 72"" abrasive belts in widths from 1/4"" to 2"", to provide a wide variety of finishing solutions.Ideal for use on castings and forgings, turbine blades, medical implants, investment castings and more. * Ideal for use on castings and forgings, turbine blades, medical... [See More]

  • AC Voltage & Phase: 120V/60Hz; Single Phase
  • Power: 1.5
  • Type: Grinder
  • Part Capacity - Weight: 170
4-1/2 in. Angle Grinder -- 8368243
from Princess Auto Limited

4-1/2 in. Angle Grinder [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 10000
  • Type: Grinder; AngleGrinder
  • Current: 6.0
Punch and Die Grinder -- MINI
from DCM Tech Inc.

The MINI Punch and Die Grinder (rotary table surface grinder) is an ideal addition to turret and punch press cells for in-cell tooling maintenance with 110V 1-phase power service. Re-grinding of punches and dies by the cell operator is simple, quick, and easy. The MINI uses vertical spindle rotary... [See More]

  • AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; International Voltages; 380, 415V, 575V; Single Phase
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener; Mini Punch & Die Grinder
  • Applications / Materials Abraded: Automotive or Paint; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Sharpen Turret Press Tooling
Hand-held Grinder -- Mini-Plus™
from Walter Surface Technologies

Multi-purpose and most versatile. The Mini Plus ™ grinder comes with all the available Walter features, concentrated in a portable and convenient tool. Put it to work taking down welds, cutting tubing, light sanding, or removing rust and paint. No matter the job, the Mini Plus ™ is a... [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Mounting: Handheld
  • Type: Grinder; Disc or Wheel Face Grinder
  • Applications / Materials Abraded: Metal; MRO / Resurfacing
Electric Grinder/Polisher/Sander -- 5223
from Milwaukee Electric Tool Corporation

120 V INPUT SUPPLY RATING. 12 AMPERE CURRENT RATING. 10-1/4 LB WEIGHT. ELECTRIC GRINDER. 7000 RPM SPEED RATING. DISC ITEM TYPE. 5/8 INCH-11 TPI SPINDLE SIZE. 5 INCH DIA BELT/DISC/PAD SIZE. BALL BEARING MOUNTED ARMATURE. COATED SPINDLE HOUSING. GEAR AND SHAFT MATERIAL HARDENED ALLOY STEEL. GEAR CASE... [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 7000
  • Type: Grinder; Disc or Wheel Face Grinder
  • Part Capacity - Weight: 10.25
4-1/2 in. Angle Grinder -- 8375685
from Princess Auto Limited

4-1/2 in. Angle Grinder [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 11500
  • Type: Grinder; AngleGrinder
  • Current: 4.2
Hand-held Grinder -- Super 5™
from Walter Surface Technologies

The Super 5 ™ is the perfect intermediate-sized grinder in its family. Now boasting a 10.5A motor, this grinder is the right choice for those jobs that require extra power from a lightweight tool. Put it to the test removing welds, breaking edges, cleaning up shapes and profiles, and cutting... [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Mounting: Handheld
  • Type: Grinder; Disc or Wheel Face Grinder
  • Applications / Materials Abraded: Metal; MRO / Resurfacing
Electric Grinder/Polisher/Sander -- 5243
from Milwaukee Electric Tool Corporation

22 INCH LENGTH OVERALL SIZE. 120 VOLT AC/DC INPUT SUPPLY RATING. 15 AMP CURRENT RATING. 16.5 POUND WEIGHT. ELECTRIC GRINDER. 5500 RPM SPEED RATING. DIE, STRAIGHT, WHEEL ITEM TYPE. 5/8 INCH-11 TPI SPINDLE SIZE. 6 INCH DIAMETER BELT/DISC/PAD SIZE. SWITCH TYPE TRIGGER WITH LOCK-ON. CORD TYPE FIXED. [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 5500
  • Type: Grinder; DieGrinder; Disc or Wheel Face Grinder
  • Part Capacity - Weight: 16.5
5 in. Angle Grinder -- 8262446
from Princess Auto Limited

5 in. Angle Grinder [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 11000
  • Type: Grinder; AngleGrinder
  • Current: 10.5
Heavy Duty Angle Grinders -- Duron 5 Grinder™
from Walter Surface Technologies

This class of industrial angle grinders have set a new standard in performance, safety and operator comfort. The extremely powerful motor delivers impressive torque to the spindle to get more work done faster, guaranteed. The compact and rugged construction will outperform and last longer in the... [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Mounting: Handheld
  • Type: Grinder; Disc or Wheel Face Grinder
  • Applications / Materials Abraded: Metal; MRO / Resurfacing
Electric Grinder/Polisher/Sander -- 6088-30
from Milwaukee Electric Tool Corporation

21 INCH LENGTH OVERALL SIZE. 120 VOLT AC/DC INPUT SUPPLY RATING. 15 AMP CURRENT RATING. 4.2 HP POWER RATING. ELECTRIC GRINDER. 6000 RPM SPEED RATING. LARGE ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE. 5/8 INCH-11 TPI SPINDLE SIZE. 7 OR 9 INCH DIAMETER BELT/DISC/PAD SIZE. SWITCH TYPE TRIGGER WITH... [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 6000
  • Type: Grinder; Disc or Wheel Face Grinder
  • Power: 4.2
7 and 9 in. Combination Angle Grinder -- 8376659
from Princess Auto Limited

7 and 9 in. Combination Angle Grinder [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 6000
  • Type: Grinder; AngleGrinder
  • Current: 15.0
Heavy-duty Light Weight Safety Grinder -- Big 6™
from Walter Surface Technologies

The Big 6 ™ is big in its name, and big in its performance capability. The only grinder that can deliver 1,700 watts on a 6" wheel capacity, the Big 6 ™ is built for heavy duty applications yet does not sacrifice on time or safety. Feel its power and a secure grip thanks to the new... [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Mounting: Handheld
  • Type: Grinder; Disc or Wheel Face Grinder
  • Applications / Materials Abraded: Metal; MRO / Resurfacing
Electric Grinder/Polisher/Sander -- 6088-31
from Milwaukee Electric Tool Corporation

21 INCH LENGTH OVERALL SIZE. 120 VOLT AC/DC INPUT SUPPLY RATING. 15 AMP CURRENT RATING. 4.2 HP POWER RATING. ELECTRIC GRINDER. 6000 RPM SPEED RATING. LARGE ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE. 5/8 INCH-11 TPI SPINDLE SIZE. 7 OR 9 INCH DIAMETER BELT/DISC/PAD SIZE. SWITCH TYPE TRIGGER WITHOUT... [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 6000
  • Type: Grinder; Disc or Wheel Face Grinder
  • Power: 4.2
7 in. Angle Grinder -- 8262453
from Princess Auto Limited

7 in. Angle Grinder [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 8500
  • Type: Grinder; AngleGrinder
  • Current: 15.0
Heavy-duty Safety Grinder -- Big 6 PS™
from Walter Surface Technologies

Enjoy all the features of the Big 6 ™ plus added safety measures as the Big 6 PS ™ now comes with a mechanical brake to stop the grinder within 2 seconds of relieving the trigger. The Big 6 PS ™ is the safest heavy duty grinder that also comes with a Walter Stabilizer ™ to... [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Mounting: Handheld
  • Type: Grinder; Disc or Wheel Face Grinder
  • Applications / Materials Abraded: Metal; MRO / Resurfacing
Electric Grinder/Polisher/Sander -- 6089-30
from Milwaukee Electric Tool Corporation

120 VAC/VDC INPUT SUPPLY RATING. 15 AMPERE CURRENT RATING. 3130 W POWER RATING. ANGLE GRINDER. 6000 RPM SPEED RATING. WHEEL ITEM TYPE. 5/8 INCH-11 TPI SPINDLE SIZE. 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE. INCLUDES SOFT GRIP HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, GEARS SPIRAL BEVEL [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 6000
  • Type: Grinder; Disc or Wheel Face Grinder
  • Power: 4.19
7 in. Angle Grinder -- 8368250
from Princess Auto Limited

7 in. Angle Grinder [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 8500
  • Type: Grinder; AngleGrinder
  • Current: 15.0
Industrial Angle Grinders -- Maxi Grinders™
from Walter Surface Technologies

These full-size industrial angle grinders now deliver even more power and speed to get heavy-duty grinding and finishing jobs done faster and with less effort. Well established and recognized quality motor translates into less heat and higher removal rate under load. These grinders will stay on the... [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Mounting: Handheld
  • Type: Grinder; Disc or Wheel Face Grinder
  • Applications / Materials Abraded: Metal; MRO / Resurfacing
Electric Grinder/Polisher/Sander -- 6089-31
from Milwaukee Electric Tool Corporation

120 VAC/VDC INPUT SUPPLY RATING. 15 AMPERE CURRENT RATING. 3130 W POWER RATING. ANGLE GRINDER. 6600 RPM SPEED RATING. WHEEL ITEM TYPE. 5/8 INCH-11 TPI SPINDLE SIZE. 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE. ROTO-LOK[TM] BRAND. INCLUDES SOFT GRIP HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, GEARS... [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 6600
  • Type: Grinder; Disc or Wheel Face Grinder
  • Power: 4.19