Backstand Grinders and Grinding Machines
2 Results
CNC Grinding Machine
from Cabe Stozzatrici Srl
from Cabe Stozzatrici Srl
Nesi offers a full range of manual and CNC grinding machines. The machines all feature naturally stabilised cast iron frames to ensure precise, fine tolerance machining. The grinding machines can be supplied with manual or electronic axis control, or a combination of the two, to best meet the... [See More]
- Type: Grinder; Backstand
- Applications / Materials Abraded: Wet Grinding
- Mounting: Floor / Machine Tool
- Power Source: Electric Motor
Manual Grinding Machine
from Cabe Stozzatrici Srl
from Cabe Stozzatrici Srl
The range of universal grinding machines stand out for their reliability and great stability. They are characterised by high quality components and a vast range of accessories, which make the machine adaptable to any grinding and tooling application. The universal grinding machine can be used for... [See More]
- Type: Grinder; Backstand
- Power Source: Electric Motor
- Mounting: Floor / Machine Tool
- Spindle Options / Orientation: Vertical