Flywheels Grinders and Grinding Machines
from DCM Tech Inc.
DCM Tech ’s SG 5100 Brake Rotor resurfaces light truck and automotive rotors to OEM or better finish and accuracy in minutes. Crosshatch ground finish provides a precision friction surface assuring optimum braking performance and brake pad life. Stock removal is minimum, keeping rotors in... [See More]
- Applications / Materials Abraded: Automotive or Paint; Brakes / Clutches; Flywheels; Metal; MRO / Resurfacing
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard)
- Power: 5
from Glebar Company Inc.
Built to end grind cylindrical components, the double disk grinder consists of two adjustable grinding wheels mounted on slides, and a stepper motor driven parts carrier which shuttles the parts through the grinding wheels. This machine is meant for components which have a tight tolerance on... [See More]
- Applications / Materials Abraded: Brakes / Clutches; Flywheels; Metal; Wet Grinding (optional feature)
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Disc or Wheel Face Grinder; Double Sided (Double Disc); Precision
- Rotary Speed: 3450
from DCM Tech Inc.
DCM Tech ’s SG 7100 resurfaces heavy truck and auto rotors, both sides in one setup, to OEM or better finish and accuracy. Crosshatch ground finish provides a precision friction surface assuring optimum braking performance and brake pad life. Stock removal is minimum, keeping rotors in service... [See More]
- Applications / Materials Abraded: Automotive or Paint; Brakes / Clutches; Flywheels; Metal; MRO / Resurfacing
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard)
- Power: 10