460 / 480 V 60 Hz Grinders and Grinding Machines
from R. S. Hughes Company, Inc.
Machine offers simplified design that eliminates belt tension rollers to reduce maintenance costs.Design also allows greater use of abrasive belt slack areas. Operator has flexibility to finish workpiece on belt slack in a variety of positions, for optimum efficiency. * Versatility Grinder powers... [See More]
- AC Voltage & Phase: 460/480V/60Hz; Three Phase
- Power: 1
- Type: Grinder
- Part Capacity - Weight: 165
from DCM Tech Inc.
The DCM Tech HB 3810 head and block resurfacing machine features hand scraped ways, dovetail column, heavy cast iron base, and an industrial grade milling spindle which is the "foundation of precision" for this premium quality mill. DCM Tech manufactured spindle motor assemblies are fitted with high... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Surface
- Applications / Materials Abraded: Automotive or Paint; Castings; Heads / Blocks; Metal; MRO / Resurfacing; Wet Grinding (optional feature); Automotive Cylinder Block and Engine
from Precision Surfacing Solutions
The Lapmaster DSG dual-face fine grinding machine utilizes a 3-way planetary system to generate precise and repeatable results at an economical price. Excellent results are obtained processing a wide range of materials and components including glass, ceramics, carbide and ferrous metals. The... [See More]
- AC Voltage & Phase: 460/480V/60Hz; International Voltages; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Surface
- Applications / Materials Abraded: Ceramics / Glass; Honing, Lapping, CMP or Superfinishing Machine; Metal
from LECO Corporation
Coarse Grinder. The LECO GR-20 is a high-speed, heavy-duty, wet or dry grinder engineered to quickly accomplish the coarse grinding stage. It can be used to prepare large or small samples for metallographic or spectrographic purposes. Features. 3 HP (2 kW) motor drives a balanced 12-inch (30 cm)... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Surface
- Applications / Materials Abraded: Metal; Wet Grinding; Metallographic or Spectrographic Applications
from Weldon Solutions
Ultimate Versatility. The 1632 Gold and 1612 Gold are the ultimate in CNC cylindrical grinders with OD/ID and non-round capabilities. These machines can automatically grind diameters, tapers, chamfers, radii, shoulders, and contours in one set-up and one continuous operation. The Gold grinders... [See More]
- AC Voltage & Phase: 460/480V/60Hz; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Cam shaft or crankshaft grinder; Cylindrical; ID / Internal; Thread Grinding; Universal (ID/OD)
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
from LeBlond Ltd.
PRECISION GRINDING SPINDLE: The precision cartridge spindle is greased and free of maintenance. Built with four (4) preloaded class 9 super precision angular contact ball bearings suitable for heavy grinding. The spindle is directly coupled to a V3 motor. This ensures spindle run out accuracy of... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Precision
- Applications / Materials Abraded: Metal
from R. S. Hughes Company, Inc.
Versatility Grinder powers 72"" abrasive belts in widths from 1/4"" to 2"", to provide a wide variety of finishing solutions.Ideal for use on castings and forgings, turbine blades, medical implants, investment castings and more. * Ideal for use on castings and forgings, turbine blades, medical... [See More]
- AC Voltage & Phase: 460/480V/60Hz; Three Phase
- Power: 3
- Type: Grinder
- Part Capacity - Weight: 170
from DCM Tech Inc.
The Punch and Die Grinder (PDG), a Rotary Table Surface Grinder, is primarily dedicated to the sharpening of turret press tooling, but also includes the sharpening of rooftop punches and small progressive die details. DCM Tech ’s Punch and Die Grinder is a turnkey package with autofeed... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Metal; MRO / Resurfacing; Tool and Die; Wet Grinding; Sharpen Punches and Dies
from Weldon Solutions
1 Meter Capacity OD Grinder. The Weldon Altaira CNC cylindrical grinder is designed to satisfy processing of large, work parts up to 1 meter (40") in length. Rotary and linear axes are sealed from airborne contaminates providing unmatched longevity in carbide and ceramic grinding applications. [See More]
- AC Voltage & Phase: 460/480V/60Hz; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; AngleGrinder (optional feature); Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding; Surface
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
from R. S. Hughes Company, Inc.
Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Each model includes variable speed rate motor. Digital display shows operating speed, with keypad adjustment to desired speed, even as the tool is in operation. * Easily... [See More]
- AC Voltage & Phase: 460/480V/60Hz; Three Phase
- Power: 3
- Type: Grinder
- Part Capacity - Weight: 113
from DCM Tech Inc.
The Model IG 080 M has all the benefits of a BIG rotary surface grinder but in a smaller economic footprint. The 18" table and 10hp spindle provide strong straight forward grinding performance for rough grinding as well as mid-tolerance work. Grinding Applications: Resurfacing Aircraft Brake Rotors. [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Aircraft Applications
from Weldon Solutions
The Answer to Small Punch Grinding. The Weldon P175 CNC Punch Grinder has been specifically designed for non-round grinding of small parts such as pharmaceutical, sheet metal and forming punches. This extremely stiff, compact machine is manufactured with a 7" swing capacity and 7" distance between... [See More]
- AC Voltage & Phase: 460/480V/60Hz; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
from DCM Tech Inc.
The IG 480 SD is our largest capacity and most powerful DCM style rotary surface grinder. It features a 48 ” diameter electromagnetic chuck with configuration features of through table vacuum, air or hydraulic clamping. The variable speed 50HP grinding spindle provides exceptional grinding... [See More]
- AC Voltage & Phase: 460/480V/60Hz; 380V; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
- Applications / Materials Abraded: Automotive or Paint; Ceramics / Glass; Metal; MRO / Resurfacing; Wet Grinding
from Weldon Solutions
Single or Dual Spindle ID Grinding. The Phoenix ID Grinder is Weldon's new compact ID Grinder. The Phoenix can automatically grind diameters, tapers, chamfers, radii, shoulders, and contours in one set-up and one continuous operation using a FANUC CNC control. The Dual Spindle option offers the... [See More]
- AC Voltage & Phase: 460/480V/60Hz; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Cam shaft or crankshaft grinder; Hobbing or gear grinding; ID / Internal; Thread Grinding
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood