Surface Grinder Grinders and Grinding Machines
from Precision Surfacing Solutions
Dual Face Precision Flat Surfacing Machines. The Lapmaster DFL line of dual face lapping/polishing/fine grinding machines is based upon a 3-way planetary concept designed to yield precise and repeatable results at an economical price. Excellent results are obtained in the processing of a wide range... [See More]
- Type: Grinder; Surface
- Applications / Materials Abraded: Clean / Surface Prep; Honing, Lapping, CMP or Superfinishing Machine
- Mounting: Floor / Machine Tool
- Power: 2.01 to 4.02
from SpeedFam Corporation
Fine grinding technology has been advanced by Melchiorre with the double side machines series ELC. The ELC series systems utilize a ball screw pressure system for the most reliable, durable and accurate system on the market. The advanced and easy-to-use touch screen control panel provides simple... [See More]
- Type: Grinder; Double Sided (Double Disc); Precision; Surface
- Applications / Materials Abraded: Ceramics / Glass; Metal
- Mounting: Floor / Machine Tool
from DCM Tech Inc.
The DCM Tech HB 3810 head and block resurfacing machine features hand scraped ways, dovetail column, heavy cast iron base, and an industrial grade milling spindle which is the "foundation of precision" for this premium quality mill. DCM Tech manufactured spindle motor assemblies are fitted with high... [See More]
- Type: Grinder; Grinding Wheel Grinder; Surface
- Applications / Materials Abraded: Automotive or Paint; Castings; Heads / Blocks; Metal; MRO / Resurfacing; Wet Grinding (optional feature); Automotive Cylinder Block and Engine
- Mounting: Floor / Machine Tool
- Rotary Speed: 0 to 1150
from Weldon Solutions
1 Meter Capacity OD Grinder. The Weldon Altaira CNC cylindrical grinder is designed to satisfy processing of large, work parts up to 1 meter (40") in length. Rotary and linear axes are sealed from airborne contaminates providing unmatched longevity in carbide and ceramic grinding applications. [See More]
- Type: Grinder; AngleGrinder (optional feature); Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding; Surface
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
- Mounting: Floor / Machine Tool
- Rotary Speed: ? to 8500
from J&S Machine, Inc.
Drum belt grinder type GPS Belt has been developed for finishing square profiles and flat surfaces through a wet grinding process. This is suitable for tube finishing as well as square or rectangular bars grinding, but also for polishing on metal sheet and plates made of stainless steel, black... [See More]
- Type: Grinder; Contact Wheel Backed Belt Grinder; Surface
- Applications / Materials Abraded: Metal; Wet Grinding
- Mounting: Floor / Machine Tool
- Power Source: Electric Motor
from LECO Corporation
Coarse Grinder. The LECO GR-20 is a high-speed, heavy-duty, wet or dry grinder engineered to quickly accomplish the coarse grinding stage. It can be used to prepare large or small samples for metallographic or spectrographic purposes. Features. 3 HP (2 kW) motor drives a balanced 12-inch (30 cm)... [See More]
- Type: Grinder; Surface
- Applications / Materials Abraded: Metal; Wet Grinding; Metallographic or Spectrographic Applications
- Mounting: Floor / Machine Tool
- Rotary Speed: 1450 to 1750
from Precision Surfacing Solutions
The Lapmaster DSG dual-face fine grinding machine utilizes a 3-way planetary system to generate precise and repeatable results at an economical price. Excellent results are obtained processing a wide range of materials and components including glass, ceramics, carbide and ferrous metals. The... [See More]
- Type: Grinder; Surface
- Applications / Materials Abraded: Ceramics / Glass; Honing, Lapping, CMP or Superfinishing Machine; Metal
- Mounting: Floor / Machine Tool
- Rotary Speed: 100 to 150
from DCM Tech Inc.
IG 382 SD FEATURES. 36 ” variable speed electromagnetic chuck with auto demag cycle. 30HP grinding spindle motor. Integral coolant filtration & mist collection systems. Easy to operate touchscreen controls. Mitsubishi FX5U PLC. 3 Grinding Modes - Conventional, Incremental and Grind to... [See More]
- Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Surface
- Industry Applications: Additive Manufacturing
- Mounting: Floor / Machine Tool
- Applications / Materials Abraded: Bearing; Ceramics / Glass; Clean / Surface Prep; Metal; Tool and Die; Grinding glass plates to thickness, Crystal grinding, Solenoids
from Weldon Solutions
Small Capacity ID Grinder. The Weldon UGC is a small part CNC grinding system ideally suited for internal, external and face grinding in a chucking mode. An optional "C" axis package provides non-round (cam) grinding capability. [See More]
- Type: Grinder; Cam shaft or crankshaft grinder; Thread Grinding; Surface; Universal (ID/OD)
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
- Mounting: Floor / Machine Tool
- Rotary Speed: 100 to 2000
from J&S Machine, Inc.
Multitask grinding machine type DUO is among our range of special grinding machines that are suitable for different jobs or for special applications on tubes and profiles (such as grinding, deburring, drilling and notching). It has been designed to make two different types of jobs: Sheet metal drum... [See More]
- Type: Grinder; Cylindrical; Surface
- Applications / Materials Abraded: Metal; Wet Grinding (optional feature)
- Mounting: Floor / Machine Tool
- Power Source: Electric Motor
from LECO Corporation
The SS1000 is an 8-inch, dual-design grinder/polisher ideal for the low- to medium-volume laboratory. It ’s available as either a manual stand-alone base unit, or with a grinding/polishing head for semi-automatic sample preparation. The powerful 3/4 HP motor drives both 8-inch wheels... [See More]
- Type: Grinder; Surface
- Applications / Materials Abraded: Metal; Metallographic or Spectrographic Applications
- Mounting: Bench / Pedestal
- Rotary Speed: 500
from DCM Tech Inc.
IG 482 SD FEATURES. 48 ” variable speed electromagnetic chuck with auto demag cycle. 50HP grinding spindle motor. Integral coolant filtration & mist collection systems. Easy to operate touchscreen controls. Mitsubishi FX5U PLC. 3 Grinding Modes - Conventional, Incremental and Grind to... [See More]
- Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Surface
- Industry Applications: Additive Manufacturing
- Mounting: Floor / Machine Tool
- Applications / Materials Abraded: Bearing; Ceramics / Glass; Clean / Surface Prep; Metal; Tool and Die; Grinding glass plates to thickness, Crystal grinding, Solenoids
from J&S Machine, Inc.
J &S Machine, Inc. is a premier distributor of 3C-C.L.O.M.E.A. and YLM metal fabrication equipment with an emphasis in the areas of bending and cutting for a variety of industries. We provide complete turn key solutions ready to go into production when the machines arrive at our customer's... [See More]
- Type: Grinder; Contact Wheel Backed Belt Grinder; Orbital or Planetary Motion; Surface
- Applications / Materials Abraded: Metal; Wet Grinding
- Mounting: Floor / Machine Tool
- Power Source: Electric Motor