Brakes / Clutches Grinders and Grinding Machines

6 Results
Brake Rotor -- SG 5100
from DCM Tech Inc.

DCM Tech ’s SG 5100 Brake Rotor resurfaces light truck and automotive rotors to OEM or better finish and accuracy in minutes. Crosshatch ground finish provides a precision friction surface assuring optimum braking performance and brake pad life. Stock removal is minimum, keeping rotors in... [See More]

  • Applications / Materials Abraded: Automotive or Paint; Brakes / Clutches; Flywheels; Metal; MRO / Resurfacing
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard)
  • Power: 5
Double Disk Grinder -- DD-7
from Glebar Company Inc.

Built to end grind cylindrical components, the double disk grinder consists of two adjustable grinding wheels mounted on slides, and a stepper motor driven parts carrier which shuttles the parts through the grinding wheels. This machine is meant for components which have a tight tolerance on... [See More]

  • Applications / Materials Abraded: Brakes / Clutches; Flywheels; Metal; Wet Grinding (optional feature)
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Disc or Wheel Face Grinder; Double Sided (Double Disc); Precision
  • Rotary Speed: 3450
Brake Shoe Grinder -- GS-20
from LS Industries

The GS20 is an indispensable equipment on the professional brake shop, since it gives the brake linings, both in cars and in heavy trucks, the necessary form for them to seat on a 100% basis on the drum, right from the beginning, without having to wait for the drum to gradually wear the linings away... [See More]

  • Applications / Materials Abraded: Automotive or Paint; Brakes / Clutches
  • Mounting: Floor / Machine Tool
  • Type: Grinder
Industrial Rotary Surface Grinder -- IG 080 M
from DCM Tech Inc.

The Model IG 080 M has all the benefits of a BIG rotary surface grinder but in a smaller economic footprint. The 18" table and 10hp spindle provide strong straight forward grinding performance for rough grinding as well as mid-tolerance work. Grinding Applications: Resurfacing Aircraft Brake Rotors. [See More]

  • Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Aircraft Applications
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
  • Rotary Speed: 0 to 3600
Brake Strippers -- BSD-2
from LS Industries

The LS BSD2 de liner is designed to quickly and efficiently remove old brake lining from heavy duty cores. The BSD2 mandrels can accept a large variety of standard and custom built inserts making it the most flexible de liner on the market. The heavy duty, direct drive design is designed to give... [See More]

  • Applications / Materials Abraded: Automotive or Paint; Brakes / Clutches
  • Mounting: Floor / Machine Tool
  • Type: Grinder
Industrial Rotary Surface Grinder -- IG 140 SD
from DCM Tech Inc.

DCM Tech's IG 140 SD rotary surface grinding machine fills some big shoes but with a small footprint. It has a 32" x 26" footprint and a 56" x 26" operating envelope. This rotary surface grinding equipment uses minimal shop space. Operating parameters are fully programmable for processing alloy,... [See More]

  • Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Cutters / Blades; Electronics; Metal; MRO / Resurfacing; Ophthalmic or Optical; Wet Grinding
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
  • Power: 5