Three-Phase Grinders and Grinding Machines
from Weldon Solutions
Ultimate Versatility. The 1632 Gold and 1612 Gold are the ultimate in CNC cylindrical grinders with OD/ID and non-round capabilities. These machines can automatically grind diameters, tapers, chamfers, radii, shoulders, and contours in one set-up and one continuous operation. The Gold grinders... [See More]
- AC Voltage & Phase: 460/480V/60Hz; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Cam shaft or crankshaft grinder; Cylindrical; ID / Internal; Thread Grinding; Universal (ID/OD)
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
from CS UNITEC
Stationary multipurpose grinder for all workshop grinding, blending and finishing jobs. This versatile bench grinder uses all PTX abrasive wheels and discs with 5/8" - 11 UNC threads or 7/8" arbor. Two shaft mountings. Uses grinding discs with 5/8"-11 UNC or 7/8" mounting and abrasive grinding... [See More]
- AC Voltage & Phase: 220-240V; Three Phase
- Mounting: Bench / Pedestal
- Type: Grinder; Grinding Wheel Grinder; Disc or Wheel Face Grinder; Polisher-Grinder
- Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
from LECO Corporation
Coarse Grinder. The LECO GR-20 is a high-speed, heavy-duty, wet or dry grinder engineered to quickly accomplish the coarse grinding stage. It can be used to prepare large or small samples for metallographic or spectrographic purposes. Features. 3 HP (2 kW) motor drives a balanced 12-inch (30 cm)... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Surface
- Applications / Materials Abraded: Metal; Wet Grinding; Metallographic or Spectrographic Applications
from Glebar Company Inc.
Specifically designed to profile grind the outside diameter of rubber rolls. The component is held by it's shaft as the slide positions it into the shaped grinding wheel. A robot SCARA arm is used to pick the part out of a tray, position it in the grinding fixture, then remove it after grinding and... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Cylindrical; Precision; Vibratory / Oscillatory; Rubber Roll Grinding
- Applications / Materials Abraded: Plastics or Composites; Rolls; Wet Grinding (optional feature); Rubber
from Precision Surfacing Solutions
The Lapmaster DSG dual-face fine grinding machine utilizes a 3-way planetary system to generate precise and repeatable results at an economical price. Excellent results are obtained processing a wide range of materials and components including glass, ceramics, carbide and ferrous metals. The... [See More]
- AC Voltage & Phase: 460/480V/60Hz; International Voltages; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Surface
- Applications / Materials Abraded: Ceramics / Glass; Honing, Lapping, CMP or Superfinishing Machine; Metal
from DCM Tech Inc.
The DCM Tech HB 3810 head and block resurfacing machine features hand scraped ways, dovetail column, heavy cast iron base, and an industrial grade milling spindle which is the "foundation of precision" for this premium quality mill. DCM Tech manufactured spindle motor assemblies are fitted with high... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Surface
- Applications / Materials Abraded: Automotive or Paint; Castings; Heads / Blocks; Metal; MRO / Resurfacing; Wet Grinding (optional feature); Automotive Cylinder Block and Engine
from R. S. Hughes Company, Inc.
Bandsaw Blade Grinder powers a large abrasive belt (1-1/2"" wide x 104"" long) through an efficient process for removing weld slag quickly and easily. 3-in-1 work station allows operator to remain in one position for entire process. * Automatic depth-stop prevents overgrinding of blade. Accepts... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; Three Phase
- Part Capacity - Weight: 143
- Type: Grinder
- Power Source: Electric Motor
from Weldon Solutions
Compact Precision. The AGN4 has been designed to produce high precision small parts and is capable of performing plunge, contour, and traverse grinding operations. This compact machine occupies only 30 square feet of floor space, but its standard configuration makes it adaptable for factory... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; AngleGrinder (optional feature); Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
from Precision Surfacing Solutions
ROBOMET is a fully automatic grinding-polishing system, designed for the preparation of samples using parameters designated by the user. The system consists of a sample holder head surrounded by five working stations and one cleaning/drying station. The operator is protected from the work area by a... [See More]
- AC Voltage & Phase: 380V; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Microscopy or Metallographic Sample Preparation Equipment
- Rotary Speed: 0 to 300
from DCM Tech Inc.
The Punch and Die Grinder (PDG), a Rotary Table Surface Grinder, is primarily dedicated to the sharpening of turret press tooling, but also includes the sharpening of rooftop punches and small progressive die details. DCM Tech ’s Punch and Die Grinder is a turnkey package with autofeed... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Metal; MRO / Resurfacing; Tool and Die; Wet Grinding; Sharpen Punches and Dies
from R. S. Hughes Company, Inc.
Machine offers simplified design that eliminates belt tension rollers to reduce maintenance costs.Design also allows greater use of abrasive belt slack areas. Operator has flexibility to finish workpiece on belt slack in a variety of positions, for optimum efficiency. * Versatility Grinder powers... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; Three Phase
- Power: 1
- Type: Grinder
- Part Capacity - Weight: 163
from Weldon Solutions
The Answer to Small Punch Grinding. The Weldon P175 CNC Punch Grinder has been specifically designed for non-round grinding of small parts such as pharmaceutical, sheet metal and forming punches. This extremely stiff, compact machine is manufactured with a 7" swing capacity and 7" distance between... [See More]
- AC Voltage & Phase: 460/480V/60Hz; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
from DCM Tech Inc.
The Model IG 080 M has all the benefits of a BIG rotary surface grinder but in a smaller economic footprint. The 18" table and 10hp spindle provide strong straight forward grinding performance for rough grinding as well as mid-tolerance work. Grinding Applications: Resurfacing Aircraft Brake Rotors. [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Aircraft Applications
from R. S. Hughes Company, Inc.
Versatility Grinder powers 72"" abrasive belts in widths from 1/4"" to 2"", to provide a wide variety of finishing solutions.Ideal for use on castings and forgings, turbine blades, medical implants, investment castings and more. * Ideal for use on castings and forgings, turbine blades, medical... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; Three Phase
- Power: 3
- Type: Grinder
- Part Capacity - Weight: 170
from Weldon Solutions
Single or Dual Spindle ID Grinding. The Phoenix ID Grinder is Weldon's new compact ID Grinder. The Phoenix can automatically grind diameters, tapers, chamfers, radii, shoulders, and contours in one set-up and one continuous operation using a FANUC CNC control. The Dual Spindle option offers the... [See More]
- AC Voltage & Phase: 460/480V/60Hz; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Cam shaft or crankshaft grinder; Hobbing or gear grinding; ID / Internal; Thread Grinding
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
from DCM Tech Inc.
DCM Tech's IG 140 SD rotary surface grinding machine fills some big shoes but with a small footprint. It has a 32" x 26" footprint and a 56" x 26" operating envelope. This rotary surface grinding equipment uses minimal shop space. Operating parameters are fully programmable for processing alloy,... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; Three Phase
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Cutters / Blades; Electronics; Metal; MRO / Resurfacing; Ophthalmic or Optical; Wet Grinding
from R. S. Hughes Company, Inc.
Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Model features fixed speed for faster cutting. Easily accessible belt tracking and tensioning adjustments.Coolant nozzle with adjustable flow valve. * Easy to dress contact... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; Three Phase
- Power: 3
- Type: Grinder
- Part Capacity - Weight: 113