208 - 230 / 240 V 60 Hz Grinders and Grinding Machines

16 Results
CNC Grinder -- AGN4 CNC Grinder
from Weldon Solutions

Compact Precision. The AGN4 has been designed to produce high precision small parts and is capable of performing plunge, contour, and traverse grinding operations. This compact machine occupies only 30 square feet of floor space, but its standard configuration makes it adaptable for factory... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; Three Phase
  • Mounting: Floor / Machine Tool
  • Type: Grinder; AngleGrinder (optional feature); Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
  • Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
Straight Polishing and Buffing Grinder -- Straight-Mate™
from Walter Surface Technologies

The Straight-Mate ™ packs a punch as the ultimate lightweight straight grinder with Walter ’s Dynamax ™ variable speed control and RPM range of 1,600 to 4,800. A versatile grinding, polishing and buffing tool. FEATURES. RPM range: 1,600-4,800. Lightweight: 7 lbs (3.2 kg). Max wheel... [See More]

  • AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz
  • Mounting: Handheld
  • Type: Grinder; Disc or Wheel Face Grinder; Polisher-Grinder; Rotary Surface Grinder (e.g., Blanchard)
  • Applications / Materials Abraded: Clean / Surface Prep; Metal; MRO / Resurfacing
Dual Belt Grinder -- BG-32
from LECO Corporation

Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder with the dust collector or recirculating system makes it capable of... [See More]

  • AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; Single Phase
  • Mounting: Bench / Pedestal
  • Type: Grinder; Contact Wheel Backed Belt Grinder
  • Applications / Materials Abraded: Metal; Wet Grinding; Metallographic or Spectrographic Applications
OD Grinding System -- PG-9CRG
from Glebar Company Inc.

Specifically designed to profile grind the outside diameter of rubber rolls. The component is held by it's shaft as the slide positions it into the shaped grinding wheel. A robot SCARA arm is used to pick the part out of a tray, position it in the grinding fixture, then remove it after grinding and... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; Three Phase
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Cylindrical; Precision; Vibratory / Oscillatory; Rubber Roll Grinding
  • Applications / Materials Abraded: Plastics or Composites; Rolls; Wet Grinding (optional feature); Rubber
K.O. Lee High Precision Surface Grinder -- KOL618
from LeBlond Ltd.

PRECISION GRINDING SPINDLE: The precision cartridge spindle is greased and free of maintenance. Built with four (4) preloaded class 9 super precision angular contact ball bearings suitable for heavy grinding. The spindle is directly coupled to a V3 motor. This ensures spindle run out accuracy of... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Precision
  • Applications / Materials Abraded: Metal
Head and Block Resurfacer -- HB 3810
from DCM Tech Inc.

The DCM Tech HB 3810 head and block resurfacing machine features hand scraped ways, dovetail column, heavy cast iron base, and an industrial grade milling spindle which is the "foundation of precision" for this premium quality mill. DCM Tech manufactured spindle motor assemblies are fitted with high... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Surface
  • Applications / Materials Abraded: Automotive or Paint; Castings; Heads / Blocks; Metal; MRO / Resurfacing; Wet Grinding (optional feature); Automotive Cylinder Block and Engine
64502 Bandsaw Blade Grinder Abrasive Belt Machine -- 616026-64502 [64502 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

Bandsaw Blade Grinder powers a large abrasive belt (1-1/2"" wide x 104"" long) through an efficient process for removing weld slag quickly and easily. 3-in-1 work station allows operator to remain in one position for entire process. * Automatic depth-stop prevents overgrinding of blade. Accepts... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; Three Phase
  • Part Capacity - Weight: 143
  • Type: Grinder
  • Power Source: Electric Motor
CNC Grinder -- UGC CNC Grinder
from Weldon Solutions

Small Capacity ID Grinder. The Weldon UGC is a small part CNC grinding system ideally suited for internal, external and face grinding in a chucking mode. An optional "C" axis package provides non-round (cam) grinding capability. [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; Three Phase
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Cam shaft or crankshaft grinder; Thread Grinding; Surface; Universal (ID/OD)
  • Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
GR-20 Console Wet/Dry Coarse Grinder
from LECO Corporation

Coarse Grinder. The LECO GR-20 is a high-speed, heavy-duty, wet or dry grinder engineered to quickly accomplish the coarse grinding stage. It can be used to prepare large or small samples for metallographic or spectrographic purposes. Features. 3 HP (2 kW) motor drives a balanced 12-inch (30 cm)... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; Three Phase
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Surface
  • Applications / Materials Abraded: Metal; Wet Grinding; Metallographic or Spectrographic Applications
Industrial Punch and Die Grinder -- PDG
from DCM Tech Inc.

The Punch and Die Grinder (PDG), a Rotary Table Surface Grinder, is primarily dedicated to the sharpening of turret press tooling, but also includes the sharpening of rooftop punches and small progressive die details. DCM Tech ’s Punch and Die Grinder is a turnkey package with autofeed... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
  • Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Metal; MRO / Resurfacing; Tool and Die; Wet Grinding; Sharpen Punches and Dies
64861 Variable Speed Versatility Grinder, Slack-Action -- 616026-64861 [64861 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

Machine offers simplified design that eliminates belt tension rollers to reduce maintenance costs.Design also allows greater use of abrasive belt slack areas. Operator has flexibility to finish workpiece on belt slack in a variety of positions, for optimum efficiency. * Versatility Grinder powers... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; Single Phase
  • Power: 1
  • Type: Grinder
  • Power Source: Electric Motor
Spectrum System 1000® -- SS-1000
from LECO Corporation

The SS1000 is an 8-inch, dual-design grinder/polisher ideal for the low- to medium-volume laboratory. It ’s available as either a manual stand-alone base unit, or with a grinding/polishing head for semi-automatic sample preparation. The powerful 3/4 HP motor drives both 8-inch wheels... [See More]

  • AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; Single Phase
  • Mounting: Bench / Pedestal
  • Type: Grinder; Surface
  • Applications / Materials Abraded: Metal; Metallographic or Spectrographic Applications
Industrial Rotary Surface Grinder -- IG 080 M
from DCM Tech Inc.

The Model IG 080 M has all the benefits of a BIG rotary surface grinder but in a smaller economic footprint. The 18" table and 10hp spindle provide strong straight forward grinding performance for rough grinding as well as mid-tolerance work. Grinding Applications: Resurfacing Aircraft Brake Rotors. [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
  • Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Aircraft Applications
64881 Variable Speed Versatility Grinder -- 616026-64881 [64881 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

This model carries the CE (European Conformity) mark, signifying that it complies with all essential requirements of relevant European health, safety and environmental protection legislation. * Versatility Grinder powers 72"" abrasive belts in widths from 1/4"" to 2"", to provide a wide variety of... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; Single Phase
  • Power: 1
  • Type: Grinder
  • Power Source: Electric Motor
Industrial Rotary Surface Grinder -- IG 140 SD
from DCM Tech Inc.

DCM Tech's IG 140 SD rotary surface grinding machine fills some big shoes but with a small footprint. It has a 32" x 26" footprint and a 56" x 26" operating envelope. This rotary surface grinding equipment uses minimal shop space. Operating parameters are fully programmable for processing alloy,... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; Three Phase
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
  • Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Cutters / Blades; Electronics; Metal; MRO / Resurfacing; Ophthalmic or Optical; Wet Grinding
64901 Variable Speed Versatility Grinder -- 616026-64901 [64901 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

Versatility Grinder powers 72"" abrasive belts in widths from 1/4"" to 2"", to provide a wide variety of finishing solutions.Ideal for use on castings and forgings, turbine blades, medical implants, investment castings and more. * Ideal for use on castings and forgings, turbine blades, medical... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; Single Phase
  • Power: 1
  • Type: Grinder
  • Part Capacity - Weight: 170