Handheld / None Grinders and Grinding Machines
from DEWALT Industrial Tool Co.
Product Features. 7.0 Amp AC/DC, 11,000 rpm motor designed for faster material removal and higher overload protection. Quick-Change ™ Wheel Release allows tool free wheel removal without need for a wrench. Low profile, jam-pot gear case increases durability and allows tool to fit into tight... [See More]
- Mounting: Handheld
- Rotary Speed: 11000
- Type: Grinder; AngleGrinder
- Power: 1.07
from Makita USA, Inc.
Jobsite Proven for Over 20 Years. Powerful 9.0 AMP motor. Lightweight (6.6 lbs.) for high production work with less fatigue. Lock-on button for continuous operation. Side handle can be installed on either side of the tool. All-ball bearing construction for longer tool life. Spindle lock for easy... [See More]
- Mounting: Handheld
- Rotary Speed: 10000
- Type: Grinder; AngleGrinder
- Part Capacity - Weight: 6.6
from Walter Surface Technologies
For fitting and finishing work. This convenient design of this very popular point grinder results in increased performance and operator comfort to let you reach new levels of productivity. Proven electronics and the well known quality construction of the motor deliver more power to the spindle while... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Clean / Surface Prep; Deburring / Deflashing; Metal; MRO / Resurfacing
- Type: Grinder; Point Grinder
- Rotary Speed: 10000 to 30500
from Campbell Hausfeld
The Campbell Hausfeld air angle die grinder (TL054100AV) has an angled head to work in tight spaces. It operates at a fast 20,000 rpm to quickly smooth sharp edges, deburr, polish, port and grind a wide variety of materials including metal, plastic and wood. This air angle die grinder requires 3.2... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Automotive or Paint; Clean / Surface Prep; Deburring / Deflashing; Metal
- Type: Grinder; DieGrinder
- Rotary Speed: 20000
from DEPRAG, Inc.
Fast - efficient filling - sanding and deburring tool - weight reduced by half for comfortable operation over long periods of time. Use: An air file is suitable for deburring - filling - fine grinding and lapping; in mould making - fixture- and apparatus construction and in foundries. Ideal for... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Deburring / Deflashing; Honing, Lapping, CMP or Superfinishing Machine; Metal; Wood
- Type: Grinder; Filing - Fine Grinding
- Rotary Speed: 6300
from Gesswein Co., Inc.
Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Clean / Surface Prep; Deburring / Deflashing; Metal; Plastics or Composites; Tool and Die; Wood
- Type: Grinder; DieGrinder; Hobbing or gear grinding
- Rotary Speed: 800 to 8000
from Mannesman Demag
MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions. The corresponding air tool for every application. Safety lever(H-models) according to EN 792. Alternative air tools with... [See More]
- Mounting: Handheld
- Rotary Speed: 12000
- Type: Grinder; AngleGrinder; Disc or Wheel Face Grinder
- Power: 1.01 to 1.47
from CS UNITEC
4" and 4-1/2", Electric. 2200 to 6800 RPM. 5/8" Spindle, 7/8" Arbor. Extremely powerful 11 Amp angle grinder and sander with variable-speed electronic motor. Vacuum port: 1-1/4". Ideal for use with our CS 1225 or CS 1500 Dust Extraction Vacuum. Standard Equipment: 5" Guard – Item no. 251.682;... [See More]
- Mounting: Handheld; Portable
- Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Marine; Metal; Wood
- Type: Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder
- Rotary Speed: 2200 to 6800
from DME Company
Heavy Duty, lightweight construction for general high speed polishing & grinding. Rear exhaust. Ball bearing construction for longer tool life. Grooved handle design for firm grip. Variable speed throttle for positive speed control. Cylinder constructed of high quality steel. 1 year warranty... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Clean / Surface Prep; Tool and Die; Wet Grinding
- Type: Grinder; DieGrinder
- Rotary Speed: 22000
from DEWALT Industrial Tool Co.
Product Features. 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection. Dust Ejection System ™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents. Low profile, jam-pot gear case... [See More]
- Mounting: Handheld
- Rotary Speed: 11000
- Type: Grinder; AngleGrinder
- Power: 1.61
from Makita USA, Inc.
Super Joint System (SJS) helps prevent gear damage. Labyrinth construction seals the motor and bearings from dust and debris by creating a complex set of channels prohibiting motor contamination. Powerful 12.5 AMP motor delivers 10,000 RPM for maximum productivity. Electric brake stops the grinding... [See More]
- Mounting: Handheld
- Part Capacity - Weight: 5.5
- Type: Grinder; AngleGrinder
from Walter Surface Technologies
Press down on the double action safety paddle switch and within seconds you'll start removing welds or cutting metal. Now equipped with DYNAMAX ™, you will be able to grind, cut, sand, finish, and clean at a much faster and smoother rate. Furthermore, rest assured that when you hold the Super... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Metal; MRO / Resurfacing
- Type: Grinder; Disc or Wheel Face Grinder
- Rotary Speed: 11000
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done Angle Grinder (XT251000) boasts the power to handle grinding, porting, smoothing, polishing and deburring while making it easy to reach tight spaces. With a 20,000 free speed RPM and a .2 horsepower motor, the XT251000 moves material quickly and efficiently. An... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Clean / Surface Prep; Deburring / Deflashing; Metal; MRO / Resurfacing
- Type: Grinder; AngleGrinder; DieGrinder
- Rotary Speed: 20000
from DEPRAG, Inc.
DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Metal
- Type: Grinder; AngleGrinder; Rotary Surface Grinder (e.g., Blanchard)
- Rotary Speed: 6600 to 13200
from Gesswein Co., Inc.
Use the high torque Z-15X for especially tough jobs, for hand grinding, heavy deburring, cutting and polishing, and finishing operations on all types of materials. Z-15X is a real workhorse with the highest torque rating of all Power Hand handpieces. Operates from 1,500 – 15,000rpm using the... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Clean / Surface Prep; Deburring / Deflashing; Metal; Plastics or Composites; Tool and Die; Wood
- Type: Grinder; DieGrinder; Hobbing or gear grinding
- Rotary Speed: 1500 to 15000
from Mannesman Demag
MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions. The corresponding air tool for every application. Safety lever(H-models) according to EN 792. Alternative air tools with... [See More]
- Mounting: Handheld
- Rotary Speed: 20000
- Type: Grinder; AngleGrinder
- Power: 0.4691
from CS UNITEC
The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy!. PTX Eco Smart is a... [See More]
- Mounting: Handheld; Portable
- Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
- Type: Grinder; Grinding Wheel Grinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
- Rotary Speed: 950 to 3700
from DME Company
Heavy Duty, lightweight construction for general high speed polishing & grinding. Chrome plated "paddle" safety trigger. Ball bearing construction for longer tool life. Grooved handle design for firm grip. Variable speed throttle for positive speed control. Cylinder constructed of high quality... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Clean / Surface Prep; Tool and Die; Wet Grinding
- Type: Grinder; AngleGrinder; DieGrinder
- Rotary Speed: 20000
from DEWALT Industrial Tool Co.
Product Features. 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection. Dust Ejection System ™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents. Low profile, jam-pot gear case... [See More]
- Mounting: Handheld
- Rotary Speed: 11000
- Type: Grinder; AngleGrinder
- Power: 1.61
from Makita USA, Inc.
AC/DC Switch for Use with Alternative Power Source. 7.5 AMP motor for high output power in a more compact tool (only 4.5 lbs.). AC/DC switch for use with alternative power source. Small diameter barrel grip (only 2-1/2 ") for added comfort. Labyrinth construction seals and protects the motor... [See More]
- Mounting: Handheld
- Rotary Speed: 10000
- Type: Grinder; AngleGrinder
- Part Capacity - Weight: 4.5
from Walter Surface Technologies
With its ergonomic rat-tail design, the Ironman ™ delivers 1,750 watts with 6 ” wheel capacity. It comes with a Walter Stabilizer ™ to reduce vibration and extend the life and removal rate of your abrasives by up to 30%. Ideal for prolonged applications, when combined with Walter... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Aerospace; Agricultural / Forestry; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Clean / Surface Prep; Marine; Metal; MRO / Resurfacing; Rail
- Type: Grinder; Disc or Wheel Face Grinder
- Rotary Speed: 9600
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done Straight Die Grinder (XT250000) boasts the power to handle grinding, porting, smoothing, polishing and deburring with ease. With a 25,000 free speed RPM and a .2 horsepower motor, the XT250000 moves material quickly and efficiently. The multiple air flow... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Deburring / Deflashing; Metal; MRO / Resurfacing
- Type: Grinder; DieGrinder
- Rotary Speed: 25000
from DEPRAG, Inc.
We are pleased to inform you that we are introducing several new Angle Grinders that are suited for grinding and/or cutting disks with a diameter of 180 mm (7 “) and 230 mm (9 “). These 2.5 kW grinders enhance our already extensive product range of 2.3 kW geared Angle Grinders with air... [See More]
- Mounting: Handheld
- Rotary Speed: 8500
- Type: Grinder; Disc or Wheel Face Grinder
- Power: 3.35
from Gesswein Co., Inc.
A real workhorse – has a high torque rating. Perfect for heavy-duty work such as grinding, drilling, and cutting. Operates from 2,000 – 20,000rpm using the Standard Controller and from 0 – 20,000rpm using the Single or Dual Controller. Comes with 3/32" and 1/8" collets. Weighs only... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Clean / Surface Prep; Deburring / Deflashing; Metal; Plastics or Composites; Tool and Die; Wood
- Type: Grinder; DieGrinder; Hobbing or gear grinding
- Rotary Speed: 2000 to 20000
from Mannesman Demag
MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions. The corresponding air tool for every application. Safety lever(H-models) according to EN 792. Alternative air tools with... [See More]
- Mounting: Handheld
- Rotary Speed: 17000 to 30000
- Type: Grinder; DieGrinder
- Power: 0.2948 to 1.07
from CS UNITEC
Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving edges or a wavy... [See More]
- Mounting: Handheld; Portable
- Applications / Materials Abraded: Clean / Surface Prep; Metal
- Type: Grinder; Contact Wheel Backed Belt Grinder; Polisher-Grinder
- Surface Speed: 1980 to 6000
from DME Company
1/8" collet size, includes wrenches and coupler. 54,000 RPM/8 CFM. Ideal for access to confined areas, comfortable to use. Finger operated speed control, convenient and precise. 5' Braided hose & 13" protector, insure long term use. Smooth running. Low cost! [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Clean / Surface Prep; Tool and Die; Wet Grinding
- Type: Grinder; DieGrinder
- Rotary Speed: 54000
from DEWALT Industrial Tool Co.
Product Features. 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection. Dust Ejection System ™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents. Low profile, jam-pot gear case... [See More]
- Mounting: Handheld
- Rotary Speed: 11000
- Type: Grinder; AngleGrinder
- Power: 1.61
from Makita USA, Inc.
Extra Large Paddle Switch for Comfortable Operation. Powerful 7.5 AMP motor for high output power in a more compact tool (only 4.5 lbs.). Small diameter barrel grip (only 2-1/2 ") for added comfort. Labyrinth construction seals and protects the motor and bearings from dust and debris for longer... [See More]
- Mounting: Handheld
- Rotary Speed: 10000
- Type: Grinder; AngleGrinder
- Part Capacity - Weight: 4.5
from Walter Surface Technologies
Multi-purpose and most versatile. The Mini Plus ™ grinder comes with all the available Walter features, concentrated in a portable and convenient tool. Put it to work taking down welds, cutting tubing, light sanding, or removing rust and paint. No matter the job, the Mini Plus ™ is a... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Metal; MRO / Resurfacing
- Type: Grinder; Disc or Wheel Face Grinder
- Rotary Speed: 10500
from DEPRAG, Inc.
DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Metal; Plastics or Composites
- Type: Grinder; DieGrinder
- Rotary Speed: 12000 to 45000
from Gesswein Co., Inc.
Can be used for many operations, including polishing, drilling, wax carving, bright cutting and grinding. Operates from 3,500 -. Comes with 3/32" and 1/8" collets. Weighs only 8 oz. Measures 5/8" diameter at the finger grips, 6-1/2" overall length. [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Clean / Surface Prep; Metal; Plastics or Composites; Tool and Die; Wood
- Type: Grinder; DieGrinder; Hobbing or gear grinding
- Rotary Speed: 3500 to 35000
from Mannesman Demag
MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions. The corresponding air tool for every application. Safety lever(H-models) according to EN 792. Alternative air tools with... [See More]
- Mounting: Handheld
- Rotary Speed: 10000 to 80000
- Type: Grinder; DieGrinder
- Power Source: Air
from CS UNITEC
Save time sanding and polishing. 4" wide face is ideal for finishing stainless steel, metals, wood and synthetics. The powerful LP 1503 AIR grinding and polishing machine produces a uniform finish fast and easy without leaving visible transitions and shadows. It is compact, lightweight and heavy... [See More]
- Mounting: Handheld; Portable
- Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
- Type: Grinder; Grinding Wheel Grinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
- Rotary Speed: 2500
from DEWALT Industrial Tool Co.
Product Features. 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection. Dust Ejection System ™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents. Low profile, jam-pot gear case... [See More]
- Mounting: Handheld
- Rotary Speed: 11000
- Type: Grinder; AngleGrinder
- Power: 1.61
from Makita USA, Inc.
Extra Large Paddle Switch for Comfortable Operation. Powerful 7.5 AMP motor for high output power in a more compact tool (only 4.5 lbs.). Small diameter barrel grip (only 2-1/2 ") for added comfort. Labyrinth construction seals and protects the motor and bearings from dust and debris for longer... [See More]
- Mounting: Handheld
- Type: Grinder; AngleGrinder
from Walter Surface Technologies
The Super 5 ™ is the perfect intermediate-sized grinder in its family. Now boasting a 10.5A motor, this grinder is the right choice for those jobs that require extra power from a lightweight tool. Put it to the test removing welds, breaking edges, cleaning up shapes and profiles, and cutting... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Metal; MRO / Resurfacing
- Type: Grinder; Disc or Wheel Face Grinder
- Rotary Speed: 11000
from DEPRAG, Inc.
High power output at a low weight. Ergonomic. Highly durable. Our powerful die-grinders are designed to fullfil the highest quality demans when they are used on industrial applications. The integrated - reaction-fast speed regulator - which keeps the speed steady under load - allows for an optimal... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Metal; Plastics or Composites
- Type: Grinder; DieGrinder
- Rotary Speed: 15300 to 19000
from Mannesman Demag
MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions. The corresponding air tool for every application. Safety lever(H-models) according to EN 792. Alternative air tools with... [See More]
- Mounting: Handheld
- Rotary Speed: 10000 to 12000
- Type: Grinder; DieGrinder
- Power: 4.02 to 4.15
from CS UNITEC
The most powerful speed-controlled angle surface finishing and blending tool in its class. Variable speed from 2000 to 7300 RPM, 12.27 Amp (1350 W) power, disc change in seconds without tools. For disc diameters of 4", 4-1/2", 5", 6" and 7". The most powerful single-handed multi-function machine... [See More]
- Mounting: Handheld; Portable
- Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Metal
- Type: Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
- Rotary Speed: 2000 to 7300
from DEWALT Industrial Tool Co.
Product Features. 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection. Dust Ejection System ™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents. Low profile, jam-pot gear case... [See More]
- Mounting: Handheld
- Rotary Speed: 11000
- Type: Grinder; AngleGrinder
- Power: 1.61
from Makita USA, Inc.
Large Paddle Switch for Comfortable Operation. Powerful 7.5 AMP motor for high output power in a more compact tool (only 4.6 lbs.). Small diameter barrel grip (only 2-1/2 ") for added comfort. Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool... [See More]
- Mounting: Handheld
- Rotary Speed: 10000
- Type: Grinder; AngleGrinder
- Part Capacity - Weight: 4.6
from Walter Surface Technologies
This class of industrial angle grinders have set a new standard in performance, safety and operator comfort. The extremely powerful motor delivers impressive torque to the spindle to get more work done faster, guaranteed. The compact and rugged construction will outperform and last longer in the... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Metal; MRO / Resurfacing
- Type: Grinder; Disc or Wheel Face Grinder
- Rotary Speed: 10000
from DEPRAG, Inc.
High power output at a low weight. Ergonomic. Highly durable. Grinding - milling and fabricating of casted parts or when used for precision operations during grading and deburring of welding seams - the use of these small and light-weight grinders simplify any fabricating job. Small grinders with... [See More]
- Mounting: Handheld
- Rotary Speed: 55000 to 72000
- Type: Grinder; DieGrinder
- Power: 0.1474 to 0.1742
from Mannesman Demag
MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions. The corresponding air tool for every application. Safety lever(H-models) according to EN 792. Alternative air tools with... [See More]
- Mounting: Handheld
- Rotary Speed: 65000 to 100000
- Type: Grinder; DieGrinder
- Power: 0.0938 to 0.1340
from DEWALT Industrial Tool Co.
Product Features. 7.0 Amp AC/DC, 12,000 rpm motor designed for faster material removal and higher overload protection. One-Touch ™ Guard eliminates the need for a tool to adjust the guard location. No buttons or levers, just turn the guard to position it. Hex wrench replaces spanner wrench -... [See More]
- Mounting: Handheld
- Rotary Speed: 12000
- Type: Grinder; AngleGrinder
- Power: 1.14
from Makita USA, Inc.
SJS - Super Joint System Helps Prevent Gear Damage. Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding. Variable speed control dial enables user to match the speed to the application. Powerful 12.0 AMP motor for increased output power in a more compact... [See More]
- Mounting: Handheld
- Rotary Speed: 2800 to 10500
- Type: Grinder; AngleGrinder
- Part Capacity - Weight: 5.3
from Walter Surface Technologies
The Big 6 ™ is big in its name, and big in its performance capability. The only grinder that can deliver 1,700 watts on a 6" wheel capacity, the Big 6 ™ is built for heavy duty applications yet does not sacrifice on time or safety. Feel its power and a secure grip thanks to the new... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Metal; MRO / Resurfacing
- Type: Grinder; Disc or Wheel Face Grinder
- Rotary Speed: 9600
from DEPRAG, Inc.
High power output at a low weight. Ergonomic. Highly durable. Small grinders with collets are especially well suited for the precision grinding with grinding tips and for fabricating using carbine cutters. Ergonomic - low-weight and suitable for numerous application cases - in the tool- - die- - and... [See More]
- Mounting: Handheld
- Rotary Speed: 32000 to 47000
- Type: Grinder; DieGrinder
- Power: 0.2010 to 0.3619
from Mannesman Demag
MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions. The corresponding air tool for every application. Safety lever(H-models) according to EN 792. Alternative air tools with... [See More]
- Mounting: Handheld
- Rotary Speed: 6600 to 8500
- Type: Grinder; DieGrinder
- Power: 4.15 to 4.29
from DEWALT Industrial Tool Co.
Product Features. 12.0 Amp AC/DC, 10,000 rpm motor provides high speed for fast material removal. High power-to-weight ratio for greater efficiency and reduced user fatigue. Adjustable guard can be adjusted to redirect sparks away from user. Rear handle design for greater comfort and control. [See More]
- Mounting: Handheld
- Rotary Speed: 10000
- Type: Grinder; AngleGrinder
- Power: 2.46
from Makita USA, Inc.
Powerful 10.0 AMP motor delivers more output and 10,500 RPM for the most demanding applications. Super Joint System ® (SJS) technology helps prevent motor and gear damage by allowing the drive shaft to slip if the wheel is forced to a stop. Larger cooling fan and blades pull more air through the... [See More]
- Mounting: Handheld
- Rotary Speed: 10500
- Type: Grinder; AngleGrinder
- Part Capacity - Weight: 5.1
from Walter Surface Technologies
Enjoy all the features of the Big 6 ™ plus added safety measures as the Big 6 PS ™ now comes with a mechanical brake to stop the grinder within 2 seconds of relieving the trigger. The Big 6 PS ™ is the safest heavy duty grinder that also comes with a Walter Stabilizer ™ to... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Metal; MRO / Resurfacing
- Type: Grinder; Disc or Wheel Face Grinder
- Rotary Speed: 9600
from DEPRAG, Inc.
DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society... [See More]
- Mounting: Handheld
- Rotary Speed: 2300 to 4500
- Type: Grinder; DieGrinder
- Power: 0.3351 to 0.4021
from DEWALT Industrial Tool Co.
Product Features. High power 5.3 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load. Rotating rear handle provides improved ergonomics in cutting and grinding applications. 5 position side handle provides improved ergonomics for specific... [See More]
- Mounting: Handheld
- Rotary Speed: 6000
- Type: Grinder; AngleGrinder
- Power: 5.29
from Makita USA, Inc.
Electronic Speed Control Maintains Speed Under Load. Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding. Powerful 13.0 AMP motor delivers more output for increased performance. Electronic speed control maintains constant speed under load. Soft start... [See More]
- Mounting: Handheld
- Rotary Speed: 11500
- Type: Grinder; AngleGrinder
- Part Capacity - Weight: 5.3
from Walter Surface Technologies
These full-size industrial angle grinders now deliver even more power and speed to get heavy-duty grinding and finishing jobs done faster and with less effort. Well established and recognized quality motor translates into less heat and higher removal rate under load. These grinders will stay on the... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Metal; MRO / Resurfacing
- Type: Grinder; Disc or Wheel Face Grinder
- Rotary Speed: 8500
from DEPRAG, Inc.
DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society... [See More]
- Mounting: Handheld
- Rotary Speed: 55000
- Type: Grinder; AngleGrinder; DieGrinder
- Power: 0.1742 to 0.9382
from DEWALT Industrial Tool Co.
Product Features. High power 4 HP (maximum motor HP) 8,000 rpm motor with overload protection provides higher operating speeds under load. Epoxy coated field and armature provide long service life against abrasion from airborne debris. Keyless adjustable guard provides tool-free guard adjustments,... [See More]
- Mounting: Handheld
- Rotary Speed: 8000
- Type: Grinder; AngleGrinder
- Power: 4.13
from Makita USA, Inc.
Super Joint System (SJS) Helps Prevent Gear Damage. Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding. Variable speed control dial enables user to match the speed to the application. Powerful 12.0 AMP motor for increased output power in a more compact... [See More]
- Mounting: Handheld
- Rotary Speed: 2800 to 10500
- Type: Grinder; AngleGrinder
- Part Capacity - Weight: 5.2
from Walter Surface Technologies
A grinder that you can count on. The Mini ™ 4-1/2" grinder is a state-of-the-art features include the new and redesigned Walter anti-vibration handle that makes the grinder comfortable to use, and is also built in features that allows for easy replacement of the wheel in a matter of seconds. [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Metal; MRO / Resurfacing
- Type: Grinder; Disc or Wheel Face Grinder
- Rotary Speed: 10500
from DEPRAG, Inc.
DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Metal; Plastics or Composites
- Type: Grinder; DieGrinder
- Rotary Speed: 70000
from DEWALT Industrial Tool Co.
Product Features. High power 4 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load. Epoxy coated field and armature provide long service life against abrasion from airborne debris. Keyless adjustable guard provides tool-free guard adjustments,... [See More]
- Mounting: Handheld
- Rotary Speed: 6000
- Type: Grinder; AngleGrinder
- Power: 4.13
from Makita USA, Inc.
Powerful 13.0 AMP Motor Delivers More Output. Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding. Powerful 13.0 AMP motor delivers more output for increased performance. Electronic speed control maintains constant speed under load. Soft start feature for... [See More]
- Mounting: Handheld
- Rotary Speed: 11500
- Type: Grinder; AngleGrinder
- Part Capacity - Weight: 5.3
from Walter Surface Technologies
When a non-locking grinder is needed, the Mini PS ™ is a great choice. Suitable to work on a generator, the Mini PS ™ is ideal job for construction sites. For added safety, the double action non-locking paddle switch will stop when your hand comes off the paddle. Features. Spindle lock... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Metal; MRO / Resurfacing
- Type: Grinder; Disc or Wheel Face Grinder
- Rotary Speed: 10500
from DEPRAG, Inc.
Oilfree and maintenance-free operation - turbine motor does not require airline lubrication. Optimal power to weight ratio - low air consumption. Maximum material removal. Perfect handling by means of an antivibration side handle and ergonomic shape. Keyless adjustability of safety quard. [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Metal
- Type: Grinder; AngleGrinder; Rotary Surface Grinder (e.g., Blanchard)
- Rotary Speed: 8500 to 12000
from DEWALT Industrial Tool Co.
Product Features. 13.0 Amp AC/DC, 8,000 rpm motor provides high power and speed for 7 " grinding applications. High power-to-weight ratio for greater efficiency and reduced user fatigue. Adjustable guard can be adjusted to redirect sparks away from user. Rear handle design for greater comfort... [See More]
- Mounting: Handheld
- Rotary Speed: 8000
- Type: Grinder; AngleGrinder
- Power: 3.02
from Makita USA, Inc.
Super Joint System (SJS) Helps Prevent Gear Damage. Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding. Powerful 12.0 AMP motor design for increased output power in a more compact tool. Variable speed control dial enables user to match the speed to the... [See More]
- Mounting: Handheld
- Rotary Speed: 4000 to 9000
- Type: Grinder; AngleGrinder
- Part Capacity - Weight: 5.3
from Walter Surface Technologies
The Straight-Mate ™ packs a punch as the ultimate lightweight straight grinder with Walter ’s Dynamax ™ variable speed control and RPM range of 1,600 to 4,800. A versatile grinding, polishing and buffing tool. FEATURES. RPM range: 1,600-4,800. Lightweight: 7 lbs (3.2 kg). Max wheel... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Clean / Surface Prep; Metal; MRO / Resurfacing
- Type: Grinder; Disc or Wheel Face Grinder; Polisher-Grinder; Rotary Surface Grinder (e.g., Blanchard)
- Rotary Speed: 1600 to 4800
from DEPRAG, Inc.
DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society... [See More]
- Mounting: Handheld
- Rotary Speed: 6600 to 15300
- Type: Grinder; AngleGrinder; Rotary Surface Grinder (e.g., Blanchard)
- Power: 0.6701 to 3.08
from DEWALT Industrial Tool Co.
Product Features. DEWALT ’s Perform & Protect ™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. High power 4.9 HP (maximum motor HP) 8,500 rpm motor provides overload... [See More]
- Mounting: Handheld
- Rotary Speed: 8500
- Type: Grinder; AngleGrinder
- Power: 4.89
from Makita USA, Inc.
Super Joint System (SJS) Helps Prevent Gear Damage. Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding. Powerful 13.0 AMP motor delivers 10,000 RPM for the most demanding applications. Electronic speed control maintains constant speed under load. Soft... [See More]
- Mounting: Handheld
- Rotary Speed: 10000
- Type: Grinder; AngleGrinder
- Part Capacity - Weight: 5.5
from Walter Surface Technologies
The Pro 5 ™ is the new addition to the next generation of corded grinders. There is no comparable tool on the market when it comes to removal rates or cutting time for a 5" grinder. Equipped with the new Walter Stabilizer ™, DYNAMAX ™, Powerguard ™, and Soft Start ™... [See More]
- Mounting: Handheld
- Applications / Materials Abraded: Metal; MRO / Resurfacing
- Type: Grinder; Disc or Wheel Face Grinder
- Rotary Speed: 11000
from DEPRAG, Inc.
DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society... [See More]
- Mounting: Handheld
- Rotary Speed: 15300 to 23000
- Type: Grinder; DieGrinder
- Power: 0.9382