Inner Diameter (ID) / Internal Grinders and Grinding Machines

2 Results
CNC Grinder -- 1612 Gold CNC Grinder
from Weldon Solutions

Ultimate Versatility. The 1632 Gold and 1612 Gold are the ultimate in CNC cylindrical grinders with OD/ID and non-round capabilities. These machines can automatically grind diameters, tapers, chamfers, radii, shoulders, and contours in one set-up and one continuous operation. The Gold grinders... [See More]

  • Type: Grinder; Cam shaft or crankshaft grinder; Cylindrical; ID / Internal; Thread Grinding; Universal (ID/OD)
  • Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
  • Mounting: Floor / Machine Tool
  • Rotary Speed: ? to 800
CNC Grinder -- Phoenix ID CNC Grinder
from Weldon Solutions

Single or Dual Spindle ID Grinding. The Phoenix ID Grinder is Weldon's new compact ID Grinder. The Phoenix can automatically grind diameters, tapers, chamfers, radii, shoulders, and contours in one set-up and one continuous operation using a FANUC CNC control. The Dual Spindle option offers the... [See More]

  • Type: Grinder; Cam shaft or crankshaft grinder; Hobbing or gear grinding; ID / Internal; Thread Grinding
  • Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
  • Mounting: Floor / Machine Tool
  • Rotary Speed: ? to 30000