Building and Construction Grinders and Grinding Machines

16 Results
Straight Die Grinder -- XT250000
from Campbell Hausfeld

The Campbell Hausfeld Get Stuff Done Straight Die Grinder (XT250000) boasts the power to handle grinding, porting, smoothing, polishing and deburring with ease. With a 25,000 free speed RPM and a .2 horsepower motor, the XT250000 moves material quickly and efficiently. The multiple air flow... [See More]

  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Deburring / Deflashing; Metal; MRO / Resurfacing
  • Mounting: Handheld
  • Type: Grinder; DieGrinder
  • Rotary Speed: 25000
Hand-Held Grinder -- IRONMAN™
from Walter Surface Technologies

With its ergonomic rat-tail design, the Ironman ™ delivers 1,750 watts with 6 ” wheel capacity. It comes with a Walter Stabilizer ™ to reduce vibration and extend the life and removal rate of your abrasives by up to 30%. Ideal for prolonged applications, when combined with Walter... [See More]

  • Applications / Materials Abraded: Aerospace; Agricultural / Forestry; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Clean / Surface Prep; Marine; Metal; MRO / Resurfacing; Rail
  • Mounting: Handheld
  • Type: Grinder; Disc or Wheel Face Grinder
  • Rotary Speed: 9600
Angle Grinder w/ Dust Extraction -- L 1506 VV
from CS UNITEC

4" and 4-1/2", Electric. 2200 to 6800 RPM. 5/8" Spindle, 7/8" Arbor. Extremely powerful 11 Amp angle grinder and sander with variable-speed electronic motor. Vacuum port: 1-1/4". Ideal for use with our CS 1225 or CS 1500 Dust Extraction Vacuum. Standard Equipment: 5" Guard – Item no. 251.682;... [See More]

  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Marine; Metal; Wood
  • Mounting: Handheld; Portable
  • Type: Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder
  • Rotary Speed: 2200 to 6800
Concept 1.75 / Concept 2.10
from CMS North America, Inc.

The quick fixed bridge machining centre; vary accurate and sturdy, it proves to be the ideal solution for the machining of small 3- 5 axis batches in a pendular cycle. Designed for meeting any flexibility request, it offers wide application possibilities considering it compact size. [See More]

  • Applications / Materials Abraded: Building & Construction; Ceramics / Glass; MRO / Resurfacing; Stone
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Polisher-Grinder; Precision
  • Rotary Speed: 15
6 Spindle G-Series CNC Machine -- SG18
from Schütte North America

With the multi-spindle auto SG 18 Schütte once more enters the arena of small turned parts manufac ture. This new development is mar ked by features geared to bar diame ters of up to 18 mm. Spindle speeds of max. 10.000 min-1 allow for economic machining of even small diameters. [See More]

  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Drill Bits / Boring Tools; Metal
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Orbital or Planetary Motion; Rotary Surface Grinder (e.g., Blanchard); Tool Grinder / Sharpener
  • Power: 14.74
CNC Grinder -- 1612 Gold CNC Grinder
from Weldon Solutions

Ultimate Versatility. The 1632 Gold and 1612 Gold are the ultimate in CNC cylindrical grinders with OD/ID and non-round capabilities. These machines can automatically grind diameters, tapers, chamfers, radii, shoulders, and contours in one set-up and one continuous operation. The Gold grinders... [See More]

  • Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Cam shaft or crankshaft grinder; Cylindrical; ID / Internal; Thread Grinding; Universal (ID/OD)
  • Rotary Speed: ? to 800
Electric Linear Grinding System -- PTX Eco Smart
from CS UNITEC

The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy!. PTX Eco Smart is a... [See More]

  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
  • Mounting: Handheld; Portable
  • Type: Grinder; Grinding Wheel Grinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
  • Rotary Speed: 950 to 3700
G-Rex
from CMS North America, Inc.

G-Rex is a numerically-controlled machining centre with 5 interpolated axis, designed and built for offering maximum accuracy, quality and flexibility. [See More]

  • Applications / Materials Abraded: Building & Construction; Ceramics / Glass; MRO / Resurfacing; Stone
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Polisher-Grinder; Precision
  • Rotary Speed: 12000
8 Spindle CNC Machine -- A36PC
from Schütte North America

The ongoing development objectives of Schütte are to increase fl exibility and operator comfort and to improve workpiece quality. For this very reason the PC series of machines combines tried and tested design features with new, innovative manufacturing and control system technology: The machine... [See More]

  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Drill Bits / Boring Tools; Metal
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Orbital or Planetary Motion; Rotary Surface Grinder (e.g., Blanchard); Tool Grinder / Sharpener
  • Rotary Speed: 560 to 4000
CNC Grinder -- AGN4 CNC Grinder
from Weldon Solutions

Compact Precision. The AGN4 has been designed to produce high precision small parts and is capable of performing plunge, contour, and traverse grinding operations. This compact machine occupies only 30 square feet of floor space, but its standard configuration makes it adaptable for factory... [See More]

  • Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
  • Mounting: Floor / Machine Tool
  • Type: Grinder; AngleGrinder (optional feature); Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
  • Rotary Speed: ? to 8800
Portable Pneumatic Surface Finisher -- LP 1503 AIR
from CS UNITEC

Save time sanding and polishing. 4" wide face is ideal for finishing stainless steel, metals, wood and synthetics. The powerful LP 1503 AIR grinding and polishing machine produces a uniform finish fast and easy without leaving visible transitions and shadows. It is compact, lightweight and heavy... [See More]

  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
  • Mounting: Handheld; Portable
  • Type: Grinder; Grinding Wheel Grinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
  • Rotary Speed: 2500
Linear G120 2D 10A
from CMS North America, Inc.

It is a machining center suitable for the polishing of granite semi-finished products and tops. [See More]

  • Applications / Materials Abraded: Building & Construction; MRO / Resurfacing; Marble Polishing
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Polisher-Grinder
  • Power Source: Electric Motor
CNC Grinder -- P175 Punch Grinder
from Weldon Solutions

The Answer to Small Punch Grinding. The Weldon P175 CNC Punch Grinder has been specifically designed for non-round grinding of small parts such as pharmaceutical, sheet metal and forming punches. This extremely stiff, compact machine is manufactured with a 7" swing capacity and 7" distance between... [See More]

  • Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
  • Rotary Speed: ? to 8800
Stationary Multipurpose Grinder -- MULTI-MAX
from CS UNITEC

Stationary multipurpose grinder for all workshop grinding, blending and finishing jobs. This versatile bench grinder uses all PTX abrasive wheels and discs with 5/8" - 11 UNC threads or 7/8" arbor. Two shaft mountings. Uses grinding discs with 5/8"-11 UNC or 7/8" mounting and abrasive grinding... [See More]

  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
  • Mounting: Bench / Pedestal
  • Type: Grinder; Grinding Wheel Grinder; Disc or Wheel Face Grinder; Polisher-Grinder
  • Rotary Speed: 2800
Linear M80 1D 6A
from CMS North America, Inc.

It is a machining center suitable for the polishing of semi-finished or solid marble or similar products. [See More]

  • Applications / Materials Abraded: Building & Construction; MRO / Resurfacing; Marble Polishing
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Polisher-Grinder
  • Power Source: Electric Motor
CNC Grinder -- Phoenix ID CNC Grinder
from Weldon Solutions

Single or Dual Spindle ID Grinding. The Phoenix ID Grinder is Weldon's new compact ID Grinder. The Phoenix can automatically grind diameters, tapers, chamfers, radii, shoulders, and contours in one set-up and one continuous operation using a FANUC CNC control. The Dual Spindle option offers the... [See More]

  • Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Cam shaft or crankshaft grinder; Hobbing or gear grinding; ID / Internal; Thread Grinding
  • Rotary Speed: ? to 30000