Plastics / Composites Grinders and Grinding Machines

13 Results
PowerHand Z-08X High-Torque Handpiece -- 510-2257
from Gesswein Co., Inc.

Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual... [See More]

  • Applications / Materials Abraded: Clean / Surface Prep; Deburring / Deflashing; Metal; Plastics or Composites; Tool and Die; Wood
  • Mounting: Handheld
  • Type: Grinder; DieGrinder; Hobbing or gear grinding
  • Rotary Speed: 800 to 8000
Advanced Centerless Plunge Grinder -- PG-9DHD
from Glebar Company Inc.

For forming cylindrical or spherical components to a higher degree of accuracy than the PG-9BHD Plunge Grinder. Typically used in applications where positioning control is important for instance, ceramic ball shapes, ceramic rod diameter reduction. [See More]

  • Applications / Materials Abraded: Ceramics / Glass; Metal; Plastics or Composites; Wet Grinding (optional feature); Wood; Rubber
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Centerless Throughfeed; Form or Profile Grinder; Precision
  • Rotary Speed: 2375
Electric Linear Grinding System -- PTX Eco Smart
from CS UNITEC

The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy!. PTX Eco Smart is a... [See More]

  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
  • Mounting: Handheld; Portable
  • Type: Grinder; Grinding Wheel Grinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
  • Rotary Speed: 950 to 3700
Air Grinder with Collets
from DEPRAG, Inc.

DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society... [See More]

  • Applications / Materials Abraded: Metal; Plastics or Composites
  • Mounting: Handheld
  • Type: Grinder; DieGrinder
  • Rotary Speed: 12000 to 45000
Grinding System -- EXAKT 400 CS
from EXAKT Technologies, Inc.

Surface grinder maintains plane parallel grinding. Features. EXAKT has perfected a surface grinder that maintains plane parallel grinding with a user determined shutoff capability. Sample thicknesses in the range of 20 µm can be achieved easily. Accurate to within ± 1.5 microns, the... [See More]

  • Applications / Materials Abraded: Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
  • Mounting: Bench / Pedestal
  • Type: Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
  • Rotary Speed: 10 to 200
PowerHand Z-15X High Torque Handpiece -- 510-2270
from Gesswein Co., Inc.

Use the high torque Z-15X for especially tough jobs, for hand grinding, heavy deburring, cutting and polishing, and finishing operations on all types of materials. Z-15X is a real workhorse with the highest torque rating of all Power Hand handpieces. Operates from 1,500 – 15,000rpm using the... [See More]

  • Applications / Materials Abraded: Clean / Surface Prep; Deburring / Deflashing; Metal; Plastics or Composites; Tool and Die; Wood
  • Mounting: Handheld
  • Type: Grinder; DieGrinder; Hobbing or gear grinding
  • Rotary Speed: 1500 to 15000
Ferris Wheel Grinder -- FW-9D
from Glebar Company Inc.

Called the Ferris Wheel machine because the components to be ground are carried on arbors mounted on a flat steel plate. The plate is connected to a stepper motor which places the parts in contact with the shaped grinding wheel producing components concentric to their inside diameter. Naturally, the... [See More]

  • Applications / Materials Abraded: Ceramics / Glass; Metal; Plastics or Composites; Rolls; Wet Grinding (optional feature); Rubber
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Cylindrical; Precision
  • Rotary Speed: 2375
Portable Pneumatic Surface Finisher -- LP 1503 AIR
from CS UNITEC

Save time sanding and polishing. 4" wide face is ideal for finishing stainless steel, metals, wood and synthetics. The powerful LP 1503 AIR grinding and polishing machine produces a uniform finish fast and easy without leaving visible transitions and shadows. It is compact, lightweight and heavy... [See More]

  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
  • Mounting: Handheld; Portable
  • Type: Grinder; Grinding Wheel Grinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
  • Rotary Speed: 2500
Air Grinder with Collets 1 kW - 1,2 kW
from DEPRAG, Inc.

High power output at a low weight. Ergonomic. Highly durable. Our powerful die-grinders are designed to fullfil the highest quality demans when they are used on industrial applications. The integrated - reaction-fast speed regulator - which keeps the speed steady under load - allows for an optimal... [See More]

  • Applications / Materials Abraded: Metal; Plastics or Composites
  • Mounting: Handheld
  • Type: Grinder; DieGrinder
  • Rotary Speed: 15300 to 19000
PowerHand Z-20XS Hi Torque Rotary Handpiece -- 510-2277
from Gesswein Co., Inc.

A real workhorse – has a high torque rating. Perfect for heavy-duty work such as grinding, drilling, and cutting. Operates from 2,000 – 20,000rpm using the Standard Controller and from 0 – 20,000rpm using the Single or Dual Controller. Comes with 3/32" and 1/8" collets. Weighs only... [See More]

  • Applications / Materials Abraded: Clean / Surface Prep; Deburring / Deflashing; Metal; Plastics or Composites; Tool and Die; Wood
  • Mounting: Handheld
  • Type: Grinder; DieGrinder; Hobbing or gear grinding
  • Rotary Speed: 2000 to 20000
Form Grinder -- PG-9BHD
from Glebar Company Inc.

For forming spherical or cylindrical components from pre-form or rod in materials ranging from rubber, ceramics, wood and Teflon. Used in the manufacture of such things as billiard balls, golf balls, deodorant balls, check valves, pen nibs, bottle stoppers and the list goes on. Small and sturdy the... [See More]

  • Applications / Materials Abraded: Bearing; Ceramics / Glass; Metal; Plastics or Composites; Wet Grinding (optional feature); Wood; Rubber
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Centerless Throughfeed; Form or Profile Grinder; Precision; Vibratory / Oscillatory
  • Rotary Speed: 2375
Stationary Multipurpose Grinder -- MULTI-MAX
from CS UNITEC

Stationary multipurpose grinder for all workshop grinding, blending and finishing jobs. This versatile bench grinder uses all PTX abrasive wheels and discs with 5/8" - 11 UNC threads or 7/8" arbor. Two shaft mountings. Uses grinding discs with 5/8"-11 UNC or 7/8" mounting and abrasive grinding... [See More]

  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
  • Mounting: Bench / Pedestal
  • Type: Grinder; Grinding Wheel Grinder; Disc or Wheel Face Grinder; Polisher-Grinder
  • Rotary Speed: 2800
Air Turbine Grinder with Collets
from DEPRAG, Inc.

DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society... [See More]

  • Applications / Materials Abraded: Metal; Plastics or Composites
  • Mounting: Handheld
  • Type: Grinder; DieGrinder
  • Rotary Speed: 70000