None / Manual Grinders and Grinding Machines

44 Results
Brake Rotor -- SG 5100
from DCM Tech Inc.

DCM Tech ’s SG 5100 Brake Rotor resurfaces light truck and automotive rotors to OEM or better finish and accuracy in minutes. Crosshatch ground finish provides a precision friction surface assuring optimum braking performance and brake pad life. Stock removal is minimum, keeping rotors in... [See More]

  • Automation: Automatic; Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard)
  • Applications / Materials Abraded: Automotive or Paint; Brakes / Clutches; Flywheels; Metal; MRO / Resurfacing
Dual Belt Grinder -- BG-32
from LECO Corporation

Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder with the dust collector or recirculating system makes it capable of... [See More]

  • Automation: Manual
  • Mounting: Bench / Pedestal
  • Type: Grinder; Contact Wheel Backed Belt Grinder
  • Applications / Materials Abraded: Metal; Wet Grinding; Metallographic or Spectrographic Applications
Dialspeed Point Grinder -- 6141
from Walter Surface Technologies

For fitting and finishing work. This convenient design of this very popular point grinder results in increased performance and operator comfort to let you reach new levels of productivity. Proven electronics and the well known quality construction of the motor deliver more power to the spindle while... [See More]

  • Automation: Manual
  • Mounting: Handheld
  • Type: Grinder; Point Grinder
  • Applications / Materials Abraded: Clean / Surface Prep; Deburring / Deflashing; Metal; MRO / Resurfacing
K.O. Lee High Precision Surface Grinder -- KOL618
from LeBlond Ltd.

PRECISION GRINDING SPINDLE: The precision cartridge spindle is greased and free of maintenance. Built with four (4) preloaded class 9 super precision angular contact ball bearings suitable for heavy grinding. The spindle is directly coupled to a V3 motor. This ensures spindle run out accuracy of... [See More]

  • Automation: Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Precision
  • Applications / Materials Abraded: Metal
Angle Grinder w/ Dust Extraction -- L 1506 VV
from CS UNITEC

4" and 4-1/2", Electric. 2200 to 6800 RPM. 5/8" Spindle, 7/8" Arbor. Extremely powerful 11 Amp angle grinder and sander with variable-speed electronic motor. Vacuum port: 1-1/4". Ideal for use with our CS 1225 or CS 1500 Dust Extraction Vacuum. Standard Equipment: 5" Guard – Item no. 251.682;... [See More]

  • Automation: Manual
  • Mounting: Handheld; Portable
  • Type: Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder
  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Marine; Metal; Wood
PowerHand Z-08X High-Torque Handpiece -- 510-2257
from Gesswein Co., Inc.

Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual... [See More]

  • Automation: Manual
  • Mounting: Handheld
  • Type: Grinder; DieGrinder; Hobbing or gear grinding
  • Applications / Materials Abraded: Clean / Surface Prep; Deburring / Deflashing; Metal; Plastics or Composites; Tool and Die; Wood
Angle Disc Grinders
from Mannesman Demag

MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions. The corresponding air tool for every application. Safety lever(H-models) according to EN 792. Alternative air tools with... [See More]

  • Automation: Manual
  • Mounting: Handheld
  • Type: Grinder; AngleGrinder; Disc or Wheel Face Grinder
  • Rotary Speed: 12000
20" Precision Form Grinder -- PG-9X20DHD
from Glebar Company Inc.

The latest contribution to the micromachining industry. Used for straightening pre-fired carbide rod. This machine can plunge the flash off 20" long molded ceramic rod in one shot. Robot and side feeding equipment is also available for feeding the machine. [See More]

  • Automation: PC Control; Automatic; Touch Screen; Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Centerless Throughfeed; Form or Profile Grinder; Precision; Superabrasive Grinder
  • Applications / Materials Abraded: Metal; Rolls; Wet Grinding (optional feature)
Double-Side High-Precision Fine Grinding Machine -- AC MicroLine 1000
from Precision Surfacing Solutions

Peter Wolters AC 1000 double-side batch processing machine has been designed for high-precision series processing of work pieces. Due to its modular construction, AC 1000 can be used as a fine grinding, and honing machine. Machine Features: Like all machines of the microLine © series, AC 1000... [See More]

  • Automation: Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Disc or Wheel Face Grinder
  • Applications / Materials Abraded: Clean / Surface Prep
Brake Rotor -- SG 7100
from DCM Tech Inc.

DCM Tech ’s SG 7100 resurfaces heavy truck and auto rotors, both sides in one setup, to OEM or better finish and accuracy. Crosshatch ground finish provides a precision friction surface assuring optimum braking performance and brake pad life. Stock removal is minimum, keeping rotors in service... [See More]

  • Automation: Automatic; Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard)
  • Applications / Materials Abraded: Automotive or Paint; Brakes / Clutches; Flywheels; Metal; MRO / Resurfacing
GR-20 Console Wet/Dry Coarse Grinder
from LECO Corporation

Coarse Grinder. The LECO GR-20 is a high-speed, heavy-duty, wet or dry grinder engineered to quickly accomplish the coarse grinding stage. It can be used to prepare large or small samples for metallographic or spectrographic purposes. Features. 3 HP (2 kW) motor drives a balanced 12-inch (30 cm)... [See More]

  • Automation: Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Surface
  • Applications / Materials Abraded: Metal; Wet Grinding; Metallographic or Spectrographic Applications
Hand-held Grinder ( Grind, Cut, Sand, Finish, And Clean) -- Super 5 PS™
from Walter Surface Technologies

Press down on the double action safety paddle switch and within seconds you'll start removing welds or cutting metal. Now equipped with DYNAMAX ™, you will be able to grind, cut, sand, finish, and clean at a much faster and smoother rate. Furthermore, rest assured that when you hold the Super... [See More]

  • Automation: Manual
  • Mounting: Handheld
  • Type: Grinder; Disc or Wheel Face Grinder
  • Applications / Materials Abraded: Metal; MRO / Resurfacing
K.O. Lee Universal Tool & Cutter Grinder -- KOL40M
from LeBlond Ltd.

WHEELHEAD: The wheelhead is designed so that it can be tilted easily to ± 15 degrees. It can be swiveled 360 degrees on the horizontal plane. Both of these features make it easy to set rake and relief angles. GRINDING WHEEL SPINDLE ASSEMBLY: The spindle assembly is designed so that the... [See More]

  • Automation: Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Precision; Universal (ID/OD)
  • Applications / Materials Abraded: Cutters / Blades; Metal; Tool and Die
Electric Linear Grinding System -- PTX Eco Smart
from CS UNITEC

The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy!. PTX Eco Smart is a... [See More]

  • Automation: Manual
  • Mounting: Handheld; Portable
  • Type: Grinder; Grinding Wheel Grinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
PowerHand Z-15X High Torque Handpiece -- 510-2270
from Gesswein Co., Inc.

Use the high torque Z-15X for especially tough jobs, for hand grinding, heavy deburring, cutting and polishing, and finishing operations on all types of materials. Z-15X is a real workhorse with the highest torque rating of all Power Hand handpieces. Operates from 1,500 – 15,000rpm using the... [See More]

  • Automation: Manual
  • Mounting: Handheld
  • Type: Grinder; DieGrinder; Hobbing or gear grinding
  • Applications / Materials Abraded: Clean / Surface Prep; Deburring / Deflashing; Metal; Plastics or Composites; Tool and Die; Wood
Angle Grinders
from Mannesman Demag

MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions. The corresponding air tool for every application. Safety lever(H-models) according to EN 792. Alternative air tools with... [See More]

  • Automation: Manual
  • Mounting: Handheld
  • Type: Grinder; AngleGrinder
  • Rotary Speed: 20000
Advanced Centerless Plunge Grinder -- PG-9DHD
from Glebar Company Inc.

For forming cylindrical or spherical components to a higher degree of accuracy than the PG-9BHD Plunge Grinder. Typically used in applications where positioning control is important for instance, ceramic ball shapes, ceramic rod diameter reduction. [See More]

  • Automation: PC Control; Automatic; Touch Screen; Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Centerless Throughfeed; Form or Profile Grinder; Precision
  • Applications / Materials Abraded: Ceramics / Glass; Metal; Plastics or Composites; Wet Grinding (optional feature); Wood; Rubber
Double-Side High-Precision Fine Grinding Machine -- AC MicroLine 1200
from Precision Surfacing Solutions

Peter Wolters AC 1200 double-side batch processing machine has been designed for high-precision series processing of work pieces. Due to its modular construction, AC 1200 can be used as a fine grinding, and honing machine. Machine Features: Like all machines of the microLine © series, AC 1200... [See More]

  • Automation: Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder
  • Applications / Materials Abraded: Clean / Surface Prep; Honing, Lapping, CMP or Superfinishing Machine
Flywheel Grinder -- SG7000
from DCM Tech Inc.

DCM Tech's Flywheel Grinder is built with rugged quality. Explore DCM Tech's entire line of Rotary Grinders and Automotive Machine Products for your rebuilding needs. The DCM Tech SG7000 Flywheel Grinder is the automotive contingent of the DCM Tech rotary table surface grinder family. The wide array... [See More]

  • Automation: Automatic; Intelligent Autofeed Controls; Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder
  • Applications / Materials Abraded: Automotive or Paint; Brakes / Clutches; Flywheels; Metal; MRO / Resurfacing; Wet Grinding; Pressure & Floater Plates, Brake Rotors
Spectrum System 1000® -- SS-1000
from LECO Corporation

The SS1000 is an 8-inch, dual-design grinder/polisher ideal for the low- to medium-volume laboratory. It ’s available as either a manual stand-alone base unit, or with a grinding/polishing head for semi-automatic sample preparation. The powerful 3/4 HP motor drives both 8-inch wheels... [See More]

  • Automation: Manual
  • Mounting: Bench / Pedestal
  • Type: Grinder; Surface
  • Applications / Materials Abraded: Metal; Metallographic or Spectrographic Applications
Hand-Held Grinder -- IRONMAN™
from Walter Surface Technologies

With its ergonomic rat-tail design, the Ironman ™ delivers 1,750 watts with 6 ” wheel capacity. It comes with a Walter Stabilizer ™ to reduce vibration and extend the life and removal rate of your abrasives by up to 30%. Ideal for prolonged applications, when combined with Walter... [See More]

  • Automation: Manual
  • Mounting: Handheld
  • Type: Grinder; Disc or Wheel Face Grinder
  • Applications / Materials Abraded: Aerospace; Agricultural / Forestry; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Clean / Surface Prep; Marine; Metal; MRO / Resurfacing; Rail
K.O. Lee Universal Tool & Cutter Grinder -- KOL60M
from LeBlond Ltd.

WHEELHEAD: The wheelhead is designed so that it can be tilted easily to ± 15 degrees. It can. be swiveled 360 degrees on the horizontal plane. Both of these features make it easy to set rake and relief angles. GRINDING WHEEL SPINDLE ASSEMBLY: The spindle assembly is designed so that the... [See More]

  • Automation: Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Precision; Universal (ID/OD)
  • Applications / Materials Abraded: Cutters / Blades; Metal; Tool and Die
Pipe Belt Grinder -- PIPE-MAX
from CS UNITEC

Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving edges or a wavy... [See More]

  • Automation: Manual
  • Mounting: Handheld; Portable
  • Type: Grinder; Contact Wheel Backed Belt Grinder; Polisher-Grinder
  • Applications / Materials Abraded: Clean / Surface Prep; Metal
PowerHand Z-20XS Hi Torque Rotary Handpiece -- 510-2277
from Gesswein Co., Inc.

A real workhorse – has a high torque rating. Perfect for heavy-duty work such as grinding, drilling, and cutting. Operates from 2,000 – 20,000rpm using the Standard Controller and from 0 – 20,000rpm using the Single or Dual Controller. Comes with 3/32" and 1/8" collets. Weighs only... [See More]

  • Automation: Manual
  • Mounting: Handheld
  • Type: Grinder; DieGrinder; Hobbing or gear grinding
  • Applications / Materials Abraded: Clean / Surface Prep; Deburring / Deflashing; Metal; Plastics or Composites; Tool and Die; Wood
Grinding Machines (exhaust air to front)
from Mannesman Demag

MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions. The corresponding air tool for every application. Safety lever(H-models) according to EN 792. Alternative air tools with... [See More]

  • Automation: Manual
  • Mounting: Handheld
  • Type: Grinder; DieGrinder
  • Rotary Speed: 17000 to 30000
Manual Thrufeed/Infeed Centerless Grinder -- TF-9BHD
from Glebar Company Inc.

The TF-9BHD is also used effectively in the production of catheters due to the 9" wide wheel advantage, superior surface finish can been achieved in one pass on mixed durometer plastic tubing. Purely physics, the larger the surface area on a grinding wheel, the better the surface finish. A 9"... [See More]

  • Automation: Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Centerless Throughfeed; Precision; Superabrasive Grinder
  • Applications / Materials Abraded: Medical Devices or Biotech Parts; Metal; Wet Grinding (optional feature)
Double-Side High-Precision Fine Grinding Machine -- AC MicroLine 1500
from Precision Surfacing Solutions

Peter Wolters AC 1500 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 1500 can be used as a fine grinding, lapping, honing, and polishing machine. Machine Features: Like all machines of the... [See More]

  • Automation: Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder
  • Applications / Materials Abraded: Clean / Surface Prep; Honing, Lapping, CMP or Superfinishing Machine
Head and Block Resurfacer -- HB 3810
from DCM Tech Inc.

The DCM Tech HB 3810 head and block resurfacing machine features hand scraped ways, dovetail column, heavy cast iron base, and an industrial grade milling spindle which is the "foundation of precision" for this premium quality mill. DCM Tech manufactured spindle motor assemblies are fitted with high... [See More]

  • Automation: Automatic; Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Surface
  • Applications / Materials Abraded: Automotive or Paint; Castings; Heads / Blocks; Metal; MRO / Resurfacing; Wet Grinding (optional feature); Automotive Cylinder Block and Engine
Hand-held Grinder -- Mini-Plus™
from Walter Surface Technologies

Multi-purpose and most versatile. The Mini Plus ™ grinder comes with all the available Walter features, concentrated in a portable and convenient tool. Put it to work taking down welds, cutting tubing, light sanding, or removing rust and paint. No matter the job, the Mini Plus ™ is a... [See More]

  • Automation: Manual
  • Mounting: Handheld
  • Type: Grinder; Disc or Wheel Face Grinder
  • Applications / Materials Abraded: Metal; MRO / Resurfacing
Portable Pneumatic Surface Finisher -- LP 1503 AIR
from CS UNITEC

Save time sanding and polishing. 4" wide face is ideal for finishing stainless steel, metals, wood and synthetics. The powerful LP 1503 AIR grinding and polishing machine produces a uniform finish fast and easy without leaving visible transitions and shadows. It is compact, lightweight and heavy... [See More]

  • Automation: Manual
  • Mounting: Handheld; Portable
  • Type: Grinder; Grinding Wheel Grinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
PowerHand Z-35XS Gen'l Purpose Handpiece -- 510-2287
from Gesswein Co., Inc.

Can be used for many operations, including polishing, drilling, wax carving, bright cutting and grinding. Operates from 3,500 -. Comes with 3/32" and 1/8" collets. Weighs only 8 oz. Measures 5/8" diameter at the finger grips, 6-1/2" overall length. [See More]

  • Automation: Manual
  • Mounting: Handheld
  • Type: Grinder; DieGrinder; Hobbing or gear grinding
  • Applications / Materials Abraded: Clean / Surface Prep; Metal; Plastics or Composites; Tool and Die; Wood
Hand Held Grinding Machines
from Mannesman Demag

MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions. The corresponding air tool for every application. Safety lever(H-models) according to EN 792. Alternative air tools with... [See More]

  • Automation: Manual
  • Mounting: Handheld
  • Type: Grinder; DieGrinder
  • Rotary Speed: 10000 to 80000
OD Grinding System -- PG-9CRG
from Glebar Company Inc.

Specifically designed to profile grind the outside diameter of rubber rolls. The component is held by it's shaft as the slide positions it into the shaped grinding wheel. A robot SCARA arm is used to pick the part out of a tray, position it in the grinding fixture, then remove it after grinding and... [See More]

  • Automation: CNC; PC Control; Automatic; Touch Screen; Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Cylindrical; Precision; Vibratory / Oscillatory; Rubber Roll Grinding
  • Applications / Materials Abraded: Plastics or Composites; Rolls; Wet Grinding (optional feature); Rubber
Double-Side High-Precision Fine Grinding Machine -- AC MicroLine 2000
from Precision Surfacing Solutions

Peter Wolters AC 2000 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 2000 can be used as a fine grinding, lapping, honing, and polishing machine. Machine Features: Like all machines of the... [See More]

  • Automation: Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder
  • Applications / Materials Abraded: Clean / Surface Prep; Honing, Lapping, CMP or Superfinishing Machine
Punch and Die Grinder -- MINI
from DCM Tech Inc.

The MINI Punch and Die Grinder (rotary table surface grinder) is an ideal addition to turret and punch press cells for in-cell tooling maintenance with 110V 1-phase power service. Re-grinding of punches and dies by the cell operator is simple, quick, and easy. The MINI uses vertical spindle rotary... [See More]

  • Automation: Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener; Mini Punch & Die Grinder
  • Applications / Materials Abraded: Automotive or Paint; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Sharpen Turret Press Tooling
Hand-held Grinder -- Super 5™
from Walter Surface Technologies

The Super 5 ™ is the perfect intermediate-sized grinder in its family. Now boasting a 10.5A motor, this grinder is the right choice for those jobs that require extra power from a lightweight tool. Put it to the test removing welds, breaking edges, cleaning up shapes and profiles, and cutting... [See More]

  • Automation: Manual
  • Mounting: Handheld
  • Type: Grinder; Disc or Wheel Face Grinder
  • Applications / Materials Abraded: Metal; MRO / Resurfacing
Stationary Multipurpose Grinder -- MULTI-MAX
from CS UNITEC

Stationary multipurpose grinder for all workshop grinding, blending and finishing jobs. This versatile bench grinder uses all PTX abrasive wheels and discs with 5/8" - 11 UNC threads or 7/8" arbor. Two shaft mountings. Uses grinding discs with 5/8"-11 UNC or 7/8" mounting and abrasive grinding... [See More]

  • Automation: Manual
  • Mounting: Bench / Pedestal
  • Type: Grinder; Grinding Wheel Grinder; Disc or Wheel Face Grinder; Polisher-Grinder
  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
Radial Grinders
from Mannesman Demag

MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions. The corresponding air tool for every application. Safety lever(H-models) according to EN 792. Alternative air tools with... [See More]

  • Automation: Manual
  • Mounting: Handheld
  • Type: Grinder; DieGrinder
  • Rotary Speed: 10000 to 12000
Super Precision Infeed / Thrufeed Centerless Grinder for Medical Devices -- TF-9DHD
from Glebar Company Inc.

Incorporating a new NEMA 4 rated touch screen control with built in networking capability and removable flash card memory for simple in the field software updates. Built in interface for diameter gauging equipment such as laser gage micrometers give this machine the capability of automatic size... [See More]

  • Automation: PC Control; Automatic; Touch Screen; Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Centerless Throughfeed; Form or Profile Grinder; Precision
  • Applications / Materials Abraded: Medical Devices or Biotech Parts; Metal; Wet Grinding (optional feature)
Double-Side High-Precision Fine Grinding Machine -- AC MicroLine 530
from Precision Surfacing Solutions

Peter Wolters AC 530 double-side batch processing machine has been designed for high-precision series processing work pieces. Due to its modular construction, AC 530 can be used as a fine grinding, lapping, honing, and polishing machine. Machine Features: Like all machines of the microLine ©... [See More]

  • Automation: Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder
  • Applications / Materials Abraded: Clean / Surface Prep
Heavy Duty Angle Grinders -- Duron 5 Grinder™
from Walter Surface Technologies

This class of industrial angle grinders have set a new standard in performance, safety and operator comfort. The extremely powerful motor delivers impressive torque to the spindle to get more work done faster, guaranteed. The compact and rugged construction will outperform and last longer in the... [See More]

  • Automation: Manual
  • Mounting: Handheld
  • Type: Grinder; Disc or Wheel Face Grinder
  • Applications / Materials Abraded: Metal; MRO / Resurfacing
VARILEX® WSF 1800 -- 65000A
from CS UNITEC

The most powerful speed-controlled angle surface finishing and blending tool in its class. Variable speed from 2000 to 7300 RPM, 12.27 Amp (1350 W) power, disc change in seconds without tools. For disc diameters of 4", 4-1/2", 5", 6" and 7". The most powerful single-handed multi-function machine... [See More]

  • Automation: Manual
  • Mounting: Handheld; Portable
  • Type: Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
  • Applications / Materials Abraded: Building & Construction; Clean / Surface Prep; Metal
Turbine Grinders
from Mannesman Demag

MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions. The corresponding air tool for every application. Safety lever(H-models) according to EN 792. Alternative air tools with... [See More]

  • Automation: Manual
  • Mounting: Handheld
  • Type: Grinder; DieGrinder
  • Rotary Speed: 65000 to 100000
Double-Side High-Precision Fine Grinding Machine -- AC MicroLine 700
from Precision Surfacing Solutions

Peter Wolters AC 700 double-side batch processing machine has been designed for high-precision series processing of small work pieces. Due to its modular construction, AC 700 can be used as a fine grinding, lapping, honing, and polishing machine. Machine Features: Like all machines of the microLine... [See More]

  • Automation: Manual
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Disc or Wheel Face Grinder; Polisher-Grinder
  • Applications / Materials Abraded: Honing, Lapping, CMP or Superfinishing Machine