CSA Power Distribution Units (PDU)

38 Results
One Phase Power Distribution Blocks -- 38019
from Altech Corp.

Features: Quick Mounting And Wiring. IP20 Finger Safe. DIN Rail or Panel Mount. Blocks Fit With Other DIN Rail Mountable Modular Devices. No Caps To Open Or Remove [See More]

  • Certifications: CSA; UL; IEC
  • Phase: Single
  • Voltage: 600 - 690 VAC
  • Current: 400.0
POWER DISTRIBUTION BLOCK -- BDALHC112350
from Hubbell Incorporated

ADDER TYPE. 2.58 INCH W X 5.7 INCH D X 3.55 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 310 AMPERE CURRENT RATING. BDBLHCCOVER COVER TYPE. GLASS FILLED POLYCARBONATE HOUSING MATERIAL. HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL. 14 TO 4 AWG... [See More]

  • Certifications: CSA; UL
  • Current: 310.0
  • Voltage: 600 V
  • Unit Type: Plug Strip
1.44kW Single-Phase 120V Basic PDU, 14 NEMA 5-15R Outlets, NEMA 5-15P Input, 15 ft. Cord, 0U Vertical -- PDUV15
from Tripp Lite by Eaton

The PDUV15 1.44kW Single-Phase 120V Basic PDU is an excellent no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUV15 features 14 NEMA 5-15R outlets. The NEMA 5-15P input plug with long 15-foot (4.5 m) cord connects to... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
Compact DC Rack Mount Power Distribution Units -- DCPDU1B-D-2X8-150
from Transtector Systems, Inc.

Transtector rack mount power distribution unit (PDU) DCPDU1B-D-2X8-150 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU... [See More]

  • Certifications: CSA; CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition
  • Unit Type: Rack Style
  • Voltage: 24VDC; 48 VDC
  • Protection: Circuit Breaker
Power Distribution Block -- AL-P1-K6
from NSI Industries LLC

MODULAR TYPE. 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE. BLACK COLOR. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 310 AMPERE CURRENT RATING. CLEAR ACRYLIC, CL COVER TYPE. 90 DEG C TEMPERATURE RATING. GLASS FILLED POLYESTER HOUSING MATERIAL. ALUMINUM ALLOY CONNECTOR... [See More]

  • Certifications: CSA; UL
  • Current: 310.0
  • Voltage: 600 V
  • Unit Type: Modular
POWER DISTRIBUTION BLOCK -- BDBLHC1123501
from Hubbell Incorporated

STANDARD TYPE. 2.73 INCH W X 5.7 INCH D X 3.55 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 1953, CSA APPROVAL. 600 V VOLTAGE RATING. 310 AMPERE CURRENT RATING. BDBLHCCOVER COVER TYPE. GLASS FILLED POLYCARBONATE HOUSING MATERIAL. 1 POLE(S). HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR... [See More]

  • Certifications: CSA; UL
  • Current: 310.0
  • Voltage: 600 V
  • Unit Type: Plug Strip
1.44kW Single-Phase Hot-Swap PDU, 120V 15A Outlets (8 5-15R), 2 5-15P, 10ft & 6ft Cords 2U Rack-Mount -- PDUB15
from Tripp Lite by Eaton

Tripp Lite ’s Hot-swap PDU systems enable live-replacement of standard UPS systems for maintenance with no interruption of connected server or networking loads. Dual input power cables support PDU connection to separate Utility and UPS power sources. Manual transfer switch with lighted status... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
Compact DC Rack Mount Power Distribution Units -- DCPDU1B-S-X16-150
from Transtector Systems, Inc.

Transtector rack mount power distribution unit (PDU) DCPDU1B-S-X16-150 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU... [See More]

  • Certifications: CSA; CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition
  • Unit Type: Rack Style
  • Voltage: 24VDC; 48 VDC
  • Protection: Circuit Breaker
Power Distribution Block -- AL-P2-H12
from NSI Industries LLC

MODULAR TYPE. 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE. BLACK COLOR. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 620 AMPERE CURRENT RATING. CLEAR ACRYLIC, CL COVER TYPE. 90 DEG C TEMPERATURE RATING. GLASS FILLED POLYESTER HOUSING MATERIAL. ALUMINUM ALLOY CONNECTOR... [See More]

  • Certifications: CSA; UL
  • Current: 620.0
  • Voltage: 600 V
  • Unit Type: Modular
POWER DISTRIBUTION BLOCK -- BDBLHC1123502
from Hubbell Incorporated

STANDARD TYPE. 5.31 INCH W X 5.7 INCH D X 3.55 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 1953, CSA APPROVAL. 600 V VOLTAGE RATING. 310 AMPERE CURRENT RATING. BDBLHCCOVER COVER TYPE. GLASS FILLED POLYCARBONATE HOUSING MATERIAL. 2 POLE(S). HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR... [See More]

  • Certifications: CSA; UL
  • Current: 310.0
  • Voltage: 600 V
  • Unit Type: Plug Strip
1.44kW Single-Phase Metered PDU + Isobar Surge Suppression, 3840 Joules, 120V Outlets (14 5-15R), 5-15P, 15ft Cord, 1U Rack-Mount -- PDUMH15-ISO
from Tripp Lite by Eaton

Tripp Lite Metered PDU / Power Distribution Unit with Isobar Surge Suppression offers real-time local reporting of load level in amps, plus premium ISOBAR network-grade AC surge and noise suppression. Digital display continuously reports PDU output current to prevent circuit overloads as additional... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
Compact DC Rack Mount Power Distribution Units -- DCPDU1B-S-X8-150
from Transtector Systems, Inc.

Transtector rack mount power distribution unit (PDU) DCPDU1B-S-X8-150 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU... [See More]

  • Certifications: CSA; CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition
  • Unit Type: Rack Style
  • Voltage: 24VDC; 48 VDC
  • Protection: Circuit Breaker
Power Distribution Block -- AL-P2-P2
from NSI Industries LLC

MODULAR TYPE. 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE. BLACK COLOR. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 620 AMPERE CURRENT RATING. CLEAR ACRYLIC, CL COVER TYPE. 90 DEG C TEMPERATURE RATING. GLASS FILLED POLYESTER HOUSING MATERIAL. ALUMINUM ALLOY CONNECTOR... [See More]

  • Certifications: CSA; UL
  • Current: 620.0
  • Voltage: 600 V
  • Unit Type: Modular
POWER DISTRIBUTION BLOCK -- BDBLHC1123503
from Hubbell Incorporated

STANDARD TYPE. 7.89 INCH W X 5.7 INCH D X 3.55 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 1953, CSA APPROVAL. 600 V VOLTAGE RATING. 310 AMPERE CURRENT RATING. BDBLHCCOVER COVER TYPE. GLASS FILLED POLYCARBONATE HOUSING MATERIAL. 3 POLE(S). HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR... [See More]

  • Certifications: CSA; UL
  • Current: 310.0
  • Voltage: 600 V
  • Unit Type: Plug Strip
1.44kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 48 in. -- PDUMV15
from Tripp Lite by Eaton

Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
Compact DC Rack Mount Power Distribution Units -- DCPDU2B-D-2X10-450
from Transtector Systems, Inc.

Transtector rack mount power distribution unit (PDU) DCPDU2B-D-2X10-450 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU... [See More]

  • Certifications: CSA; CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition
  • Unit Type: Rack Style
  • Voltage: 24VDC; 48 VDC
  • Protection: Circuit Breaker
1.4kW 100/120/127V Single-Phase Switched Mini PDU – LX Platform Interface, 6 ft. Cord, 0U, TAA -- PDU15NETLX
from Tripp Lite by Eaton

Features. Switched PDU Provides Advanced Network Control and Remote Power MonitoringThis 0U PDU is an ideal low-cost option for small-scale network configurations where only one or two outlets are needed. It features two NEMA 5-15R individually switched outlets, which can be remotely controlled to... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
Compact DC Rack Mount Power Distribution Units -- DCPDU2B-S-X20-450
from Transtector Systems, Inc.

Transtector rack mount power distribution unit (PDU) DCPDU2B-S-X20-450 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU... [See More]

  • Certifications: CSA; CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition
  • Unit Type: Rack Style
  • Voltage: 24VDC; 48 VDC
  • Protection: Circuit Breaker
1.4kW Single-Phase ATS / Metered PDU, 120V (8 5-15R), 2 5-15P, 100-127V Input, 2 12ft Cords, 1U Rack-Mount, TAA -- PDUMH15AT
from Tripp Lite by Eaton

Tripp Lite Metered ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
1.4kW Single-Phase ATS / Switched PDU with LX Platform Interface, 120V outlets (8 5-15R), 2 5-15P 120V 12ft Inputs, 1U Rack-Mount, TAA -- PDUMH15ATNET
from Tripp Lite by Eaton

Tripp Lite Switched ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
1.4kW Single-Phase Metered PDU, 120V Outlets (13 5-15R), 5-15P, 100-127V Input, 15ft Cord, 1U Rack-Mount -- PDUMH15
from Tripp Lite by Eaton

Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
1.4kW Single-Phase Metered PDU, 120V Outlets (13 5-15R), 5-15P, 100-127V input, 15ft Cord, 1U Rack-Mount -- PDUMH15-RA
from Tripp Lite by Eaton

Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in two digit current meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
1.4kW Single-Phase Metered PDU, 120V Outlets (13 5-15R), 5-15P, 100-127V input, 6ft Cord, 1U Rack-Mount -- PDUMH15-6
from Tripp Lite by Eaton

Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in two digit current meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
1.4kW Single-Phase Metered PDU, 120V Outlets (14 5-15R), 5-15P, 15ft Cord, 0U Vertical, 36 in. -- PDUMV15-36
from Tripp Lite by Eaton

Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
1.4kW Single-Phase Metered PDU, 120V Outlets (8 5-15R), 5-15P, 15ft Cord, 0U Vertical, 24 in. -- PDUMV15-24
from Tripp Lite by Eaton

Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
1.4kW Single-Phase Monitored PDU with LX Platform Interface, 120V Outlets (16 5-15R), 10 ft. Cord with 5-15P Plug, 0U, TAA -- PDUMNV15LX
from Tripp Lite by Eaton

The PDUMNV15LX 1.4kW Single-Phase Monitored PDU provides real-time remote monitoring of voltage, frequency and load levels via built-in network interface. Recommended for any IT or industrial application, it features 16 NEMA 5-15R outlets with included cord retention brackets to prevent cables from... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
1.4kW Single-Phase Switched PDU with LX Platform Interface, 120V Outlets (16 5-15R), 10 ft. Cord with 5-15P, 0U, TAA -- PDUMV15NETLX
from Tripp Lite by Eaton

The PDUMV15NETLX 1.4kW Single-Phase Switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. Recommended for IT and industrial applications, the vertical PDU features 16 switched NEMA 5-15R outlets with... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
1.4kW Single-Phase Switched PDU, LX Platform Interface, 120V Outlets (8 5-15R), NEMA 5-15P, 12 ft. Cord, 1U Rack, TAA -- PDUMH15NET2LX
from Tripp Lite by Eaton

The PDUMH15NET2LX 1.4kW Single-Phase Switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. By reducing the frequency of on-site visits, these advanced remote capabilities can save you money and... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
1.6–3.8kW Single-Phase 100–240V Basic PDU, 14 Outlets (12 C13 & 2 C19), C20 with L6-20P Adapter, 12 ft. Cord, 1U Rack-Mount -- PDUH20DV
from Tripp Lite by Eaton

The PDUH20DV 1.6 –3.8kW Single-Phase 100 –240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUH20DV features 14 total outlets —four C13 in front and eight C13 and two C19... [See More]

  • Certifications: CE; CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 208V; 230V
  • Phase: Single
1.6/3.8kW Single-Phase 100–240V Basic PDU, 14 Outlets (12 C13 & 2 C19), C20 16A Input, 1U Rack-Mount -- PDU12IEC
from Tripp Lite by Eaton

The PDU12IEC 1.6/3.8kW Single-Phase 100 –240V Basic PDU is the perfect no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Perfectly suited for high-density IT environments, the PDU12IEC features a single load bank with 14 total outlets... [See More]

  • Certifications: CE; CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 208V; 230V
  • Phase: Single
1.6/3.8kW Single-Phase 100–240V Basic PDU, 14 Outlets (12 C13 & 2 C19), C20 with 5 Adapters, 10 ft. Cord, 1U Rack-Mount -- PDUNV
from Tripp Lite by Eaton

The PDUNV 1.6/3.8kW Single-Phase 100 –240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUNV features 14 total outlets —four C13 in front and eight C13 and two C19 in the rear. [See More]

  • Certifications: CE; CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 208V; 230V
  • Phase: Single
1.8kW Single-Phase 120V Basic PDU, 13 NEMA 5-15R Outlets, NEMA 5-15P Input, 15 ft. Cord, 1U Rack-Mount -- PDU1215
from Tripp Lite by Eaton

The PDU1215 1.8kW Single-Phase 120V Basic PDU is the perfect no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Perfectly suited for high-density IT environments, the PDU1215 features a single breakered load bank with 13 NEMA 5-15R outlets —12... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
1.8kW Single-Phase 120V Basic PDU, 14 NEMA 5-15R Outlets, NEMA 5-15P Input, 15 ft. Cord, 0U Vertical -- PDU1415
from Tripp Lite by Eaton

The PDU1415 1.8kW Single-Phase 120V Basic PDU is the perfect no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Perfectly suited for high-density IT environments, the PDU1415 features a single breakered load bank with 14 NEMA 5-15R outlets. The NEMA... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
1.9 kW Single-Phase Metered PDU, 120V Outlets (28 5-15/20R), L5-20P/5-20P Adapter, 15ft Cord, 0U Vertical -- PDUMV20
from Tripp Lite by Eaton

Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
1.92kW Single-Phase Metered PDU + Isobar Surge Suppression, 3840 Joules, 120V Outlets (12 5-20R, 2 5-15R), L5-20P/5-20P, 15ft Cord, 1U Rack-Mount -- PDUMH20-ISO
from Tripp Lite by Eaton

Tripp Lite Metered PDU / Power Distribution Unit with Isobar Surge Suppression offers real-time local reporting of load level in amps, plus premium ISOBAR network-grade AC surge and noise suppression. Digital display continuously reports PDU output current to prevent circuit overloads as additional... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
1.92kW Single-Phase Metered PDU, 120V (12 5-15/20R), L5-20P / 5-20P, 110-127V Input, 15ft Cord, 1U Rack-Mount -- PDUMH20
from Tripp Lite by Eaton

Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
1.9kW Single-Phase 120V Basic PDU, 14 NEMA 5-15/20R Outlets, NEMA L5-20P Input with 5-20P Adapter, 15 ft. Cord, 0U Vertical -- PDUV20
from Tripp Lite by Eaton

The PDUV20 1.9kW Single-Phase 120V Basic PDU is an excellent no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUV20 features 14 NEMA 5-15/20R outlets. The NEMA L5-20P input plug with long 15-foot (4.5 m) cord connects... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
1.9kW Single-Phase ATS / Metered PDU, 120V (16 5-15/20R), 2 L5-20P / 5-20P adapters, 2 12ft Cords, 1U Rack-Mount, TAA -- PDUMH20AT
from Tripp Lite by Eaton

Tripp Lite Metered ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input... [See More]

  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single