Hardwire Model Power Distribution Units (PDU)
from Tripp Lite by Eaton
Features. 3-Phase PDU Distributes, Monitors and Manages Network-Grade PowerRecommended for data centers, server rooms and high-density network closets, this switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to... [See More]
- Unit Type: Hardwired unit (Permanent)
- Frequency: 50Hz; 60Hz
- Voltage: 415 VAC
- Phase: Three
from TelephoneStuff.com
Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing... [See More]
- Unit Type: Rack Style; Hardwired unit (Permanent)
- Protection: Thermal Fuse
- Phase: Single; Three
from Tripp Lite by Eaton
Tripp Lite ’s SUDC208V42P Power Distribution Cabinet supports 20-60kVA 3 phase UPS power distribution in critical datacenter equipment racks. Full size rack enclosure with pre-installed 42 pole circuit breaker panel supports 3 phase 208V and single phase 208V and 120V output via optional... [See More]
- Unit Type: Hardwired unit (Permanent)
- Phase: Three
- Voltage: 208V
from TelephoneStuff.com
Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing... [See More]
- Unit Type: Rack Style; Hardwired unit (Permanent)
- Protection: Thermal Fuse
- Phase: Single; Three
from Tripp Lite by Eaton
Features. 0U PDU Distributes, Monitors and Manages Network-Grade PowerRecommended for data centers, server rooms and network closets, this switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. You... [See More]
- Unit Type: Hardwired unit (Permanent)
- Frequency: 50Hz; 60Hz
- Voltage: 380 VAC to 415 VAC
- Phase: Three
from TelephoneStuff.com
Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing... [See More]
- Unit Type: Hardwired unit (Permanent)
- Protection: Thermal Fuse
- Phase: Single; Three
from Tripp Lite by Eaton
Tripp Lite 3 phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption per-phase or... [See More]
- Unit Type: Vertically Mounted; Hardwired unit (Permanent)
- Frequency: 50Hz; 60Hz
- Voltage: 380 VAC to 415 VAC
- Phase: Three
from TelephoneStuff.com
Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing... [See More]
- Unit Type: Hardwired unit (Permanent)
- Protection: Thermal Fuse
- Phase: Single; Three
from Tripp Lite by Eaton
Tripp Lite 3 phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption per-phase or... [See More]
- Unit Type: Vertically Mounted; Hardwired unit (Permanent)
- Frequency: 50Hz; 60Hz
- Voltage: 380 VAC to 415 VAC
- Phase: Three
from TelephoneStuff.com
Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing... [See More]
- Unit Type: Hardwired unit (Permanent)
- Protection: Thermal Fuse
- Phase: Single; Three
from Tripp Lite by Eaton
The PDU3XEVSRHWB 28.8kW 3-Phase Switched Power Distribution Unit provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. By reducing the frequency of on-site visits, these advanced remote capabilities can save you... [See More]
- Unit Type: Hardwired unit (Permanent)
- Frequency: 50Hz; 60Hz
- Voltage: 380 VAC to 400 VAC
- Phase: Three
from TelephoneStuff.com
Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing... [See More]
- Unit Type: Hardwired unit (Permanent)
- Protection: Thermal Fuse
- Phase: Single; Three
from Tripp Lite by Eaton
Tripp Lite's SUDC208V42P40M Power Distribution Center supports 40kVA 3 phase UPS power distribution in critical datacenter equipment racks. Integrated 3 breaker 208v service bypass switch enables hot-swappable replacement of 40kVA 3 phase UPS systems without dropping the connected critical loads. [See More]
- Unit Type: Hardwired unit (Permanent)
- Phase: Three
- Voltage: 208V
from TelephoneStuff.com
Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing... [See More]
- Unit Type: Hardwired unit (Permanent)
- Protection: Thermal Fuse
- Phase: Single; Three
from Tripp Lite by Eaton
Tripp Lite's SUDC208V42P60M Power Distribution Center supports 60kVA 3 phase UPS power distribution in critical datacenter equipment racks. Integrated 3 breaker 208v service bypass switch enables hot-swappable replacement of 60kVA 3 phase UPS systems without dropping the connected critical loads. [See More]
- Unit Type: Hardwired unit (Permanent)
- Phase: Three
- Voltage: 208V
from TelephoneStuff.com
Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment lockedup, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are... [See More]
- Unit Type: Hardwired unit (Permanent)
- Protection: Thermal Fuse
- Phase: Single; Three
from Tripp Lite by Eaton
Tripp Lite's SUDC208V84P60M Power Distribution Center supports 60kVA 3 phase UPS power distribution in critical datacenter equipment racks. Integrated 3 breaker 208V service bypass enables hot-swappable replacement of 60kVA 3 phase UPS systems without dropping the connected critical loads. Full size... [See More]
- Unit Type: Hardwired unit (Permanent)
- Phase: Three
- Voltage: 208V
from TelephoneStuff.com
Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment lockedup, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are... [See More]
- Unit Type: Hardwired unit (Permanent)
- Protection: Thermal Fuse
- Phase: Single; Three
from TelephoneStuff.com
Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment locked-up, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are... [See More]
- Unit Type: Hardwired unit (Permanent)
- Protection: Thermal Fuse
- Phase: Single; Three