Remote Control Power Distribution Units (PDU)
from SOCOMEC
Applications. • Data center rack cabinet. • Networking infrastructure. • Computer room. Advantages Metered or monitored Zero-U vertical PDU. • Installation of ‘U space ’ not required. • Simplified electrical connections. • Redundant architecture with two... [See More]
- Features: Remote; On-Off Switch
- Frequency: 50Hz; 60Hz
- Voltage: 208V; 230V; 200 - 240 V
- Phase: Single
from Eaton | Power Quality
Designed for high-density, mission-critical server applications, the Advanced Monitored ePDU provides maximum power for both standard and blade servers. Employing multiple configurations, the Easy-Read LCD screen and remote power management with distinctly colored circuits, the ePDU ensures easy... [See More]
- Features: Remote
- Phase: Three
- Voltage: 277-480 VAC
- Number of Outlets: 18
from Legrand
Power Commander ® Power Distribution Units from Wiremold/Legrand offer comprehensive power distribution solutions for IT environments from networking solutions to high density servers. Power Commander ® IQ Power Distribution Units offer remote current and temperature monitoring of connected... [See More]
- Features: Remote
- Phase: Single (optional feature); Three (optional feature)
- Voltage: 115V; 208V
- Current: 60.0
from LayerZero Power Systems, Inc.
The Series 70 ePODs: Dual Type-P provides switching between two independent power sources on the primary side of the transformer, while providing power distribution capabilities, featuring a solid-state transfer switch on the primary side of the transformer with a dual power distribution section,... [See More]
- Features: Remote
- Phase: Three
- Voltage: 480 or 600V
- Number of Outlets: 24
from E-T-A Circuit Breakers Ltd.
Each module accommodates two single pole plug-in circuit breakers with an individual housing width of only 12.5 mm and fits onto all industry standard mounting rails [See More]
- Features: Remote
- Current: 50.0
- Voltage: 65 VDC, 250 VAC
- Unit Type: DIN Rail Mount
from Eaton | Power Quality
Designed for switching non phase synchronized AC power sources, the automatic transfer switch ePDUs intelligent circuitry monitors both inputs, providing a fast switch transfer from primary to secondary source power critical equipment without interruption. These ePDUs assure the highest level of... [See More]
- Features: Remote
- Frequency: 50Hz; 60Hz
- Voltage: 110-125 VAC
- Phase: Single
from LayerZero Power Systems, Inc.
The Series 70 ePODs Type-N design provides switching between two independent power sources, while providing power distribution capabilities at the same switching voltage. Type-N ePODs provide the ability to transfer power between two or three sources in a quarter of an electrical cycle, while... [See More]
- Features: Remote
- Phase: Three
- Voltage: 115V (optional feature); 208V (optional feature); 480 or 600V
- Number of Outlets: 12
from Eaton | Power Quality
The Eaton FlexPDUs are designed to increase power distribution from a single UPS and provide more flexibility. The Eaton HotSwap Maintenance Bypass enhances availability by providing service continuity in all situations and facilitates hot-swappable battery replacement. Enables additional... [See More]
- Features: Remote
- Frequency: 50Hz; 60Hz
- Voltage: 110-240 VAC
- Phase: Single
from LayerZero Power Systems, Inc.
The Type-P design provides switching between two independent power sources on the primary side of two transformers providing dual power-path distribution capability. Prior to 2003, because of transformer inrush from out-of-phase transfers, you would have found the static switch on the secondary side... [See More]
- Features: Remote
- Frequency: 50Hz (optional feature); 60Hz (optional feature)
- Voltage: 208V (optional feature); 380, 400, 415, 480, 600V
- Phase: Three
from Eaton | Power Quality
Eaton Managed ePDUs allow you to monitor and control critical factors such as voltage, current and power factor. This level of information allows you to make the right decision when it comes to enegy consumption in your data center. Integrated with Eaton's management software, you can control these... [See More]
- Features: Remote
- Frequency: 50Hz; 60Hz
- Voltage: 208V
- Phase: Three
from LayerZero Power Systems, Inc.
The Series 70 ePODs: Type S provides switching between two independent power sources, with two transformers feeding secondary side static transfer switching, providing power distribution capabilities. The unit features a solid-state transfer switch on the secondary side of the transformer with a... [See More]
- Features: Remote
- Phase: Three
- Voltage: 480 or 600V
- Number of Outlets: 12
from Eaton | Power Quality
Remote emergency power off ePDUs allow immediate and complete 'power off' control from one button. These ePDUs are hardwired and the power off switch can be housed anywhere in the datacenter for quick and easy access, should the need for immediate shutdown arise. Control the PDU through a Remote... [See More]
- Features: Remote
- Physical: 1U
- Unit Type: Plug Strip
- Protection: Transient Voltage Surge Suppression
from LayerZero Power Systems, Inc.
Inspired by NFPA-70E, the Series 70 eRPP ™ remote power panel is ideally suited for today ’s high density always-on data-processing environments. With its SafePanel ™ advanced design, there are no live parts exposed when the deadfront is open and you can add a branch breaker in... [See More]
- Features: Remote
- Phase: Three
- Voltage: 115V; 208V; 230V; 400, 415, 480V
- Number of Outlets: 168
from Eaton | Power Quality
Eaton Static Transfer Switch (STS). Eaton Static Transfer Switches are designed to enhance our line of advanced backup power management solutions, adding an increased level of power quality, flexibility, availability and reliability to create the best ups power protection infrastructure. Eaton Type... [See More]
- Features: Remote
- Unit Type: Cabinet
from Eaton | Power Quality
Designed for data centers needing remote site management, the switched ePDU provides remote power monitoring of both voltage and current. The current is also displayed on a local two-digit current meter. These units also monitor both temperature and humidity. The Switched ePDUs employ multiple... [See More]
- Features: Remote; On-Off Switch
- Frequency: 50Hz; 60Hz
- Voltage: 110-125 VAC
- Phase: Single
from Eaton | Power Quality
Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase... [See More]
- Features: Remote
- Phase: Three
- Frequency: 50Hz; 60Hz
- Number of Outlets: 30