Rack Mount Power Distribution Units (PDU)

77 Results
POWER DISTRIBUTION UNIT FA00392
from AMETEK Programmable Power

115VAC Input, L5-30P1 on 43.5 Attached Power Cord, L5-15R10 Output, Each Output having a Circuit/Switch control in a 1U9.5 Aluminum enclosure. [See More]

  • Unit Type: Rack Style
  • Power: 1399
  • Voltage: 115V; 115 VAC
  • Outlets: NEMA
19" Rack-Mount Power Distribution Unit -- 852Q2J22
from Interpower

Current Rating: 16A. Voltage Rating: 125-240VAC. Inlet Type: C20. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 10. Length: 482.6mm. Mounting Style: Rack. Socket Material: Polyamide. Case Material: Metal. Case Color: Black. CE Marking: yes. *10 IEC 60320 Sheet F outlets. *1 lighted... [See More]

  • Unit Type: Rack Style
  • Number of Outlets: 10
  • Voltage: 125~240VAC
  • Current: 16.0
POWER DISTRIBUTION UNIT FA00394
from AMETEK Programmable Power

230VAC Input, L6-30P1 on 43.5 Power Cord, L6-15R10 Output, Each Output having a Circuit/Switch control in a 1U9.5, Aluminum enclosure. [See More]

  • Unit Type: Rack Style
  • Power: 6000
  • Voltage: 230V; 230 VAC
  • Outlets: NEMA
19" Rack-Mount Power Distribution Unit -- 852Q2L18
from Interpower

Current Rating: 16A. Voltage Rating: 125-240VAC. Inlet Type: C20. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 12. Length: 483.0mm. Mounting Style: Rack. Socket Material: Polyamide. Case Material: Metal. Case Color: Black. CE Marking: yes. 1 IEC 60320 C20 power inlet 3 IEC 60320 Acc... [See More]

  • Unit Type: Rack Style
  • Number of Outlets: 12
  • Voltage: 125~240VAC
  • Current: 16.0
POWER DISTRIBUTION UNIT FA00395
from AMETEK Programmable Power

230VAC Input, L6-30P1 on 43.5 Power Cord, Qty 6 each L6-15R Output and Qty 2 each L630R on 24" Cords, Each Output having a Push Pull Circuit/Switch control in a 1U9.5, Aluminum enclosure. [See More]

  • Unit Type: Rack Style
  • Power: 6000
  • Voltage: 230V; 230 VAC
  • Physical: 1U Rackmount
19" Rack-Mount Power Distribution Unit -- 852Q2L20
from Interpower

Current Rating: 16A. Voltage Rating: 125-240VAC. Inlet Type: C20. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 12. Length: 482.6mm. Mounting Style: Rack. Socket Material: Polyamide. Case Material: Metal. Case Color: Black. CE Marking: yes. 3 IEC 60320 Acc power modules Sheet F... [See More]

  • Unit Type: Rack Style
  • Number of Outlets: 12
  • Voltage: 125~240VAC
  • Current: 16.0
POWER DISTRIBUTION UNIT FA10052
from AMETEK Programmable Power

115VAC Input, L5-30P1 on 43.5 Attached Power Cord, L5-15R10 Output, Each Output having a Circuit/Switch control in a 1U9.5 Aluminum enclosure. [See More]

  • Unit Type: Rack Style
  • Power: 6000
  • Voltage: 120 VAC and 96 VDC
  • Outlets: Terminal Block
19" Rack-Mount Power Distribution Unit -- 852Q2L21
from Interpower

Current Rating: 16A. Voltage Rating: 125-240VAC. Inlet Type: C20. Number of Inlets: 1. Outlet Type: Sheet F/Sheet J. Number of Outlets: 8/4. Length: 482.6mm. Mounting Style: Rack. Socket Material: Thermoplastic. Case Material: Metal. Case Color: Black. CE Marking: yes. 8 IEC 60320 Acc power modules... [See More]

  • Unit Type: Rack Style
  • Number of Outlets: 2
  • Voltage: 125~240VAC
  • Current: 16.0
Power Distribution Unit (PDU)
from Powertronix Inc.

PDUs offer the isolation features of our transformer, the voltage regulation and noise suppression features of our PLC and the AC power distribution capabilities. Application. Medical imaging systems. Medical lasers. Semiconductor manufacturing. Automatic test equipment. Robotics. Computer systems [See More]

  • Unit Type: Rack Style; Floor Mount, Customize Mounting
  • Frequency: 50Hz; 60Hz; 47 Hz – 63 Hz
  • Voltage: 115V; 208V; 230V; 100-240 VAC
  • Phase: Single; Three
19" Rack Mount Power Distribution Unit -- 51103-00005-015
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 230V; 120 VAC or 230 VAC
  • Phase: Single
1.44kW Single-Phase Hot-Swap PDU, 120V 15A Outlets (8 5-15R), 2 5-15P, 10ft & 6ft Cords 2U Rack-Mount -- PDUB15
from Tripp Lite by Eaton

Tripp Lite ’s Hot-swap PDU systems enable live-replacement of standard UPS systems for maintenance with no interruption of connected server or networking loads. Dual input power cables support PDU connection to separate Utility and UPS power sources. Manual transfer switch with lighted status... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
Power Distribution Unit -- 35632-122
from Chatsworth Products, Inc.

68.5 INCH. 2 INCH. 2 INCH. 120 VAC MIN. INPUT VOLTAGE RATING. 208 VAC MAX. INPUT VOLTAGE RATING. 208 VAC MAX. OUTPUT VOLTAGE RATING. UL APPROVAL. DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION. 120/208 VAC VOLTAGE RATING. RACK MOUNTING. 20 AMPERE OUTPUT CURRENT. 24 OUTLET(S). 10 FT POWER CABLE... [See More]

  • Unit Type: Rack Style
  • Current: 7.0
  • Voltage: 120 VAC
  • Certifications: UL
Power Distribution Units -- RP Series
from Cisco

Get Reliable Power Distribution and Protection. The Cisco RP Series is designed for reliable and cost-effective power distribution. These units feature remote monitoring through network communication, ±1% billing grade accuracy, an advanced LCD pixel display, IEC outlet grip plug retention,... [See More]

  • Unit Type: Rack Style
  • Phase: Single; Three
Distributed I/O
from Schneider Electric

Distributed I/O. IP20 optimum modular I/O system, for simple machines (up to 248 I/Os). IP 67 modular distributed I/O for Ethernet. Controller and IP20 monoblock I/Os for distributed control architecture. Modicon TM3 I/O system specially designed for the Modicon M221, M241 and M251 logic... [See More]

  • Unit Type: Plug Strip; Rack Style
  • Number of Outlets: 32
  • Voltage: 24VDC; 48 VDC
APC Basic Rack Power Distribution Unit -- APC-AP7530
from TelephoneStuff.com

It provides power outlets for rack-mount equipment. APC offers a wide variety of basic rack Power Distribution Units (PDUs), which allow users to distribute power outlets to rack-mount equipment. Horizontal and vertical units are available as well as a variety of power inputs and outputs to fit most... [See More]

  • Unit Type: Rack Style
  • Outlets: NEMA
Rack Mount Power Management Systems -- Type Economy Power-D-Box®
from E-T-A Circuit Breakers

The Power-D-Box ® is a compact 2RU power distribution system (2 rack units). The redundantly designed system accommodates 8335 or 8340-F magnetic or hydraulic-magnetic plug-in type circuit breakers. The busbars as well as the group signalisation are insulated in a moulded enclosure, so that... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
  • Voltage: DC -80 V
Circuit Breaker Power Distribution Module -- X8340-S02
from E-T-A Circuit Breakers Ltd.

Modular distribution rail, each module accommodating 2 magnetic or hydraulic-magnetic circuit breakers type 8340-F... and associated load terminals. Circuit breaker status indication (group signalisation) is via 2 busbars. Power supply is via right- or left-side terminal block. Live parts in the... [See More]

  • Unit Type: Rack Style; Mounting Brackets
  • Current: 132.0
  • Voltage: 230V; 80 VDC
  • Protection: Circuit Breaker
Vigilant Series - Smart PDUs -- PDUAC1US-E***
from Unipower, LLC

Features and Options. True RMS Digital Current Meter. Remote Power Monitoring via WEB, SNMP & Bundled Software. HTTP, HTTPS, SNMP, DHCP & UDP. Protocols Supported. Individual Outlet Switching. User Programmable ON/OFF Sequencing. User Programmable Alarm Thresholds. Event Alerts via Email, SNMP Trap. [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 230V
  • Number of Outlets: 8
AC EDGE Rack Mount PDU AC Indoor 2RU 110 to 130 Vac 2x Single-Phase Feeds 60A Per Feed 12x 1 to 15A NEMA 5-15 Outlets UL 60950-1 SASD SPD -- 1101-1188
from Transtector Systems, Inc.

Transtector rack mount power distribution unit (PDU) 1101-1188 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for AC power distribution. This commercial grade AC power distribution unit rack mount PDU is part of the AC EDGE product family. Rack... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 110-130 Vac
  • Phase: Single
Eaton FlexPDU
from Eaton | Power Quality

The Eaton FlexPDU enhances availability by providing service continuity in all situations. Offering reliable, cost-effective power distribution, the FlexPDU isavailable with a variety of receptacle types (5-15R, 5-20R or L5-20R)for easy connection to a wide range of equipment. The FlexPDU offers... [See More]

  • Unit Type: Rack Style
  • Number of Outlets: 12
  • Phase: Single
  • Outlets: NEMA; 5-20R, L5-20R
19" Rack Mount Power Distribution Unit -- 51108-00005-015
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 208V; 230V; 208VAC or 240 VAC
  • Number of Outlets: 8
1.44kW Single-Phase Metered PDU + Isobar Surge Suppression, 3840 Joules, 120V Outlets (14 5-15R), 5-15P, 15ft Cord, 1U Rack-Mount -- PDUMH15-ISO
from Tripp Lite by Eaton

Tripp Lite Metered PDU / Power Distribution Unit with Isobar Surge Suppression offers real-time local reporting of load level in amps, plus premium ISOBAR network-grade AC surge and noise suppression. Digital display continuously reports PDU output current to prevent circuit overloads as additional... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
Power Distribution Unit -- 35882-5A2
from Chatsworth Products, Inc.

19 INCH. 28 INCH. 250 VAC MAX. INPUT VOLTAGE RATING. 250 VAC MAX. OUTPUT VOLTAGE RATING. 50/60 HZ FREQUENCY RATING. UL, CE, FCC APPROVAL. DATA CENTER, EQUIPMENT ROOM APPLICATION. 250 VAC VOLTAGE RATING. RACK MOUNTING. 11 LB WEIGHT. 23 TO 125 DEG F OPERATING TEMPERATURE. 30 AMPERE OUTPUT CURRENT. 24... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 250 VAC
  • Protection: Circuit Breaker
IT Power Distribution
from Schneider Electric

Racks and Accessories. Reliable rack power distribution. Metered rack Power Distribution Units (PDUs) provide real-time remote monitoring of connected loads. User-defined alarms warn of potential circuit overloads before critical IT failures occur. Switched Rack Power Distribution Units (PDUs)... [See More]

  • Unit Type: Cabinet; Rack Style
Chatsworth Products Power Distribution Unit (PDU) -- 13238-701
from TelephoneStuff.com

A PDU creates several branch circuits from a single high voltage/high current power connection, allowing fewer power connections to be delivered to each rack or cabinet. Use a PDU for direct connection of large, high power equipment or with power strips to distribute power on the rack or cabinet. [See More]

  • Unit Type: Rack Style
  • Certifications: UL
Rack Mount Power Management Systems -- Type High Power-D-Box®
from E-T-A Circuit Breakers

The Power-D-Box ® is a compact 2RU power distribution system (two rack units). The redundant system accommodates 8345 hydraulic-magnetic circuit breakers. The entire circuitry and the group signalisation are placed in a metal enclosure protected against brush contact so that contact with live... [See More]

  • Unit Type: Rack Style
  • Current: 232.0
  • Voltage: DC -80 V
  • Protection: Circuit Breaker
Circuit Breaker Power Distribution Module -- X8340-S04
from E-T-A Circuit Breakers Ltd.

Distribution rail for one module suitable for ETSI control cabinet and similar applications. One module comprises 4 positions for magnetic or hydraulic-magnetic circuit breakers type 8340-F... and associated line and load terminals. Circuit breaker status indication (group signalisation) is via two... [See More]

  • Unit Type: Rack Style; Mounting Brackets
  • Current: 80.0
  • Voltage: 230V; 80 VDC
  • Protection: Circuit Breaker
AC EDGE Rack Mount PDU AC Indoor 2RU 220 to 240 Vac 2x Single-Phase Feeds 60A Per Feed 12x 1 to 10A IEC-C13 Outlets IEC 60950-1 MOV SPD -- 1101-1173
from Transtector Systems, Inc.

Transtector rack mount power distribution unit (PDU) 1101-1173 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for AC power distribution. This commercial grade AC power distribution unit rack mount PDU is part of the AC EDGE product family. Rack... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 208V; 240 Vac
  • Phase: Single
Eaton Rack Power Module(RPM)
from Eaton | Power Quality

The Eaton RPM simplifies data center power distribution by delivering up to 36 kW of power in a 3U cabinet. Connect directly from a three-phase UPS (such as the Eaton BladeUPS), or other utility source, to power secondary power distribution devices such as the Eaton ePDU. Twelve pole positions... [See More]

  • Unit Type: Rack Style
  • Phase: Three
  • Voltage: 208V; 400 VAC
  • Number of Outlets: 12
19" Rack Mount Power Distribution Unit -- 51112-00005-015
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 120 VAC
  • Phase: Single
1.4kW Single-Phase ATS / Metered PDU, 120V (8 5-15R), 2 5-15P, 100-127V Input, 2 12ft Cords, 1U Rack-Mount, TAA -- PDUMH15AT
from Tripp Lite by Eaton

Tripp Lite Metered ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
Chatsworth Products POWER DISTRIBUTION UNITS (PDU) for CPI.. -- 13099
from TelephoneStuff.com

PDU create several branch circuits from a single high voltage/high current power connection. This allows fewer. power connections to be delivered to each rack or cabinet. It also provides better power protection than power strips. because power problems can be more easily isolated at the PDU. Use... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
  • Outlets: NEMA
Rack Mount Power Management Systems -- Type PDB-8340-0606-(XX) - 1RU Power Management System
from E-T-A Circuit Breakers

This 1RU power management system is designed to accommodate E-T-A type 8340 hydraulic-magnetic, UL 1077 circuit breakers with isolated A and B power regions for redundancy. The standard 19" mounting rack chassis design is available with mounting flange options for EIA 19", 23" and ETSI standard... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
Circuit Breaker Power Distribution Module -- X8340-SZ4
from E-T-A Circuit Breakers Ltd.

Distribution rail with modules connected in series. One module provides 4 positions for magnetic or magnetic-hydraulic circuit breakers type 8340-F... and the pertinent line and load terminals on the front and rear side of the rail. Supply feed is either on the right or left side with copper... [See More]

  • Unit Type: Rack Style; Mounting Brackets
  • Current: 150.0
  • Voltage: 230V; 80 VDC
  • Protection: Circuit Breaker
Compact DC Rack Mount Power Distribution Units -- DCPDU1B-D-2X8-150
from Transtector Systems, Inc.

Transtector rack mount power distribution unit (PDU) DCPDU1B-D-2X8-150 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
  • Voltage: 24VDC; 48 VDC
  • Certifications: CSA; CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition
Eaton STS(Source Transfer Switch)
from Eaton | Power Quality

The Eaton Pulsar STS is an affordable solution for customers who wantto add power redundancy to small networking equipment like switches androuters. This source transfer switch powers them from two differentsources (typically the main power and a UPS, or 2 UPSs). Should onepower source fail the... [See More]

  • Unit Type: Rack Style
  • Phase: Single
  • Voltage: 120VAC
  • Outlets: NEMA
19" Rack Mount Power Distribution Unit -- 51113-00005-015
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 230V; 120 VAC or 230 VAC
  • Phase: Single
1.4kW Single-Phase ATS / Switched PDU with LX Platform Interface, 120V outlets (8 5-15R), 2 5-15P 120V 12ft Inputs, 1U Rack-Mount, TAA -- PDUMH15ATNET
from Tripp Lite by Eaton

Tripp Lite Switched ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
ITW Linx RacMax 2500 Power Distribution Unit -- RM2500
from TelephoneStuff.com

Power distribution unit, 12 AC outlets (4 front, 8 rear), 15 amp. Applications: Servers, Gateways, Routers, UPS. Features: - 12 AC power outlets (4 Front, 8 Rear), 15-amps. - Four front panel, transformer spaced, convenience outlets. - Power switch with guard, controls all 12 outlets. - Front panel... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
Rack Mount Power Management Systems -- Type PDB-8345-0607-(XX) - 1RU Power Management System
from E-T-A Circuit Breakers

This 1RU power management system is designed to accommodate E-T-A type 8345 hydraulic-magnetic, UL 489 circuit breakers with isolated A and B power regions for redundancy. The standard 19" mounting rack chassis design is available with mounting flange options available for EIA 19", 23" and ETSI... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
Circuit Breaker Power Distribution Module -- X8345-D01
from E-T-A Circuit Breakers Ltd.

Distribution rail comprising series connected circuit breaker mounting modules. Each module accommodates one magnetic or magnetic-hydraulic circuit breaker type 8345 and the associated line and load terminals on the rear side of the rail. Supply feed is either on the right or left side with copper... [See More]

  • Unit Type: Rack Style; Mounting Brackets
  • Current: 600.0
  • Voltage: 110 VDC, 277 VAC
  • Protection: Circuit Breaker
Compact DC Rack Mount Power Distribution Units -- DCPDU1B-S-X16-150
from Transtector Systems, Inc.

Transtector rack mount power distribution unit (PDU) DCPDU1B-S-X16-150 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
  • Voltage: 24VDC; 48 VDC
  • Certifications: CSA; CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition
19" Rack Mount Power Distribution Unit -- 51122-00005-015
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 230V; 120/240 VAC
  • Number of Outlets: 8
1.4kW Single-Phase Metered PDU, 120V Outlets (13 5-15R), 5-15P, 100-127V Input, 15ft Cord, 1U Rack-Mount -- PDUMH15
from Tripp Lite by Eaton

Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
Leviton Metered Intelligent Power Distribution Unit -- MH101-1B1
from TelephoneStuff.com

Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing... [See More]

  • Unit Type: Rack Style; Hardwired unit (Permanent)
  • Protection: Thermal Fuse
  • Phase: Single; Three
Rack Mount Power Management Systems -- Type X1180-R-S00-0542 - 1RU Power Management System
from E-T-A Circuit Breakers

This 1RU power management system designed to accommodate E-T-A type 1180 UL 1077 thermal circuit breakers with isolated A and B power regions for redundancy. The Standard 19" mounting rack chassis design is available with mounting flange options for EIA 19", 23" and ETSI standard mounting. Input... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
Compact DC Rack Mount Power Distribution Units -- DCPDU1B-S-X8-150
from Transtector Systems, Inc.

Transtector rack mount power distribution unit (PDU) DCPDU1B-S-X8-150 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
  • Voltage: 24VDC; 48 VDC
  • Certifications: CSA; CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition
Rack Mount 19" Power Distribution Unit -- 51102-00005-015
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 120 VAC
  • Phase: Single
1.4kW Single-Phase Metered PDU, 120V Outlets (13 5-15R), 5-15P, 100-127V input, 15ft Cord, 1U Rack-Mount -- PDUMH15-RA
from Tripp Lite by Eaton

Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in two digit current meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
Leviton Metered Intelligent Power Distribution Unit -- MH101-1D1
from TelephoneStuff.com

Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing... [See More]

  • Unit Type: Rack Style
  • Protection: Thermal Fuse
  • Phase: Single; Three
Rack Mount Power Management Systems -- Type X452-S00-0572-4-33X33-(XX) - 2RU Power Management System
from E-T-A Circuit Breakers

This 2RU power management system is designed to accommodate E-T-A type 8340 hydraulic-magnetic or type 452 thermal-magnetic circuit breakers with isolated A and B power regions for redundancy. The standard 19" mounting rack chassis design is avaibale with mounting flange options for EIA 19", 23" and... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
Compact DC Rack Mount Power Distribution Units -- DCPDU2B-D-2X10-450
from Transtector Systems, Inc.

Transtector rack mount power distribution unit (PDU) DCPDU2B-D-2X10-450 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
  • Voltage: 24VDC; 48 VDC
  • Certifications: CSA; CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition
Three Phase 19" Rack Mount Power Distribution Unit -- 51132-00005-015
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 208V; 120/208 VAC
  • Phase: Three
1.4kW Single-Phase Metered PDU, 120V Outlets (13 5-15R), 5-15P, 100-127V input, 6ft Cord, 1U Rack-Mount -- PDUMH15-6
from Tripp Lite by Eaton

Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in two digit current meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
Leviton Metered Intelligent Power Distribution Unit -- MH122-1C2
from TelephoneStuff.com

Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing... [See More]

  • Unit Type: Rack Style; Hardwired unit (Permanent)
  • Protection: Thermal Fuse
  • Phase: Single; Three
Rack Mount Power Management Systems -- Type X8340R-S00-0618-(XX) - 2RU Power Management System
from E-T-A Circuit Breakers

This 2RU power management system is designed to accommodate E-T-A type 8340 hydraulic-magnetic, UL 1077 circuit breakers with isolated A and B power regions for redundancy. The standard 19" mounting rack chassis design is available with mounting flange options for EIA 19", 23" and ETSI standard... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
Compact DC Rack Mount Power Distribution Units -- DCPDU2B-S-X20-450
from Transtector Systems, Inc.

Transtector rack mount power distribution unit (PDU) DCPDU2B-S-X20-450 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
  • Voltage: 24VDC; 48 VDC
  • Certifications: CSA; CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition
Three Phase 19" Rack Mount Power Distribution Unit -- 51133-00005-015
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 230V; 230/400 VAC
  • Phase: Three
1.4kW Single-Phase Monitored PDU with LX Platform Interface, 120V Outlets (8 5-15R), 5-15P, 12ft Cord, 1U Rack-Mount, TAA -- PDUMNH15
from Tripp Lite by Eaton

Tripp Lite single phase Monitored PDU / Power Distribution Unit offers real-time remote monitoring of voltage, frequency and load levels via built-in network connection. LX Platform network interface supports notification of remote conditions. PDU lighted digital display enables visual monitoring of... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
Rack Mount Power Management Systems -- Type X8345R-S00-0584-2-03X30-(XX)-(X)-058208 - 2RU Power Management System
from E-T-A Circuit Breakers

This 2RU power management system is designed to accommodate E-T-A type 8345 hydraulic-magnetic, UL 489 circuit breakers (1A - 125A configuration) with isolated A and B power regions for redundancy. The standard 19" mounting rack chassis design is available with mounting flange options for EIA 19",... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
DC EDGE II Rack Mount PDU DC Indoor 1RU 24 Vdc 2x Dual DC Feeds 2x 350A Feeds 4x 100A Outputs Per Feed UL 60950-1, NEBS Fuse/Breaker Option -- 1101-1008
from Transtector Systems, Inc.

Rack mount power distribution unit (also known as PDU) 1101-1008 from Transtector is a DC 1RU PDU that accepts a ±24 to ±48 Vdc 2x DC feed electrical service and distributes power to individual loads via 4x outputs per feed. This rack mount unit equipped with state-of-the-art surge... [See More]

  • Unit Type: Rack Style
  • Current: 350.0
  • Voltage: 24VDC; 48 VDC
  • Physical: 1RU
1.4kW Single-Phase Switched PDU with LX Platform Interface, 120V Outlets (16 5-15R), 5-15P, 100-127V Input, 12ft Cord, 1U Rack-Mount, TAA -- PDUMH15NET
from Tripp Lite by Eaton

Tripp Lite single phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption.Built-in LX... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
Rack Mount Power Management Systems -- Type X8345R-S00-0584-4-33X33-(XX)-(X)-058208 - 2RU, Pluggable CBE
from E-T-A Circuit Breakers

This 2RU power management system is designed to accommodate E-T-A type 8345 hydraulic-magnetic, UL 489 circuit breakers (1A - 125A configuration) with isolated A and B power regions for redundancy. The standard 19" mounting rack chassis design is available with mounting flange options EIA 19", 23"... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
DC EDGE II Rack Mount PDU DC Indoor 1RU 24 Vdc Dual DC Feeds 2x 350A Feeds 4x 100A Outputs Per Feed UL 60950-1, NEBS Fuse/Breaker Option -- 1101-900-M
from Transtector Systems, Inc.

Rack mount power distribution unit (also known as PDU) 1101-900-M from Transtector is a DC 1RU PDU that accepts a ±24 to ±48 Vdc dual feed electrical service and distributes power to individual loads via 4x outputs per feed. This rack mount unit equipped with state-of-the-art surge... [See More]

  • Unit Type: Rack Style
  • Current: 350.0
  • Voltage: 24VDC; 48 VDC
  • Physical: 1RU
1.6–3.8kW Single-Phase 100–240V Basic PDU, 14 Outlets (12 C13 & 2 C19), C20 with L6-20P Adapter, 12 ft. Cord, 1U Rack-Mount -- PDUH20DV
from Tripp Lite by Eaton

The PDUH20DV 1.6 –3.8kW Single-Phase 100 –240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUH20DV features 14 total outlets —four C13 in front and eight C13 and two C19... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 208V; 230V
  • Phase: Single
SCS® Smart Control Systems: Intelligent Power Distribution System -- Type Power-D-Box CP
from E-T-A Circuit Breakers

The CP Power-D-Box ® is a modular power distribution system. Thanks to reversible mounting flanges, it can easily and quickly be installed in 19 ” or ETSI cabinets. The compact 2RU enclosure can accommodate the system components ESX300-S, RSI10, RCI10 or EAI300, depending on the... [See More]

  • Unit Type: Rack Style
  • Current: 200.0
  • Voltage: minus: DC - 38V to DC -72V plus: DC 18V to DC 72V
  • Protection: Circuit Breaker
DC EDGE III Rack Mount PDU DC Indoor 1RU -24 to -48 Vdc 4x DC Feeds 4x 100A Feeds 4x 0.1 to 30A Outputs Per Feed UL 60950-1, NEBS -- 1101-1051
from Transtector Systems, Inc.

Rack mount power distribution unit (also known as PDU) 1101-1051 from Transtector is an DC 1RU PDU that accepts a -24 to -48 Vdc 4x DC Feeds electrical service and distributes power to individual loads via 4x outputs per feed 0.1 to 30 A circuit breakers. This rack mount unit equipped with... [See More]

  • Unit Type: Rack Style
  • Current: 100.0
  • Voltage: 24VDC; 48 VDC
  • Physical: 1RU
1.6/3.8kW Single-Phase 100–240V Basic PDU, 14 Outlets (12 C13 & 2 C19), C20 16A Input, 1U Rack-Mount -- PDU12IEC
from Tripp Lite by Eaton

The PDU12IEC 1.6/3.8kW Single-Phase 100 –240V Basic PDU is the perfect no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Perfectly suited for high-density IT environments, the PDU12IEC features a single load bank with 14 total outlets... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 208V; 230V
  • Phase: Single
OP8 Rack Mount PDU AC Indoor 3RU 120 Vac Single-Phase 20A Hardwired Inlet 8x NEMA 5-20 Outlets, UL 60950-1 SASD -- 1101-356-1
from Transtector Systems, Inc.

Rack mount power distribution unit (also known as PDU) 1101-356-1 from Transtector is an AC 3RU PDU that accepts a 120 Vac single-phase electrical service and distributes power to individual loads via 8x 20A NEMA 5-20 outlets. This rack mount unit equipped with state-of-the-art SASD surge protection... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 120 Vac
  • Phase: Single
1.6/3.8kW Single-Phase 100–240V Basic PDU, 14 Outlets (12 C13 & 2 C19), C20 with 5 Adapters, 10 ft. Cord, 1U Rack-Mount -- PDUNV
from Tripp Lite by Eaton

The PDUNV 1.6/3.8kW Single-Phase 100 –240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUNV features 14 total outlets —four C13 in front and eight C13 and two C19 in the rear. [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 208V; 230V
  • Phase: Single
OP8 Rack Mount PDU AC Indoor 3RU 240 Vac Single-Phase 15A Hardwired Inlet 8x NEMA 5-20 Outlets SASD -- 1101-700
from Transtector Systems, Inc.

Rack mount power distribution unit (also known as PDU) 1101-700 from Transtector is an AC 3RU PDU that accepts a 120 Vac single-phase electrical service and distributes power to individual loads via 8x 20A NEMA 5-20 outlets. This rack mount unit equipped with state-of-the-art SASD surge protection... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 240 Vac
  • Phase: Single
1.8kW Single-Phase 120V Basic PDU, 13 NEMA 5-15R Outlets, NEMA 5-15P Input, 15 ft. Cord, 1U Rack-Mount -- PDU1215
from Tripp Lite by Eaton

The PDU1215 1.8kW Single-Phase 120V Basic PDU is the perfect no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Perfectly suited for high-density IT environments, the PDU1215 features a single breakered load bank with 13 NEMA 5-15R outlets —12... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
RMO Rack Mount PDU AC Indoor Strip 120 Vac Single-Phase 15A NEMA 5-15 Plug Inlet 6x NEMA 5-15 Outlets -- 1102-032-1
from Transtector Systems, Inc.

Rack mount power distribution unit (also known as PDU) 1102-032-1 from Transtector is an AC Strip PDU that accepts a 120 Vac single-phase electrical service and distributes power to individual loads via 6x 15A NEMA 5-15 outlets. This rack mount unit equipped with state-of-the-art surge protection... [See More]

  • Unit Type: Rack Style
  • Phase: Single
  • Voltage: 120 Vac
  • Number of Outlets: 6
1.92kW Single-Phase Metered PDU + Isobar Surge Suppression, 3840 Joules, 120V Outlets (12 5-20R, 2 5-15R), L5-20P/5-20P, 15ft Cord, 1U Rack-Mount -- PDUMH20-ISO
from Tripp Lite by Eaton

Tripp Lite Metered PDU / Power Distribution Unit with Isobar Surge Suppression offers real-time local reporting of load level in amps, plus premium ISOBAR network-grade AC surge and noise suppression. Digital display continuously reports PDU output current to prevent circuit overloads as additional... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
RMP Rack Mount PDU AC Indoor 1RU 120 Vac Single-Phase 15A NEMA 5-15 Plug Inlet 6x NEMA 5-15 Outlets SASD Fused -- 1101-534
from Transtector Systems, Inc.

Rack mount power distribution unit (also known as PDU) 1101-534 from Transtector is an AC 1RU PDU that accepts a 120 Vac 2x single-phase feed electrical service and distributes power to individual loads via 6x 15A NEMA 5-15 outlets. This rack mount unit equipped with state-of-the-art SASD surge... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 120 Vac
  • Phase: Single
1.92kW Single-Phase Metered PDU, 120V (12 5-15/20R), L5-20P / 5-20P, 110-127V Input, 15ft Cord, 1U Rack-Mount -- PDUMH20
from Tripp Lite by Eaton

Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V
  • Phase: Single
RMP Rack Mount PDU AC Indoor 1RU 120 Vac Single-Phase 20A NEMA 5-20 Plug Inlets 4x NEMA 5-20 Outlets Per Feed SASD Fused -- 1101-942
from Transtector Systems, Inc.

Rack mount power distribution unit (also known as PDU) 1101-942 from Transtector is an AC 1RU PDU that accepts a 120 Vac single-phase electrical service and distributes power to individual loads via 4x NEMA 5-20 outlets per feed. This rack mount unit equipped with state-of-the-art SASD surge... [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 120 Vac
  • Phase: Single