cUL Power Distribution Units (PDU)

5 Results
Power Fuses Power Distribution Blocks - VGDB
from VICFUSE

Specifications. Voltage Rating:600 V. Ampere Rating:80-310A. Material:Thermoplastic. Connector:Brass: Better continuity, Smaller design. Flammability Rating:UL94 V-0. Environmental:RoHS compliant. Power Distribution Blocks add safety and mounting versatility to our distribution block solutions. The... [See More]

  • Certifications: CE; cUL; UL
  • Voltage: 600V/1000V
19" Rack-Mount Power Distribution Unit -- 852Q2J22
from Interpower

Current Rating: 16A. Voltage Rating: 125-240VAC. Inlet Type: C20. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 10. Length: 482.6mm. Mounting Style: Rack. Socket Material: Polyamide. Case Material: Metal. Case Color: Black. CE Marking: yes. *10 IEC 60320 Sheet F outlets. *1 lighted... [See More]

  • Certifications: CE; cUL; VDE; rohs35
  • Number of Outlets: 10
  • Voltage: 125~240VAC
  • Current: 16.0
Power Fuses Power Distribution Blocks - VLC series
from VICFUSE

Specifications. Voltage Rating :600V/1000V. Current Rating :Based on NEC Table 310.16, using 75°C copper wire. Material :Phenolic rated at 150°C and Thermoplastic rated at 125°C. Connector:Standard: Highly conductive aluminum, tin plated. Copper: Highly conductive copper, tin plated. Flammability... [See More]

  • Certifications: CE; cUL; UL
  • Voltage: 600V/1000V
19" Rack-Mount Power Distribution Unit -- 852Q2L18
from Interpower

Current Rating: 16A. Voltage Rating: 125-240VAC. Inlet Type: C20. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 12. Length: 483.0mm. Mounting Style: Rack. Socket Material: Polyamide. Case Material: Metal. Case Color: Black. CE Marking: yes. 1 IEC 60320 C20 power inlet 3 IEC 60320 Acc... [See More]

  • Certifications: CE; cUL; VDE; rohs35
  • Number of Outlets: 12
  • Voltage: 125~240VAC
  • Current: 16.0
Passive Distribution Module -- AC-DP
from Euchner-U.S.A., Inc.

The EUCHNER Passive Distribution Module allows machines and systems to be assembled and wired in an effecient manner. Components can be connected to local modules which can be connected to other modules using pre-made cables. The 'network' can be run to a safety control system using one or two... [See More]

  • Certifications: CE; cUL
  • Number of Outlets: 6
  • Voltage: 24VDC
  • Current: 2.0