Plug Strip Power Distribution Units (PDU)
from Festo Corporation
Degree of protection to IP65 in assembled state. Mounting: H-rail mounting or via through-holes [See More]
- Unit Type: Plug Strip
- Current: 1.0
- Voltage: 24VDC; 10 V ~ 30 V
- Operating Temperature: -4 to 176
from Festo Corporation
Degree of protection to IP65 in assembled state. Mounting: H-rail mounting or via through-holes [See More]
- Unit Type: Plug Strip
- Current: 1.0
- Voltage: 24VDC; 10 V ~ 30 V
- Operating Temperature: -4 to 176
from Schneider Electric
Distributed I/O. IP20 optimum modular I/O system, for simple machines (up to 248 I/Os). IP 67 modular distributed I/O for Ethernet. Controller and IP20 monoblock I/Os for distributed control architecture. Modicon TM3 I/O system specially designed for the Modicon M221, M241 and M251 logic... [See More]
- Unit Type: Plug Strip; Rack Style
- Number of Outlets: 32
- Voltage: 24VDC; 48 VDC
from Remke Industries
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring,... [See More]
- Unit Type: Plug Strip
- Number of Outlets: 4
- Voltage: 250
- Current: 7.0
from Eaton | Power Quality
Designed for high-density, mission-critical server applications, the Advanced Monitored ePDU provides maximum power for both standard and blade servers. Employing multiple configurations, the Easy-Read LCD screen and remote power management with distinctly colored circuits, the ePDU ensures easy... [See More]
- Unit Type: Plug Strip
- Frequency: 50Hz; 60Hz
- Voltage: 208V; 240 VAC
- Phase: Single
from SOCOMEC
Applications. • Data center rack cabinet. • Networking infrastructure. • Computer room. Advantages Metered or monitored Zero-U vertical PDU. • Installation of ‘U space ’ not required. • Simplified electrical connections. • Redundant architecture with two... [See More]
- Unit Type: Plug Strip
- Frequency: 50Hz; 60Hz
- Voltage: 208V; 230V; 200 - 240 V
- Phase: Single
from Tripp Lite by Eaton
The PDU3V602D354A 17.3kW 3-Phase Vertical PDU Outlet Strip is a required accessory option for Tripp Lite ’s PDU360AT6G60 and other 3-phase ATS PDUs that specify compatibility with this model. It ’s recommended for high-density equipment racks in data centers, server rooms and heavily... [See More]
- Unit Type: Plug Strip; Rack Style; Vertically Mounted
- Frequency: 50Hz; 60Hz
- Voltage: 208V; 230V
- Phase: Three
from Lumberg Automation - A Belden Brand
Micro M12, Distribution Box - ASB, 4-Port, One Signal Per Port, 4-Pole with PUR Halogen-Free Home Run Cable, IP 67 and C-Track Rated [See More]
- Unit Type: Plug Strip
- Number of Outlets: 4
- Voltage: 250V
- Current: 4.0
from Hubbell Incorporated
ADDER TYPE. 2.58 INCH W X 5.7 INCH D X 3.55 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 310 AMPERE CURRENT RATING. BDBLHCCOVER COVER TYPE. GLASS FILLED POLYCARBONATE HOUSING MATERIAL. HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL. 14 TO 4 AWG... [See More]
- Unit Type: Plug Strip
- Current: 310.0
- Voltage: 600 V
- Certifications: CSA; UL
from Remke Industries
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring,... [See More]
- Unit Type: Plug Strip
- Number of Outlets: 6
- Voltage: 250
- Current: 7.0
from Eaton | Power Quality
Designed for high-density, mission-critical server applications, the Advanced Monitored ePDU provides maximum power for both standard and blade servers. Employing multiple configurations, the Easy-Read LCD screen and remote power management with distinctly colored circuits, the ePDU ensures easy... [See More]
- Unit Type: Plug Strip
- Phase: Three
- Voltage: 277-480 VAC
- Number of Outlets: 18
from Tripp Lite by Eaton
The PDU3V602D354B 17.3kW 3-Phase Vertical PDU Outlet Strip is a required accessory option for Tripp Lite ’s PDU360AT6G60 and other 3-phase ATS PDUs that specify compatibility with this model. It ’s recommended for high-density equipment racks in data centers and server rooms. When used... [See More]
- Unit Type: Plug Strip; Rack Style; Vertically Mounted
- Frequency: 50Hz; 60Hz
- Voltage: 208V; 230V
- Phase: Three
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4-Port, 4-Pole, one signal per port with built-in LED (PNP), Halogen-Free Lumflex black PUR cable, IP 67, NEMA 6P, and C-Track rated. [See More]
- Unit Type: Plug Strip
- Number of Outlets: 4
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 4.0
from Hubbell Incorporated
STANDARD TYPE. 2.73 INCH W X 5.7 INCH D X 3.55 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 1953, CSA APPROVAL. 600 V VOLTAGE RATING. 310 AMPERE CURRENT RATING. BDBLHCCOVER COVER TYPE. GLASS FILLED POLYCARBONATE HOUSING MATERIAL. 1 POLE(S). HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR... [See More]
- Unit Type: Plug Strip
- Current: 310.0
- Voltage: 600 V
- Certifications: CSA; UL
from Remke Industries
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring,... [See More]
- Unit Type: Plug Strip
- Number of Outlets: 8
- Voltage: 250
- Current: 7.0
from Eaton | Power Quality
Designed for switching non phase synchronized AC power sources, the automatic transfer switch ePDUs intelligent circuitry monitors both inputs, providing a fast switch transfer from primary to secondary source power critical equipment without interruption. These ePDUs assure the highest level of... [See More]
- Unit Type: Plug Strip
- Frequency: 50Hz; 60Hz
- Voltage: 110-125 VAC
- Phase: Single
from Tripp Lite by Eaton
The PDU3V602D354 17.3kW 3-Phase Vertical PDU Outlet Strip is a required accessory option for Tripp Lite ’s PDU360AT6G60 and other 3-phase ATS PDUs that specify compatibility with this model. It ’s recommended for high-density equipment racks in data centers, server rooms and heavily... [See More]
- Unit Type: Plug Strip; Rack Style; Vertically Mounted
- Frequency: 50Hz; 60Hz
- Voltage: 208V; 230V
- Phase: Three
from Lumberg Automation - A Belden Brand
PICO (M8) Distribution Box, 10-Port, 3-Pole, One Signal per Port, LED - PNP Indicators, Halogen Free Lumflex PUR Cable Jacket, IP 67 and NEMA 6P rated. [See More]
- Unit Type: Plug Strip
- Number of Outlets: 10
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 1.5
from Hubbell Incorporated
STANDARD TYPE. 5.31 INCH W X 5.7 INCH D X 3.55 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 1953, CSA APPROVAL. 600 V VOLTAGE RATING. 310 AMPERE CURRENT RATING. BDBLHCCOVER COVER TYPE. GLASS FILLED POLYCARBONATE HOUSING MATERIAL. 2 POLE(S). HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR... [See More]
- Unit Type: Plug Strip
- Current: 310.0
- Voltage: 600 V
- Certifications: CSA; UL
from Remke Industries
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring,... [See More]
- Unit Type: Plug Strip
- Number of Outlets: 4
- Voltage: 600
- Current: 7.0
from Eaton | Power Quality
The Eaton FlexPDUs are designed to increase power distribution from a single UPS and provide more flexibility. The Eaton HotSwap Maintenance Bypass enhances availability by providing service continuity in all situations and facilitates hot-swappable battery replacement. Enables additional... [See More]
- Unit Type: Plug Strip
- Frequency: 50Hz; 60Hz
- Voltage: 110-240 VAC
- Phase: Single
from Tripp Lite by Eaton
The PDU3V20D354A 8.6/12.6kW 3-Phase Vertical Power Distribution Unit (PDU) Outlet Strip is a required accessory option for Tripp Lite ’s PDU330AT6L15, PDU330AT6L2130, PDU330AT6L1530, PDU350AT6H50 and other 3-phase auto-transfer switch (ATS) PDUs that specify compatibility with this model. It... [See More]
- Unit Type: Plug Strip; Rack Style; Vertically Mounted
- Frequency: 50Hz; 60Hz
- Voltage: 208V; 230V
- Phase: Three
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4-Port, 4-Pole, one signal per port, M23 connection for the control cable. IP 67 and NEMA 6P rated. [See More]
- Unit Type: Plug Strip
- Number of Outlets: 4
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 4.0
from Hubbell Incorporated
STANDARD TYPE. 7.89 INCH W X 5.7 INCH D X 3.55 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 1953, CSA APPROVAL. 600 V VOLTAGE RATING. 310 AMPERE CURRENT RATING. BDBLHCCOVER COVER TYPE. GLASS FILLED POLYCARBONATE HOUSING MATERIAL. 3 POLE(S). HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR... [See More]
- Unit Type: Plug Strip
- Current: 310.0
- Voltage: 600 V
- Certifications: CSA; UL
from Remke Industries
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring,... [See More]
- Unit Type: Plug Strip
- Number of Outlets: 4
- Voltage: 600
- Current: 7.0
from Eaton | Power Quality
Eaton Managed ePDUs allow you to monitor and control critical factors such as voltage, current and power factor. This level of information allows you to make the right decision when it comes to enegy consumption in your data center. Integrated with Eaton's management software, you can control these... [See More]
- Unit Type: Plug Strip
- Frequency: 50Hz; 60Hz
- Voltage: 208V
- Phase: Three
from Tripp Lite by Eaton
The PDU3V20D354B 8.6/12.6kW 3-Phase Vertical Power Distribution Unit (PDU) Outlet Strip is a required accessory option for Tripp Lite ’s PDU330AT6L15, PDU330AT6L2130, PDU330AT6L1530, PDU350AT6H50 and other 3-phase auto-transfer switch (ATS) PDUs that specify compatibility with this model. It... [See More]
- Unit Type: Plug Strip; Rack Style; Vertically Mounted
- Frequency: 50Hz; 60Hz
- Voltage: 208V; 230V
- Phase: Three
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 8 Port, 4-Pole, one signal per port, M23 connection for the control cable, IP 67 and NEMA 6P rated. [See More]
- Unit Type: Plug Strip
- Number of Outlets: 8
- Voltage: 60V
- Current: 4.0
from Hubbell Incorporated
STANDARD TYPE. 5-7/8 INCH L X 3-7/8 INCH W X 2-1/8 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL APPROVAL. 600 V VOLTAGE RATING. 3 POLE(S). 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE. 3/0 TO 4/0 AWG PRIMARY OPENING WIRE SIZE. U-BLOK[TM] BRAND. ROHS COMPATIBLE. INSTALLATION TORQUE 200 LB-INCH [See More]
- Unit Type: Plug Strip
- Certifications: UL
- Voltage: 600 V
from Remke Industries
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring,... [See More]
- Unit Type: Plug Strip
- Number of Outlets: 6
- Voltage: 600
- Current: 7.0
from Eaton | Power Quality
Remote emergency power off ePDUs allow immediate and complete 'power off' control from one button. These ePDUs are hardwired and the power off switch can be housed anywhere in the datacenter for quick and easy access, should the need for immediate shutdown arise. Control the PDU through a Remote... [See More]
- Unit Type: Plug Strip
- Frequency: 50Hz; 60Hz
- Voltage: 208V; 120 VAC
- Phase: Three
from Tripp Lite by Eaton
The PDU3V51 8.6/12.6kW 3-Phase Vertical PDU Outlet Strip is a required accessory for Tripp Lite ’s PDU330AT6L15, PDU330AT6L2130, PDU330AT6L1530, PDU350AT6H50 and other 3-phase ATS PDUs that specify compatibility with this model. It ’s ideal for high-density equipment racks in data... [See More]
- Unit Type: Plug Strip; Rack Style; Vertically Mounted
- Frequency: 50Hz; 60Hz
- Voltage: 208V; 230V
- Phase: Three
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4-Port, 3-Pole, two signals per port for dual solenoids, with Mini Quick Disconnect, black PUR cable, IP 67 and NEMA 6P rated. [See More]
- Unit Type: Plug Strip
- Number of Outlets: 4
- Voltage: 250V
- Current: 4.0
from Hubbell Incorporated
STANDARD TYPE. 5-7/8 INCH L X 3-7/8 INCH W X 2-1/8 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL APPROVAL. 600 V VOLTAGE RATING. 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE. 3/0 TO 4/0 AWG PRIMARY OPENING WIRE SIZE. U-BLOK[TM] BRAND. ROHS COMPATIBLE. INSTALLATION TORQUE 200 LB-INCH [See More]
- Unit Type: Plug Strip
- Certifications: UL
- Voltage: 600 V
from Remke Industries
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring,... [See More]
- Unit Type: Plug Strip
- Number of Outlets: 6
- Voltage: 600
- Current: 7.0
from Eaton | Power Quality
Designed for data centers needing remote site management, the switched ePDU provides remote power monitoring of both voltage and current. The current is also displayed on a local two-digit current meter. These units also monitor both temperature and humidity. The Switched ePDUs employ multiple... [See More]
- Unit Type: Plug Strip
- Frequency: 50Hz; 60Hz
- Voltage: 110-125 VAC
- Phase: Single
from Tripp Lite by Eaton
The PDU3V20D354 8.6/12.6kW 3-Phase Vertical Power Distribution Unit (PDU) Outlet Strip is a required accessory option for Tripp Lite ’s PDU330AT6L15, PDU330AT6L2130, PDU330AT6L1530, PDU350AT6H50 and other 3-phase auto-transfer switch (ATS) PDUs that specify compatibility with this model. It... [See More]
- Unit Type: Plug Strip; Rack Style; Vertically Mounted
- Frequency: 50Hz; 60Hz
- Voltage: 208V; 230V
- Phase: Three
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4-Port, 5-Pole, two signals per port, Halogen-Free Lumflex black PUR cable, IP 67, NEMA 6P, and C-Track rated. [See More]
- Unit Type: Plug Strip
- Number of Outlets: 4
- Voltage: 60V
- Current: 4.0
from Remke Industries
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring,... [See More]
- Unit Type: Plug Strip
- Number of Outlets: 8
- Voltage: 600
- Current: 7.0
from Eaton | Power Quality
Designed for reliable and cost effective power distribution, Basic ePDUs have the form factor and receptacle choices to meet the needs of the demanding data center architect. With power levels ranging from 1.4 kW all the way to 17 kW, Eaton has the right Basic ePDU for any application. The new ePDU... [See More]
- Unit Type: Plug Strip
- Frequency: 50Hz; 60Hz
- Voltage: 115V; 208V; 230V; 100 to 240 VAC
- Phase: Three
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4- Port, 5-Pole, two signals per port, with built-in LED (PNP), Halogen-Free Lumflex black PUR control cable, IP 67, NEMA 6P, and C-Track rated. [See More]
- Unit Type: Plug Strip
- Number of Outlets: 4
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 4.0
from Remke Industries
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring,... [See More]
- Unit Type: Plug Strip
- Number of Outlets: 8
- Voltage: 600
- Current: 7.0
from Eaton | Power Quality
Designed for reliable and cost effective power distribution, Basic ePDUs have the form factor and receptacle choices to meet the needs of the demanding data center architect. With power levels ranging from 1.4 kW all the way to 17 kW, Eaton has the right Basic ePDU for any application. The new ePDU... [See More]
- Unit Type: Plug Strip
- Frequency: 50Hz; 60Hz
- Voltage: 100-120 VAC
- Phase: Single
from Lumberg Automation - A Belden Brand
PICO (M8) Distribution Box, 8 Port, 3-Pole, One Signal per Port, Halogen Free Lumflex PUR cable, LED - NPN Indicators, IP 67 and NEMA 6P rated. [See More]
- Unit Type: Plug Strip
- Number of Outlets: 8
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 2.0
from Remke Industries
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring,... [See More]
- Unit Type: Plug Strip
- Number of Outlets: 4
- Voltage: 250
- Current: 12.0
from Eaton | Power Quality
Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase... [See More]
- Unit Type: Plug Strip
- Frequency: 50Hz; 60Hz
- Voltage: 115V; 208V; 230V; 100 to 240 VAC
- Phase: Single
from Lumberg Automation - A Belden Brand
PICO (M8) Distribution Box w/ Micro (M12) Disconnect, 4-Port, 3-Pole, One Signal per Port, LED - PNP Indicators, IP 67 and NEMA 6P rated. [See More]
- Unit Type: Plug Strip
- Number of Outlets: 4
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 2.0
from Remke Industries
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring,... [See More]
- Unit Type: Plug Strip
- Number of Outlets: 6
- Voltage: 250
- Current: 12.0
from Eaton | Power Quality
Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase... [See More]
- Unit Type: Plug Strip
- Frequency: 50Hz; 60Hz
- Voltage: 110-125 VAC
- Phase: Single
from Lumberg Automation - A Belden Brand
Mini Distribution Boxes, 4-ports, 3-pole with Mini quickdisconU.S.t. [See More]
- Unit Type: Plug Strip
- Number of Outlets: 4
- Voltage: 600V
- Current: 8.0
from Remke Industries
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring,... [See More]
- Unit Type: Plug Strip
- Number of Outlets: 8
- Voltage: 250
- Current: 12.0
from Lumberg Automation - A Belden Brand
Mini Distribution Boxes, 4-ports, 5 pole with Mini quick disconU.S.t. [See More]
- Unit Type: Plug Strip
- Number of Outlets: 4
- Voltage: 600V
- Current: 8.0
from Lumberg Automation - A Belden Brand
Mini Distribution Boxes, 4-ports, 3-pole with Mini quick disconU.S.t and indicator lamps. [See More]
- Unit Type: Plug Strip
- Number of Outlets: 4
- Voltage: 115V; 95 - 120 Vac
- Current: 8.0