24 VDC Power Distribution Units (PDU)
from Festo Corporation
Degree of protection to IP65 in assembled state. Mounting: H-rail mounting or via through-holes [See More]
- Voltage: 24VDC; 10 V ~ 30 V
- Unit Type: Plug Strip
- Current: 1.0
- Operating Temperature: -4 to 176
from ifm efector inc.
distribution module for ground potential; 80 x 12.5 x 98.5 mm [See More]
- Voltage: 24VDC
- Operating Temperature: 140
from AMETEK Programmable Power
500 Watts, 24 VDC Input and Output, 9 Toggle Switched Circuit Breakers, 4 Position Input Terminal Block Strip, and 6 and 10 Position Output Terminal Block Strips. [See More]
- Voltage: 24VDC; 24 VDC
- Outlets: Terminal Block
- Power: 500
from Festo Corporation
Degree of protection to IP65 in assembled state. Mounting: H-rail mounting or via through-holes [See More]
- Voltage: 24VDC; 10 V ~ 30 V
- Unit Type: Plug Strip
- Current: 1.0
- Operating Temperature: -4 to 176
from ifm efector inc.
distribution module for supply voltage; 80 x 12.5 x 98.5 mm [See More]
- Voltage: 24VDC
- Operating Temperature: 140
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4-Port, 4-Pole, one signal per port with built-in LED (PNP), Halogen-Free Lumflex black PUR cable, IP 67, NEMA 6P, and C-Track rated. [See More]
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 4.0
- Number of Outlets: 4
- Outlets: NEMA
from E-T-A Circuit Breakers
The PowerPlex ® Compact Module is designed for DC 12 V and DC 24 V on-board power supplies for recreational vehicles and boats. It offers eight multi-functional inputs that can be configured as digital or analog input, and 14 load outputs. The digital inputs allow the connection of switches,... [See More]
- Voltage: 24VDC; DC 12 V/24 V
- Certifications: KBA E1 (ECE-R10)
- Current: 60.0
- Operating Temperature: -22 to 122
from E-T-A Circuit Breakers Ltd.
The E-T-A power distribution system SVS02 is designed to accommodate the electronic circuit breaker series ESS20-003. It distributes the current supplied by a switch mode power supply up to 40 A to 4, 8, 12 or 16 channels. Mains connection is via screw terminals. The individual circuit breakers can... [See More]
- Voltage: 24VDC
- Unit Type: Modular; DIN Rail Mount
- Current: 40.0
- Protection: Circuit Breaker
from Transtector Systems, Inc.
Transtector rack mount power distribution unit (PDU) DCPDU1B-D-2X8-150 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU... [See More]
- Voltage: 24VDC; 48 VDC
- Protection: Circuit Breaker
- Unit Type: Rack Style
- Certifications: CSA; CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition
from Euchner-U.S.A., Inc.
The EUCHNER Passive Distribution Module allows machines and systems to be assembled and wired in an effecient manner. Components can be connected to local modules which can be connected to other modules using pre-made cables. The 'network' can be run to a safety control system using one or two... [See More]
- Voltage: 24VDC
- Current: 2.0
- Number of Outlets: 6
- Outlets: IEC
from Schneider Electric
Distributed I/O. IP20 optimum modular I/O system, for simple machines (up to 248 I/Os). IP 67 modular distributed I/O for Ethernet. Controller and IP20 monoblock I/Os for distributed control architecture. Modicon TM3 I/O system specially designed for the Modicon M221, M241 and M251 logic... [See More]
- Voltage: 24VDC; 48 VDC
- Unit Type: Plug Strip; Rack Style
- Number of Outlets: 32
from Lumberg Automation - A Belden Brand
PICO (M8) Distribution Box, 10-Port, 3-Pole, One Signal per Port, LED - PNP Indicators, Halogen Free Lumflex PUR Cable Jacket, IP 67 and NEMA 6P rated. [See More]
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 1.5
- Number of Outlets: 10
- Outlets: NEMA
from E-T-A Circuit Breakers
The PowerPlex ® MM500 is our Mini Module and is perfectly suitable for LEDs and ambient lighting. Its small size allows installation in places where space is at a premium. As standard, the PowerPlex ® Mini Module is equipped with eight multifunctional inputs. They can be configured as... [See More]
- Voltage: 24VDC; DC 12 V/24 V
- Certifications: KBA E1 (ECE-R10)
- Current: 18.0
- Operating Temperature: -40 to 122
from E-T-A Circuit Breakers Ltd.
The power distribution system SVS04 for DIN hat rail mounting is designed to distribute the current supplied by a switch mode power supply to 4 or 8 positions and selectively protects the connected loads by means of the plugged in circuit breakers. With a max. load current of 8A per channel and a... [See More]
- Voltage: 24VDC
- Unit Type: Modular; DIN Rail Mount
- Current: 40.0
- Protection: Circuit Breaker
from Transtector Systems, Inc.
Transtector rack mount power distribution unit (PDU) DCPDU1B-S-X16-150 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU... [See More]
- Voltage: 24VDC; 48 VDC
- Protection: Circuit Breaker
- Unit Type: Rack Style
- Certifications: CSA; CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4-Port, 4-Pole, one signal per port, M23 connection for the control cable. IP 67 and NEMA 6P rated. [See More]
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 4.0
- Number of Outlets: 4
- Outlets: NEMA
from E-T-A Circuit Breakers
The PowerPlex ® DC024 is our Power Module with redundant protective functions for connected DC loads. One Power Module can control and monitor a total of twelve electrical loads. The module has a manual override function for each 8 A and 25 A output via integral electro-mechanical mini circuit... [See More]
- Voltage: 24VDC; DC 12 V/24 V
- Certifications: GL
- Current: 102.0
- Operating Temperature: -40 to 185
from E-T-A Circuit Breakers Ltd.
The SVS09 power distribution system with integral signalling module optimises DC 24 V distribution at the machine-oriented field level in automated process control, production plants and power plants. Offering 10-plug-in sockets for electronic and thermal-magnetic circuit breakers and an integrated... [See More]
- Voltage: 24VDC
- Unit Type: DIN Rail Mount
- Current: 30.0
- Protection: Circuit Breaker
from Transtector Systems, Inc.
Transtector rack mount power distribution unit (PDU) DCPDU1B-S-X8-150 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU... [See More]
- Voltage: 24VDC; 48 VDC
- Protection: Circuit Breaker
- Unit Type: Rack Style
- Certifications: CSA; CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4- Port, 5-Pole, two signals per port, with built-in LED (PNP), Halogen-Free Lumflex black PUR control cable, IP 67, NEMA 6P, and C-Track rated. [See More]
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 4.0
- Number of Outlets: 4
- Outlets: NEMA
from E-T-A Circuit Breakers
The new power distribution system Module 18plus is a compact wiring solution for all load and signal lines of the DC 24 V control voltage - no matter whether it is for decentralised power distributions or for centralised plant concepts. The system accommodates various E-T-A circuit breakers and... [See More]
- Voltage: 24VDC; DC +24 V
- Unit Type: DIN rail
- Current: 100.0
- Protection: Circuit Breaker
from E-T-A Circuit Breakers Ltd.
The power distribution system SVS16 provides selective overcurrent protection, power distribution in load circuits as well as switching and resettling of outputs. [See More]
- Voltage: 24VDC
- Protection: Circuit Breaker
- Unit Type: DIN Rail Mount
from Transtector Systems, Inc.
Transtector rack mount power distribution unit (PDU) DCPDU2B-D-2X10-450 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU... [See More]
- Voltage: 24VDC; 48 VDC
- Protection: Circuit Breaker
- Unit Type: Rack Style
- Certifications: CSA; CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition
from Lumberg Automation - A Belden Brand
PICO (M8) Distribution Box, 8 Port, 3-Pole, One Signal per Port, Halogen Free Lumflex PUR cable, LED - NPN Indicators, IP 67 and NEMA 6P rated. [See More]
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 2.0
- Number of Outlets: 8
- Outlets: NEMA
from E-T-A Circuit Breakers
The power distribution system SVS18 optimises the DC 24 V distribution in automation and process control, in the production area of the chemical industry and in power plants. The power distribution system SVS18 DIN rail mounting distributes all voltage potentials supplied by a 24 V power supply... [See More]
- Voltage: 24VDC; DC +24 V
- Protection: Circuit Breaker
- Unit Type: DIN rail
from E-T-A Circuit Breakers Ltd.
The power distribution system SVS20 for rail mounting distributes the current supplied by a DC 24 V switch-mode power supply to 8 channels and selectively protects the connected loads by means of the inserted circuit breakers. With a max. load current of 8 A per channel and a max. total current of... [See More]
- Voltage: 24VDC
- Unit Type: Modular; DIN Rail Mount
- Current: 8.0
- Protection: Circuit Breaker
from Transtector Systems, Inc.
Transtector rack mount power distribution unit (PDU) DCPDU2B-S-X20-450 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU... [See More]
- Voltage: 24VDC; 48 VDC
- Protection: Circuit Breaker
- Unit Type: Rack Style
- Certifications: CSA; CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition