Modular / Desktop Power Distribution Units (PDU)

10 Results
MDS2 Series Modular Distribution Systems
from Sensata Technologies

Sensata Technologies provides circuit-on-demand from a pre-wired power bus. The Airpax ™ modular distribution system utilizes "plug 'n play " capabilities to simplify the design of your power bus system. The module design simplifies line/load interface, saving both money and... [See More]

  • Unit Type: Modular
  • Operating Temperature: -40 to 185
  • Current: 600.0
DIN Rail Mount Power Distribution System -- SVS02
from E-T-A Circuit Breakers Ltd.

The E-T-A power distribution system SVS02 is designed to accommodate the electronic circuit breaker series ESS20-003. It distributes the current supplied by a switch mode power supply up to 40 A to 4, 8, 12 or 16 channels. Mains connection is via screw terminals. The individual circuit breakers can... [See More]

  • Unit Type: Modular; DIN Rail Mount
  • Current: 40.0
  • Voltage: 24VDC
  • Protection: Circuit Breaker
Power Distribution Block -- AL-P1-K6
from NSI Industries LLC

MODULAR TYPE. 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE. BLACK COLOR. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 310 AMPERE CURRENT RATING. CLEAR ACRYLIC, CL COVER TYPE. 90 DEG C TEMPERATURE RATING. GLASS FILLED POLYESTER HOUSING MATERIAL. ALUMINUM ALLOY CONNECTOR... [See More]

  • Unit Type: Modular
  • Current: 310.0
  • Voltage: 600 V
  • Certifications: CSA; UL
Power Distribution Unit 2 (PDU2)
from Thinklogical

Power for Velocitydvi, Camera Fiber-Link Extenders, and USB 2.0 Extenders. The Thinklogical Power Distribution Unit 2 (PDU2) is a +5 V DC power supply that provides power for up to four devices. The PDU is designed as a desktop device. For use with the. • Velocitydvi System-3, -3 A/V+, -3 A/N+. [See More]

  • Unit Type: Modular
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 208V; 230V
  • Phase: Single
28V Multi-Channel High-Power SSPC Power Distribution Unit (1553) -- RP-20S1x
from Data Device Corporation (DDC)

Ruggedized, IP-67 Rated Enclosure with Military Connectors or Power Studs BENEFITS Replaces Conventional Circuit Breakers, Switches, and Relays Increases System Reliability Less Weight and Space Consumption EMI Reduction Network-enabled Remote Load Control Optimize On-board Power Budgeting by... [See More]

  • Unit Type: Modular
  • Certifications: IP-67
DIN Rail Mount Power Distribution System -- SVS04
from E-T-A Circuit Breakers Ltd.

The power distribution system SVS04 for DIN hat rail mounting is designed to distribute the current supplied by a switch mode power supply to 4 or 8 positions and selectively protects the connected loads by means of the plugged in circuit breakers. With a max. load current of 8A per channel and a... [See More]

  • Unit Type: Modular; DIN Rail Mount
  • Current: 40.0
  • Voltage: 24VDC
  • Protection: Circuit Breaker
Power Distribution Block -- AL-P2-H12
from NSI Industries LLC

MODULAR TYPE. 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE. BLACK COLOR. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 620 AMPERE CURRENT RATING. CLEAR ACRYLIC, CL COVER TYPE. 90 DEG C TEMPERATURE RATING. GLASS FILLED POLYESTER HOUSING MATERIAL. ALUMINUM ALLOY CONNECTOR... [See More]

  • Unit Type: Modular
  • Current: 620.0
  • Voltage: 600 V
  • Certifications: CSA; UL
AC/DC Solid-State Power Distribution Unit (RPC) -- RP-2A0000000X
from Data Device Corporation (DDC)

DDC ’s AC/DC solid-state power distribution unit provides significant Size, Weight, Power and Cost (SWaP-C) savings by combining both 115VAC and 28VDC functionality into a single ruggedized, military-grade form factor. Benefits. High Reliability. 25x improvement in MTBF, compared with... [See More]

  • Unit Type: Modular
  • Protection: EMI/RFI
  • Voltage: 115V; 28VDC
DIN Rail Mount Power Distribution System -- SVS20
from E-T-A Circuit Breakers Ltd.

The power distribution system SVS20 for rail mounting distributes the current supplied by a DC 24 V switch-mode power supply to 8 channels and selectively protects the connected loads by means of the inserted circuit breakers. With a max. load current of 8 A per channel and a max. total current of... [See More]

  • Unit Type: Modular; DIN Rail Mount
  • Current: 8.0
  • Voltage: 24VDC
  • Protection: Circuit Breaker
Power Distribution Block -- AL-P2-P2
from NSI Industries LLC

MODULAR TYPE. 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE. BLACK COLOR. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 620 AMPERE CURRENT RATING. CLEAR ACRYLIC, CL COVER TYPE. 90 DEG C TEMPERATURE RATING. GLASS FILLED POLYESTER HOUSING MATERIAL. ALUMINUM ALLOY CONNECTOR... [See More]

  • Unit Type: Modular
  • Current: 620.0
  • Voltage: 600 V
  • Certifications: CSA; UL