50 Hz Power Distribution Units (PDU)
from Chatsworth Products, Inc.
19 INCH. 6.5 INCH. 250 VAC MAX. INPUT VOLTAGE RATING. 250 VAC MAX. OUTPUT VOLTAGE RATING. 50/60 HZ FREQUENCY RATING. UL, CE, FCC APPROVAL. DATA CENTER, EQUIPMENT ROOM APPLICATION. 250 VAC VOLTAGE RATING. RACK MOUNTING. 8 LB WEIGHT. 23 TO 125 DEG F OPERATING TEMPERATURE. 20 AMPERE OUTPUT CURRENT. 12... [See More]
- Frequency: 50Hz; 60Hz
- Current: 7.0
- Voltage: 250 VAC
- Unit Type: Rack Style
from Unipower, LLC
Features and Options. True RMS Digital Current Meter. Remote Power Monitoring via WEB, SNMP & Bundled Software. HTTP, HTTPS, SNMP, DHCP & UDP. Protocols Supported. Individual Outlet Switching. User Programmable ON/OFF Sequencing. User Programmable Alarm Thresholds. Event Alerts via Email, SNMP Trap. [See More]
- Frequency: 50Hz; 60Hz
- Number of Outlets: 8
- Voltage: 115V; 230V
- Current: 16.0
from Tripp Lite by Eaton
The PDUV15 1.44kW Single-Phase 120V Basic PDU is an excellent no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUV15 features 14 NEMA 5-15R outlets. The NEMA 5-15P input plug with long 15-foot (4.5 m) cord connects to... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1440
from Transtector Systems, Inc.
Transtector rack mount power distribution unit (PDU) 1101-1188 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for AC power distribution. This commercial grade AC power distribution unit rack mount PDU is part of the AC EDGE product family. Rack... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 110-130 Vac
- Number of Outlets: 12
from TelephoneStuff.com
Tripp Lite's PDU1415 AC power distribution unit offers 120 volt, 15 amp capacity in a 24 inch mountable housing. Detachable mounting flanges are configurable for vertical or horizontal power distribution in a variety of applications. Power Distribution Unit Features: - Corded AC power distribution... [See More]
- Frequency: 50Hz; 60Hz
- Current: 15.0
- Voltage: 115V
- Outlets: NEMA
from Powertronix Inc.
PDUs offer the isolation features of our transformer, the voltage regulation and noise suppression features of our PLC and the AC power distribution capabilities. Application. Medical imaging systems. Medical lasers. Semiconductor manufacturing. Automatic test equipment. Robotics. Computer systems [See More]
- Frequency: 50Hz; 60Hz; 47 Hz – 63 Hz
- Phase: Single; Three
- Voltage: 115V; 208V; 230V; 100-240 VAC
- Outlets: NEMA; IEC
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V; 230V; 120 VAC or 230 VAC
- Number of Outlets: 8
from Eaton | Power Quality
Designed for high-density, mission-critical server applications, the Advanced Monitored ePDU provides maximum power for both standard and blade servers. Employing multiple configurations, the Easy-Read LCD screen and remote power management with distinctly colored circuits, the ePDU ensures easy... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 208V; 240 VAC
- Number of Outlets: 24
from Thinklogical
Power for Velocitydvi, Camera Fiber-Link Extenders, and USB 2.0 Extenders. The Thinklogical Power Distribution Unit 2 (PDU2) is a +5 V DC power supply that provides power for up to four devices. The PDU is designed as a desktop device. For use with the. • Velocitydvi System-3, -3 A/V+, -3 A/N+. [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V; 208V; 230V
- Number of Outlets: 4
from SOCOMEC
Applications. • Data center rack cabinet. • Networking infrastructure. • Computer room. Advantages Metered or monitored Zero-U vertical PDU. • Installation of ‘U space ’ not required. • Simplified electrical connections. • Redundant architecture with two... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 208V; 230V; 200 - 240 V
- Number of Outlets: 1
from Chatsworth Products, Inc.
19 INCH. 28 INCH. 250 VAC MAX. INPUT VOLTAGE RATING. 250 VAC MAX. OUTPUT VOLTAGE RATING. 50/60 HZ FREQUENCY RATING. UL, CE, FCC APPROVAL. DATA CENTER, EQUIPMENT ROOM APPLICATION. 250 VAC VOLTAGE RATING. RACK MOUNTING. 11 LB WEIGHT. 23 TO 125 DEG F OPERATING TEMPERATURE. 30 AMPERE OUTPUT CURRENT. 24... [See More]
- Frequency: 50Hz; 60Hz
- Unit Type: Rack Style
- Voltage: 250 VAC
- Protection: Circuit Breaker
from Tripp Lite by Eaton
Tripp Lite ’s Hot-swap PDU systems enable live-replacement of standard UPS systems for maintenance with no interruption of connected server or networking loads. Dual input power cables support PDU connection to separate Utility and UPS power sources. Manual transfer switch with lighted status... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1440
from Transtector Systems, Inc.
Transtector rack mount power distribution unit (PDU) 1101-1173 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for AC power distribution. This commercial grade AC power distribution unit rack mount PDU is part of the AC EDGE product family. Rack... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 208V; 240 Vac
- Number of Outlets: 12
from TelephoneStuff.com
Tripp Lite's PDU1215 AC power distribution unit offers 15 amp, 120 volt capacity in a versatile multi-mount cabinet. Power Distribution Unit Features: - Corded AC power distribution unit with 15 amp capacity and 13 AC receptacles. - Versatile all-metal cabinet with detachable mounting flanges allows... [See More]
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
- Current: 15.0
- Protection: Circuit Breaker
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Frequency: 50Hz; 60Hz
- Number of Outlets: 8
- Voltage: 208V; 230V; 208VAC or 240 VAC
- Current: 15.0
from Eaton | Power Quality
Designed for switching non phase synchronized AC power sources, the automatic transfer switch ePDUs intelligent circuitry monitors both inputs, providing a fast switch transfer from primary to secondary source power critical equipment without interruption. These ePDUs assure the highest level of... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 110-125 VAC
- Number of Outlets: 6
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Unit with Isobar Surge Suppression offers real-time local reporting of load level in amps, plus premium ISOBAR network-grade AC surge and noise suppression. Digital display continuously reports PDU output current to prevent circuit overloads as additional... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1440
from Transtector Systems, Inc.
Rack mount power distribution unit (also known as PDU) 1101-356-1 from Transtector is an AC 3RU PDU that accepts a 120 Vac single-phase electrical service and distributes power to individual loads via 8x 20A NEMA 5-20 outlets. This rack mount unit equipped with state-of-the-art SASD surge protection... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 120 Vac
- Number of Outlets: 8
from TelephoneStuff.com
Tripp Lite's PDU12IEC AC power distribution unit offers 16 amp capacity in a versatile 100-240 volt, worldwide compatible, multi-mount cabinet. Detachable mounting flanges are configurable for wallmount, under-counter or 1U/0U rackmount installation. Power Distribution Unit Features: - Corded AC... [See More]
- Frequency: 50Hz; 60Hz
- Current: 16.0
- Voltage: 115V; 230V
- Protection: Circuit Breaker
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V; 120 VAC
- Number of Outlets: 8
from Eaton | Power Quality
The Eaton FlexPDUs are designed to increase power distribution from a single UPS and provide more flexibility. The Eaton HotSwap Maintenance Bypass enhances availability by providing service continuity in all situations and facilitates hot-swappable battery replacement. Enables additional... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 110-240 VAC
- Number of Outlets: 13
from Tripp Lite by Eaton
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1440
from Transtector Systems, Inc.
Rack mount power distribution unit (also known as PDU) 1101-700 from Transtector is an AC 3RU PDU that accepts a 120 Vac single-phase electrical service and distributes power to individual loads via 8x 20A NEMA 5-20 outlets. This rack mount unit equipped with state-of-the-art SASD surge protection... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 240 Vac
- Number of Outlets: 8
from TelephoneStuff.com
1U Rackmount Metered Power Distribution Unit offers a digital current monitor and provides 15 amps of 120 volt capacity in a versatile multi-mount cabinet. Features: - 120V, 15A metered rackmount AC power distribution unit. - Front panel digital current monitoring display shows power consumption of... [See More]
- Frequency: 50Hz; 60Hz
- Unit Type: Wall Mount (No Cabling)
- Outlets: NEMA
- Protection: Circuit Breaker
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V; 230V; 120 VAC or 230 VAC
- Number of Outlets: 8
from Eaton | Power Quality
Eaton Managed ePDUs allow you to monitor and control critical factors such as voltage, current and power factor. This level of information allows you to make the right decision when it comes to enegy consumption in your data center. Integrated with Eaton's management software, you can control these... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Three
- Voltage: 208V
- Number of Outlets: 24
from Tripp Lite by Eaton
Features. Switched PDU Provides Advanced Network Control and Remote Power MonitoringThis 0U PDU is an ideal low-cost option for small-scale network configurations where only one or two outlets are needed. It features two NEMA 5-15R individually switched outlets, which can be remotely controlled to... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1400
from Transtector Systems, Inc.
Rack mount power distribution unit (also known as PDU) 1101-534 from Transtector is an AC 1RU PDU that accepts a 120 Vac 2x single-phase feed electrical service and distributes power to individual loads via 6x 15A NEMA 5-15 outlets. This rack mount unit equipped with state-of-the-art SASD surge... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 120 Vac
- Number of Outlets: 6
from TelephoneStuff.com
Tripp Lite's PDU1220 AC power distribution unit offers 20 amp, 120 volt capacity in a versatile multi-mount cabinet. Power Distribution Unit Features: - Corded AC power distribution unit with 20 amp capacity and 13 AC receptacles. - Versatile all-metal cabinet with detachable mounting flanges allows... [See More]
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
- Current: 20.0
- Protection: Circuit Breaker
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Frequency: 50Hz; 60Hz
- Number of Outlets: 8
- Voltage: 115V; 230V; 120/240 VAC
- Current: 15.0
from Eaton | Power Quality
The new Eaton Power Distribution Rack (PDR) offers a space-saving power distribution option for your data center. A key component of any complete power quality or power management solution, this flexible, high-density PDR was designed for the realities of modern data centers ”where floor space... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Three
- Voltage: 120 VAC/208Y
- Current: 400.0
from Tripp Lite by Eaton
Tripp Lite Metered ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1400
from Transtector Systems, Inc.
Rack mount power distribution unit (also known as PDU) 1101-942 from Transtector is an AC 1RU PDU that accepts a 120 Vac single-phase electrical service and distributes power to individual loads via 4x NEMA 5-20 outlets per feed. This rack mount unit equipped with state-of-the-art SASD surge... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 120 Vac
- Number of Outlets: 8
from TelephoneStuff.com
Tripp Lite's PDU2430 AC power distribution unit offers 24 amp, 120v capacity in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for wallmount, under-counter or 1U/0U rackmount installation. Power Distribution Unit Features: - Corded AC power distribution unit with 24... [See More]
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
- Current: 24.0
- Protection: Circuit Breaker
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V; 120 VAC
- Number of Outlets: 8
from Eaton | Power Quality
Remote emergency power off ePDUs allow immediate and complete 'power off' control from one button. These ePDUs are hardwired and the power off switch can be housed anywhere in the datacenter for quick and easy access, should the need for immediate shutdown arise. Control the PDU through a Remote... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Three
- Voltage: 208V; 120 VAC
- Number of Outlets: 14
from Tripp Lite by Eaton
Tripp Lite Switched ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1400
from Transtector Systems, Inc.
Rack mount power distribution unit (also known as PDU) 1101-560 from Transtector is an AC 1RU PDU that accepts a 120 Vac 2x single-phase feed electrical service and distributes power to individual loads via 4x NEMA 5-20 outlets per feed. This rack mount unit equipped with state-of-the-art SASD surge... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 120 Vac
- Number of Outlets: 8
from TelephoneStuff.com
Metered PDU / Power Distribution Unit offers 15 amp, 120V multi-outlet AC power distribution in a convenient 48-inch mountable housing. Features: - Digital current monitoring display. - Sturdy all-metal 48-inch corded PDU. - Includes hardware for Zero U configuration in rack enclosures as well as... [See More]
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
- Current: 15.0
- Protection: Circuit Breaker
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Three
- Voltage: 115V; 208V; 120/208 VAC
- Number of Outlets: 8
from Eaton | Power Quality
Designed for data centers needing remote site management, the switched ePDU provides remote power monitoring of both voltage and current. The current is also displayed on a local two-digit current meter. These units also monitor both temperature and humidity. The Switched ePDUs employ multiple... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 110-125 VAC
- Number of Outlets: 4
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1400
from TelephoneStuff.com
Metered PDU / Power Distribution Unit offers 20 amp, 120V multi-outlet AC power distribution in a convenient 60-inch mountable housing. Features: - Corded AC power distribution unit with 20 amp capacity and 20 AC receptacles. - Digital current monitoring display. - Sturdy 60-inch aluminum housing. -... [See More]
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
- Current: 20.0
- Certifications: UL
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Three
- Voltage: 230V; 230/400 VAC
- Number of Outlets: 9
from Eaton | Power Quality
Designed for reliable and cost effective power distribution, Basic ePDUs have the form factor and receptacle choices to meet the needs of the demanding data center architect. With power levels ranging from 1.4 kW all the way to 17 kW, Eaton has the right Basic ePDU for any application. The new ePDU... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Three
- Voltage: 115V; 208V; 230V; 100 to 240 VAC
- Number of Outlets: 30
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in two digit current meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1400
from TelephoneStuff.com
Metered PDU / Power Distribution Unit provides an efficient and manageable power distribution solution for multiple servers with dual redundant power supplies, or any other application that requires numerous outlets, high capacity, and a compact form factor. Features: - Switch-less Design:... [See More]
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
- Current: 40.0
- Certifications: UL
from Eaton | Power Quality
Designed for reliable and cost effective power distribution, Basic ePDUs have the form factor and receptacle choices to meet the needs of the demanding data center architect. With power levels ranging from 1.4 kW all the way to 17 kW, Eaton has the right Basic ePDU for any application. The new ePDU... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 100-120 VAC
- Number of Outlets: 30
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in two digit current meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1400
from TelephoneStuff.com
Metered Power Distribution Unit with ATS is an 8 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 15A metered PDU system with automatic transfer switch (ATS). - Dual input cords, one attached (primary) and one optional-use detachable cord... [See More]
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
- Current: 15.0
- Certifications: UL
from Eaton | Power Quality
Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V; 208V; 230V; 100 to 240 VAC
- Number of Outlets: 24
from Tripp Lite by Eaton
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1400
from TelephoneStuff.com
Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 20A metered PDU system with automatic transfer switch (ATS). - Dual input cords, one attached (primary) and one optional-use detachable cord... [See More]
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
- Current: 20.0
- Certifications: UL
from Eaton | Power Quality
Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 110-125 VAC
- Number of Outlets: 24
from Tripp Lite by Eaton
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1400
from TelephoneStuff.com
Switched, Metered Power Distribution Unit with ATS is an 8 outlet PDU with a digital display to indicate total PDU power consumption in amps. Installed web/network monitoring card enables remote power monitoring and control. Remotely displays status of input power, load capacity, and outlet power... [See More]
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
- Current: 15.0
- Certifications: UL
from Tripp Lite by Eaton
The PDUMNV15LX 1.4kW Single-Phase Monitored PDU provides real-time remote monitoring of voltage, frequency and load levels via built-in network interface. Recommended for any IT or industrial application, it features 16 NEMA 5-15R outlets with included cord retention brackets to prevent cables from... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1400
from TelephoneStuff.com
Switched, Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU. power consumption in amps. Installed web/network monitoring card enables remote power monitoring and control. Remotely displays status of input power, load capacity, and outlet power... [See More]
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
- Current: 20.0
- Certifications: UL
from Tripp Lite by Eaton
Tripp Lite single phase Monitored PDU / Power Distribution Unit offers real-time remote monitoring of voltage, frequency and load levels via built-in network connection. LX Platform network interface supports notification of remote conditions. PDU lighted digital display enables visual monitoring of... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1400
from Tripp Lite by Eaton
The PDUMV15NETLX 1.4kW Single-Phase Switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. Recommended for IT and industrial applications, the vertical PDU features 16 switched NEMA 5-15R outlets with... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1400
from Tripp Lite by Eaton
Tripp Lite single phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption.Built-in LX... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1400
from Tripp Lite by Eaton
The PDUMH15NET2LX 1.4kW Single-Phase Switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. By reducing the frequency of on-site visits, these advanced remote capabilities can save you money and... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1400
from Tripp Lite by Eaton
The PDUH20DV 1.6 –3.8kW Single-Phase 100 –240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUH20DV features 14 total outlets —four C13 in front and eight C13 and two C19... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V; 208V; 230V
- Power: 3800
from Tripp Lite by Eaton
The PDU12IEC 1.6/3.8kW Single-Phase 100 –240V Basic PDU is the perfect no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Perfectly suited for high-density IT environments, the PDU12IEC features a single load bank with 14 total outlets... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V; 208V; 230V
- Power: 3800
from Tripp Lite by Eaton
The PDUNV 1.6/3.8kW Single-Phase 100 –240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUNV features 14 total outlets —four C13 in front and eight C13 and two C19 in the rear. [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V; 208V; 230V
- Power: 3800
from Tripp Lite by Eaton
The PDU1215 1.8kW Single-Phase 120V Basic PDU is the perfect no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Perfectly suited for high-density IT environments, the PDU1215 features a single breakered load bank with 13 NEMA 5-15R outlets —12... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1800
from Tripp Lite by Eaton
The PDU1415 1.8kW Single-Phase 120V Basic PDU is the perfect no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Perfectly suited for high-density IT environments, the PDU1415 features a single breakered load bank with 14 NEMA 5-15R outlets. The NEMA... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1800
from Tripp Lite by Eaton
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1900
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Unit with Isobar Surge Suppression offers real-time local reporting of load level in amps, plus premium ISOBAR network-grade AC surge and noise suppression. Digital display continuously reports PDU output current to prevent circuit overloads as additional... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1920
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Frequency: 50Hz; 60Hz
- Phase: Single
- Voltage: 115V
- Power: 1920