115 VAC Power Distribution Units (PDU)

34 Results
POWER DISTRIBUTION UNIT FA00392
from AMETEK Programmable Power

115VAC Input, L5-30P1 on 43.5 Attached Power Cord, L5-15R10 Output, Each Output having a Circuit/Switch control in a 1U9.5 Aluminum enclosure. [See More]

  • Voltage: 115V; 115 VAC
  • Outlets: NEMA
  • Power: 1399
  • Unit Type: Rack Style
1.44kW Single-Phase 120V Basic PDU, 14 NEMA 5-15R Outlets, NEMA 5-15P Input, 15 ft. Cord, 0U Vertical -- PDUV15
from Tripp Lite by Eaton

The PDUV15 1.44kW Single-Phase 120V Basic PDU is an excellent no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUV15 features 14 NEMA 5-15R outlets. The NEMA 5-15P input plug with long 15-foot (4.5 m) cord connects to... [See More]

  • Voltage: 115V
  • Phase: Single
  • Frequency: 50Hz; 60Hz
  • Power: 1440
PDUAC1U Series - AC Circuit Breaker Panels -- PDUAC1U-E
from Unipower, LLC

Features and Options. One Rack Space High: 1.75 ”. 19- or 23-Inch Rack Mounting. Mates directly with SABRE Series. Terminal Block, IEC or NEMA 5-15R Outputs. Voltage: 120VAC or 230VAC Nominal. Bulk and distributed Output Circuits with Breakers 100A AC Capacity. Specifications Overview. [See More]

  • Voltage: 115V; 230V
  • Operating Temperature: -4 to 158
ZLU 4/L 30
from Lumberg Automation - A Belden Brand

Mini Distribution Boxes, 4-ports, 3-pole with Mini quick disconU.S.t and indicator lamps. [See More]

  • Voltage: 115V; 95 - 120 Vac
  • Current: 8.0
  • Number of Outlets: 4
  • Outlets: NEMA
Power Distribution Unit -- Web-Enabled Remote Power Panel RPP
from LayerZero Power Systems, Inc.

Inspired by NFPA-70E, the Series 70 eRPP ™ remote power panel is ideally suited for today ’s high density always-on data-processing environments. With its SafePanel ™ advanced design, there are no live parts exposed when the deadfront is open and you can add a branch breaker in... [See More]

  • Voltage: 115V; 208V; 230V; 400, 415, 480V
  • Number of Outlets: 168
  • Phase: Three
  • Current: 400.0
19" Rack Mount Power Distribution Unit -- 51103-00005-015
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Voltage: 115V; 230V; 120 VAC or 230 VAC
  • Phase: Single
  • Frequency: 50Hz; 60Hz
  • Number of Outlets: 8
AC/DC Solid-State Power Distribution Unit (RPC) -- RP-2A0000000X
from Data Device Corporation (DDC)

DDC ’s AC/DC solid-state power distribution unit provides significant Size, Weight, Power and Cost (SWaP-C) savings by combining both 115VAC and 28VDC functionality into a single ruggedized, military-grade form factor. Benefits. High Reliability. 25x improvement in MTBF, compared with... [See More]

  • Voltage: 115V; 28VDC
  • Protection: EMI/RFI
  • Unit Type: Modular
Power Distribution Unit; Plus PDU
from Legrand

Power Commander ® Power Distribution Units from Wiremold/Legrand offer comprehensive power distribution solutions for IT environments from networking solutions to high density servers. Power Commander ® IQ Power Distribution Units offer remote current and temperature monitoring of connected... [See More]

  • Voltage: 115V; 208V
  • Current: 60.0
  • Phase: Single (optional feature); Three (optional feature)
  • Outlets: NEMA (optional feature); IEC (optional feature)
Power Distribution Unit (PDU)
from Powertronix Inc.

PDUs offer the isolation features of our transformer, the voltage regulation and noise suppression features of our PLC and the AC power distribution capabilities. Application. Medical imaging systems. Medical lasers. Semiconductor manufacturing. Automatic test equipment. Robotics. Computer systems [See More]

  • Voltage: 115V; 208V; 230V; 100-240 VAC
  • Phase: Single; Three
  • Frequency: 50Hz; 60Hz; 47 Hz – 63 Hz
  • Outlets: NEMA; IEC
Power Distribution Units Eaton Basic ePDUs -- EBA300-06
from Eaton | Power Quality

Designed for reliable and cost effective power distribution, Basic ePDUs have the form factor and receptacle choices to meet the needs of the demanding data center architect. With power levels ranging from 1.4 kW all the way to 17 kW, Eaton has the right Basic ePDU for any application. The new ePDU... [See More]

  • Voltage: 115V; 208V; 230V; 100 to 240 VAC
  • Phase: Three
  • Frequency: 50Hz; 60Hz
  • Number of Outlets: 30
Power Distribution Unit 2 (PDU2)
from Thinklogical

Power for Velocitydvi, Camera Fiber-Link Extenders, and USB 2.0 Extenders. The Thinklogical Power Distribution Unit 2 (PDU2) is a +5 V DC power supply that provides power for up to four devices. The PDU is designed as a desktop device. For use with the. • Velocitydvi System-3, -3 A/V+, -3 A/N+. [See More]

  • Voltage: 115V; 208V; 230V
  • Phase: Single
  • Frequency: 50Hz; 60Hz
  • Number of Outlets: 4
Leviton 120V FLX Series 20 Amp Rack Power Distribution.. -- FB103
from TelephoneStuff.com

120V FLX Series 20 Amp Rack Power Distribution Units (PDUs) with (24) 5-20R Receptacles are the latest addition to Leviton ’s rack PDU lineup. Customize Leviton metered or unmetered FLX Series PDUs to meet power needs for any combination of connected equipment. Rack Power Distribution Unit... [See More]

  • Voltage: 115V
  • Current: 20.0
  • Phase: Three
  • Protection: Circuit Breaker
1.44kW Single-Phase Hot-Swap PDU, 120V 15A Outlets (8 5-15R), 2 5-15P, 10ft & 6ft Cords 2U Rack-Mount -- PDUB15
from Tripp Lite by Eaton

Tripp Lite ’s Hot-swap PDU systems enable live-replacement of standard UPS systems for maintenance with no interruption of connected server or networking loads. Dual input power cables support PDU connection to separate Utility and UPS power sources. Manual transfer switch with lighted status... [See More]

  • Voltage: 115V
  • Phase: Single
  • Frequency: 50Hz; 60Hz
  • Power: 1440
Vigilant Series - Smart PDUs -- PDUAC1US-E***
from Unipower, LLC

Features and Options. True RMS Digital Current Meter. Remote Power Monitoring via WEB, SNMP & Bundled Software. HTTP, HTTPS, SNMP, DHCP & UDP. Protocols Supported. Individual Outlet Switching. User Programmable ON/OFF Sequencing. User Programmable Alarm Thresholds. Event Alerts via Email, SNMP Trap. [See More]

  • Voltage: 115V; 230V
  • Number of Outlets: 8
  • Frequency: 50Hz; 60Hz
  • Current: 16.0
19" Rack Mount Power Distribution Unit -- 51112-00005-015
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Voltage: 115V; 120 VAC
  • Phase: Single
  • Frequency: 50Hz; 60Hz
  • Number of Outlets: 8
PowerMED Power Isolation and Distribution Unit -- Model L (50 - 300 VA)
from Powertronix Inc.

These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets &... [See More]

  • Voltage: 115V; 208V; 230V; 100-240 VAC
  • Unit Type: Floor, Cart Mount, Customizable Mounting
  • Outlets: NEMA; IEC
  • Certifications: CE; CB; TUV
Power Distribution Units Eaton Metered Input ePDUs -- EMI100-10
from Eaton | Power Quality

Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase... [See More]

  • Voltage: 115V; 208V; 230V; 100 to 240 VAC
  • Phase: Single
  • Frequency: 50Hz; 60Hz
  • Number of Outlets: 24
Leviton 120V FLX Series 30 Amp Rack Power Distribution.. -- FB105
from TelephoneStuff.com

120V FLX Series 20 Amp Rack Power Distribution Units (PDUs) with (24) 5-20R Receptacles are the latest addition to Leviton ’s rack PDU lineup. Customize Leviton metered or unmetered FLX Series PDUs to meet power needs for any combination of connected equipment. Rack Power Distribution Unit... [See More]

  • Voltage: 115V
  • Current: 30.0
  • Phase: Three
  • Protection: Circuit Breaker
1.44kW Single-Phase Metered PDU + Isobar Surge Suppression, 3840 Joules, 120V Outlets (14 5-15R), 5-15P, 15ft Cord, 1U Rack-Mount -- PDUMH15-ISO
from Tripp Lite by Eaton

Tripp Lite Metered PDU / Power Distribution Unit with Isobar Surge Suppression offers real-time local reporting of load level in amps, plus premium ISOBAR network-grade AC surge and noise suppression. Digital display continuously reports PDU output current to prevent circuit overloads as additional... [See More]

  • Voltage: 115V
  • Phase: Single
  • Frequency: 50Hz; 60Hz
  • Power: 1440
19" Rack Mount Power Distribution Unit -- 51113-00005-015
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Voltage: 115V; 230V; 120 VAC or 230 VAC
  • Phase: Single
  • Frequency: 50Hz; 60Hz
  • Number of Outlets: 8
PowerMED Power Isolation and Distribution Unit -- Model M (25 - 100 VA)
from Powertronix Inc.

These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets &... [See More]

  • Voltage: 115V; 208V; 230V; 100-240 VAC
  • Unit Type: Floor, Cart Mount, Customizable Mounting
  • Outlets: NEMA; IEC
  • Certifications: CE; CB; TUV
Tripp Lite 15 Amp 120V AC Power Distribution Unit -- PDU1415
from TelephoneStuff.com

Tripp Lite's PDU1415 AC power distribution unit offers 120 volt, 15 amp capacity in a 24 inch mountable housing. Detachable mounting flanges are configurable for vertical or horizontal power distribution in a variety of applications. Power Distribution Unit Features: - Corded AC power distribution... [See More]

  • Voltage: 115V
  • Current: 15.0
  • Frequency: 50Hz; 60Hz
  • Outlets: NEMA
1.44kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 48 in. -- PDUMV15
from Tripp Lite by Eaton

Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]

  • Voltage: 115V
  • Phase: Single
  • Frequency: 50Hz; 60Hz
  • Power: 1440
19" Rack Mount Power Distribution Unit -- 51122-00005-015
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Voltage: 115V; 230V; 120/240 VAC
  • Number of Outlets: 8
  • Frequency: 50Hz; 60Hz
  • Current: 15.0
PowerMED Power Isolation and Distribution Unit -- Model S (25 - 75 VA)
from Powertronix Inc.

These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets &... [See More]

  • Voltage: 115V; 208V; 230V; 100-240 VAC
  • Unit Type: Floor, Cart Mount, Customizable Mounting
  • Outlets: NEMA; IEC
  • Certifications: CE; CB; TUV
Tripp Lite 16 Amp 100-240V AC Power Distribution Unit -- PDU12IEC
from TelephoneStuff.com

Tripp Lite's PDU12IEC AC power distribution unit offers 16 amp capacity in a versatile 100-240 volt, worldwide compatible, multi-mount cabinet. Detachable mounting flanges are configurable for wallmount, under-counter or 1U/0U rackmount installation. Power Distribution Unit Features: - Corded AC... [See More]

  • Voltage: 115V; 230V
  • Current: 16.0
  • Frequency: 50Hz; 60Hz
  • Protection: Circuit Breaker
1.4kW 100/120/127V Single-Phase Switched Mini PDU – LX Platform Interface, 6 ft. Cord, 0U, TAA -- PDU15NETLX
from Tripp Lite by Eaton

Features. Switched PDU Provides Advanced Network Control and Remote Power MonitoringThis 0U PDU is an ideal low-cost option for small-scale network configurations where only one or two outlets are needed. It features two NEMA 5-15R individually switched outlets, which can be remotely controlled to... [See More]

  • Voltage: 115V
  • Phase: Single
  • Frequency: 50Hz; 60Hz
  • Power: 1400
Rack Mount 19" Power Distribution Unit -- 51102-00005-015
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Voltage: 115V; 120 VAC
  • Phase: Single
  • Frequency: 50Hz; 60Hz
  • Number of Outlets: 8
1.4kW Single-Phase ATS / Metered PDU, 120V (8 5-15R), 2 5-15P, 100-127V Input, 2 12ft Cords, 1U Rack-Mount, TAA -- PDUMH15AT
from Tripp Lite by Eaton

Tripp Lite Metered ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input... [See More]

  • Voltage: 115V
  • Phase: Single
  • Frequency: 50Hz; 60Hz
  • Power: 1400
Three Phase 19" Rack Mount Power Distribution Unit -- 51132-00005-015
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Voltage: 115V; 208V; 120/208 VAC
  • Phase: Three
  • Frequency: 50Hz; 60Hz
  • Number of Outlets: 8
1.4kW Single-Phase ATS / Switched PDU with LX Platform Interface, 120V outlets (8 5-15R), 2 5-15P 120V 12ft Inputs, 1U Rack-Mount, TAA -- PDUMH15ATNET
from Tripp Lite by Eaton

Tripp Lite Switched ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input... [See More]

  • Voltage: 115V
  • Phase: Single
  • Frequency: 50Hz; 60Hz
  • Power: 1400
1.4kW Single-Phase Metered PDU, 120V Outlets (13 5-15R), 5-15P, 100-127V Input, 15ft Cord, 1U Rack-Mount -- PDUMH15
from Tripp Lite by Eaton

Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]

  • Voltage: 115V
  • Phase: Single
  • Frequency: 50Hz; 60Hz
  • Power: 1400
1.4kW Single-Phase Metered PDU, 120V Outlets (13 5-15R), 5-15P, 100-127V input, 15ft Cord, 1U Rack-Mount -- PDUMH15-RA
from Tripp Lite by Eaton

Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in two digit current meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet... [See More]

  • Voltage: 115V
  • Phase: Single
  • Frequency: 50Hz; 60Hz
  • Power: 1400
1.4kW Single-Phase Metered PDU, 120V Outlets (13 5-15R), 5-15P, 100-127V input, 6ft Cord, 1U Rack-Mount -- PDUMH15-6
from Tripp Lite by Eaton

Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in two digit current meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet... [See More]

  • Voltage: 115V
  • Phase: Single
  • Frequency: 50Hz; 60Hz
  • Power: 1400