NEMA Power Distribution Units (PDU)
from AMETEK Programmable Power
115VAC Input, L5-30P1 on 43.5 Attached Power Cord, L5-15R10 Output, Each Output having a Circuit/Switch control in a 1U9.5 Aluminum enclosure. [See More]
- Outlets: NEMA
- Power: 1399
- Voltage: 115V; 115 VAC
- Unit Type: Rack Style
from RS Components, Ltd.
Aten PE0212G Socket Bar [See More]
- Outlets: NEMA; NEMA 5-20R
- Protection: Transient Voltage Surge Suppression
- Number of Outlets: 12
from AMETEK Programmable Power
230VAC Input, L6-30P1 on 43.5 Power Cord, L6-15R10 Output, Each Output having a Circuit/Switch control in a 1U9.5, Aluminum enclosure. [See More]
- Outlets: NEMA
- Power: 6000
- Voltage: 230V; 230 VAC
- Unit Type: Rack Style
from Tripp Lite by Eaton
The PDUV15 1.44kW Single-Phase 120V Basic PDU is an excellent no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUV15 features 14 NEMA 5-15R outlets. The NEMA 5-15P input plug with long 15-foot (4.5 m) cord connects to... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V; 230V; 120 VAC or 230 VAC
- Phase: Single
from Transtector Systems, Inc.
Transtector rack mount power distribution unit (PDU) 1101-1188 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for AC power distribution. This commercial grade AC power distribution unit rack mount PDU is part of the AC EDGE product family. Rack... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 110-130 Vac
- Phase: Single
from Lumberg Automation - A Belden Brand
Micro M12, Distribution Box - ASB, 4-Port, One Signal Per Port, 4-Pole with PUR Halogen-Free Home Run Cable, IP 67 and C-Track Rated [See More]
- Outlets: NEMA
- Number of Outlets: 4
- Voltage: 250V
- Current: 4.0
from TelephoneStuff.com
It provides power outlets for rack-mount equipment. APC offers a wide variety of basic rack Power Distribution Units (PDUs), which allow users to distribute power outlets to rack-mount equipment. Horizontal and vertical units are available as well as a variety of power inputs and outputs to fit most... [See More]
- Outlets: NEMA
- Unit Type: Rack Style
from Powertronix Inc.
PDUs offer the isolation features of our transformer, the voltage regulation and noise suppression features of our PLC and the AC power distribution capabilities. Application. Medical imaging systems. Medical lasers. Semiconductor manufacturing. Automatic test equipment. Robotics. Computer systems [See More]
- Outlets: NEMA; IEC
- Frequency: 50Hz; 60Hz; 47 Hz – 63 Hz
- Voltage: 115V; 208V; 230V; 100-240 VAC
- Phase: Single; Three
from Eaton | Power Quality
Designed for high-density, mission-critical server applications, the Advanced Monitored ePDU provides maximum power for both standard and blade servers. Employing multiple configurations, the Easy-Read LCD screen and remote power management with distinctly colored circuits, the ePDU ensures easy... [See More]
- Outlets: NEMA
- Phase: Three
- Voltage: 277-480 VAC
- Number of Outlets: 18
from Legrand
Power Commander ® Power Distribution Units from Wiremold/Legrand offer comprehensive power distribution solutions for IT environments from networking solutions to high density servers. Power Commander ® IQ Power Distribution Units offer remote current and temperature monitoring of connected... [See More]
- Outlets: NEMA
- Number of Outlets: 24
- Voltage: 115V (optional feature); 208V (optional feature)
- Current: 40.0
from Tripp Lite by Eaton
Tripp Lite ’s Hot-swap PDU systems enable live-replacement of standard UPS systems for maintenance with no interruption of connected server or networking loads. Dual input power cables support PDU connection to separate Utility and UPS power sources. Manual transfer switch with lighted status... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 208V; 230V; 208VAC or 240 VAC
- Number of Outlets: 8
from Transtector Systems, Inc.
Rack mount power distribution unit (also known as PDU) 1101-356-1 from Transtector is an AC 3RU PDU that accepts a 120 Vac single-phase electrical service and distributes power to individual loads via 8x 20A NEMA 5-20 outlets. This rack mount unit equipped with state-of-the-art SASD surge protection... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 120 Vac
- Phase: Single
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4-Port, 4-Pole, one signal per port with built-in LED (PNP), Halogen-Free Lumflex black PUR cable, IP 67, NEMA 6P, and C-Track rated. [See More]
- Outlets: NEMA
- Number of Outlets: 4
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 4.0
from TelephoneStuff.com
PDU create several branch circuits from a single high voltage/high current power connection. This allows fewer. power connections to be delivered to each rack or cabinet. It also provides better power protection than power strips. because power problems can be more easily isolated at the PDU. Use... [See More]
- Outlets: NEMA
- Protection: Circuit Breaker
- Unit Type: Rack Style
from Powertronix Inc.
These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets &... [See More]
- Outlets: NEMA; IEC
- Unit Type: Floor, Cart Mount, Customizable Mounting
- Voltage: 115V; 208V; 230V; 100-240 VAC
- Certifications: CE; CB; TUV
from Eaton | Power Quality
Designed for switching non phase synchronized AC power sources, the automatic transfer switch ePDUs intelligent circuitry monitors both inputs, providing a fast switch transfer from primary to secondary source power critical equipment without interruption. These ePDUs assure the highest level of... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 110-125 VAC
- Phase: Single
from Legrand
Power Commander ® Power Distribution Units from Wiremold/Legrand offer comprehensive power distribution solutions for IT environments from networking solutions to high density servers. Power Commander ® IQ Power Distribution Units offer remote current and temperature monitoring of connected... [See More]
- Outlets: NEMA
- Unit Type: Cabinet
- Number of Outlets: 15
- Certifications: TUV
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Unit with Isobar Surge Suppression offers real-time local reporting of load level in amps, plus premium ISOBAR network-grade AC surge and noise suppression. Digital display continuously reports PDU output current to prevent circuit overloads as additional... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V; 120 VAC
- Phase: Single
from Transtector Systems, Inc.
Rack mount power distribution unit (also known as PDU) 1101-700 from Transtector is an AC 3RU PDU that accepts a 120 Vac single-phase electrical service and distributes power to individual loads via 8x 20A NEMA 5-20 outlets. This rack mount unit equipped with state-of-the-art SASD surge protection... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 240 Vac
- Phase: Single
from Lumberg Automation - A Belden Brand
PICO (M8) Distribution Box, 10-Port, 3-Pole, One Signal per Port, LED - PNP Indicators, Halogen Free Lumflex PUR Cable Jacket, IP 67 and NEMA 6P rated. [See More]
- Outlets: NEMA
- Number of Outlets: 10
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 1.5
from TelephoneStuff.com
Tripp Lite's PDU1415 AC power distribution unit offers 120 volt, 15 amp capacity in a 24 inch mountable housing. Detachable mounting flanges are configurable for vertical or horizontal power distribution in a variety of applications. Power Distribution Unit Features: - Corded AC power distribution... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Current: 15.0
from Powertronix Inc.
These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets &... [See More]
- Outlets: NEMA; IEC
- Unit Type: Floor, Cart Mount, Customizable Mounting
- Voltage: 115V; 208V; 230V; 100-240 VAC
- Certifications: CE; CB; TUV
from Eaton | Power Quality
The Eaton FlexPDU enhances availability by providing service continuity in all situations. Offering reliable, cost-effective power distribution, the FlexPDU isavailable with a variety of receptacle types (5-15R, 5-20R or L5-20R)for easy connection to a wide range of equipment. The FlexPDU offers... [See More]
- Outlets: NEMA; 5-20R, L5-20R
- Number of Outlets: 12
- Phase: Single
- Unit Type: Rack Style
from Tripp Lite by Eaton
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V; 230V; 120/240 VAC
- Number of Outlets: 8
from Transtector Systems, Inc.
Rack mount power distribution unit (also known as PDU) 1102-032-1 from Transtector is an AC Strip PDU that accepts a 120 Vac single-phase electrical service and distributes power to individual loads via 6x 15A NEMA 5-15 outlets. This rack mount unit equipped with state-of-the-art surge protection... [See More]
- Outlets: NEMA
- Phase: Single
- Voltage: 120 Vac
- Number of Outlets: 6
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4-Port, 4-Pole, one signal per port, M23 connection for the control cable. IP 67 and NEMA 6P rated. [See More]
- Outlets: NEMA
- Number of Outlets: 4
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 4.0
from TelephoneStuff.com
Tripp Lite's PDU1215 AC power distribution unit offers 15 amp, 120 volt capacity in a versatile multi-mount cabinet. Power Distribution Unit Features: - Corded AC power distribution unit with 15 amp capacity and 13 AC receptacles. - Versatile all-metal cabinet with detachable mounting flanges allows... [See More]
- Outlets: NEMA
- Current: 15.0
- Frequency: 50Hz; 60Hz
- Protection: Circuit Breaker
from Powertronix Inc.
These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets &... [See More]
- Outlets: NEMA; IEC
- Unit Type: Floor, Cart Mount, Customizable Mounting
- Voltage: 115V; 208V; 230V; 100-240 VAC
- Certifications: CE; CB; TUV
from Eaton | Power Quality
The Eaton FlexPDUs are designed to increase power distribution from a single UPS and provide more flexibility. The Eaton HotSwap Maintenance Bypass enhances availability by providing service continuity in all situations and facilitates hot-swappable battery replacement. Enables additional... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 110-125 VAC
- Phase: Single
from Tripp Lite by Eaton
Features. Switched PDU Provides Advanced Network Control and Remote Power MonitoringThis 0U PDU is an ideal low-cost option for small-scale network configurations where only one or two outlets are needed. It features two NEMA 5-15R individually switched outlets, which can be remotely controlled to... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V; 120 VAC
- Phase: Single
from Transtector Systems, Inc.
Rack mount power distribution unit (also known as PDU) 1101-534 from Transtector is an AC 1RU PDU that accepts a 120 Vac 2x single-phase feed electrical service and distributes power to individual loads via 6x 15A NEMA 5-15 outlets. This rack mount unit equipped with state-of-the-art SASD surge... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 120 Vac
- Phase: Single
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 8 Port, 4-Pole, one signal per port, M23 connection for the control cable, IP 67 and NEMA 6P rated. [See More]
- Outlets: NEMA
- Number of Outlets: 8
- Voltage: 60V
- Current: 4.0
from TelephoneStuff.com
1U Rackmount Metered Power Distribution Unit offers a digital current monitor and provides 15 amps of 120 volt capacity in a versatile multi-mount cabinet. Features: - 120V, 15A metered rackmount AC power distribution unit. - Front panel digital current monitoring display shows power consumption of... [See More]
- Outlets: NEMA
- Unit Type: Wall Mount (No Cabling)
- Frequency: 50Hz; 60Hz
- Protection: Circuit Breaker
from Eaton | Power Quality
The Eaton RPM simplifies data center power distribution by delivering up to 36 kW of power in a 3U cabinet. Connect directly from a three-phase UPS (such as the Eaton BladeUPS), or other utility source, to power secondary power distribution devices such as the Eaton ePDU. Twelve pole positions... [See More]
- Outlets: NEMA
- Phase: Three
- Voltage: 208V; 400 VAC
- Number of Outlets: 12
from Tripp Lite by Eaton
Tripp Lite Metered ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V; 208V; 120/208 VAC
- Phase: Three
from Transtector Systems, Inc.
Rack mount power distribution unit (also known as PDU) 1101-560 from Transtector is an AC 1RU PDU that accepts a 120 Vac 2x single-phase feed electrical service and distributes power to individual loads via 4x NEMA 5-20 outlets per feed. This rack mount unit equipped with state-of-the-art SASD surge... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 120 Vac
- Phase: Single
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4-Port, 3-Pole, two signals per port for dual solenoids, with Mini Quick Disconnect, black PUR cable, IP 67 and NEMA 6P rated. [See More]
- Outlets: NEMA
- Number of Outlets: 4
- Voltage: 250V
- Current: 4.0
from TelephoneStuff.com
Tripp Lite's PDU1220 AC power distribution unit offers 20 amp, 120 volt capacity in a versatile multi-mount cabinet. Power Distribution Unit Features: - Corded AC power distribution unit with 20 amp capacity and 13 AC receptacles. - Versatile all-metal cabinet with detachable mounting flanges allows... [See More]
- Outlets: NEMA
- Current: 20.0
- Frequency: 50Hz; 60Hz
- Protection: Circuit Breaker
from Eaton | Power Quality
Remote emergency power off ePDUs allow immediate and complete 'power off' control from one button. These ePDUs are hardwired and the power off switch can be housed anywhere in the datacenter for quick and easy access, should the need for immediate shutdown arise. Control the PDU through a Remote... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 208V; 120 VAC
- Phase: Three
from Tripp Lite by Eaton
Tripp Lite Switched ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Outlets: NEMA; IEC
- Frequency: 50Hz; 60Hz
- Voltage: 230V; 230/400 VAC
- Phase: Three
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4-Port, 5-Pole, two signals per port, Halogen-Free Lumflex black PUR cable, IP 67, NEMA 6P, and C-Track rated. [See More]
- Outlets: NEMA
- Number of Outlets: 4
- Voltage: 60V
- Current: 4.0
from TelephoneStuff.com
Tripp Lite's PDU2430 AC power distribution unit offers 24 amp, 120v capacity in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for wallmount, under-counter or 1U/0U rackmount installation. Power Distribution Unit Features: - Corded AC power distribution unit with 24... [See More]
- Outlets: NEMA
- Current: 24.0
- Frequency: 50Hz; 60Hz
- Protection: Circuit Breaker
from Eaton | Power Quality
The Eaton Pulsar STS is an affordable solution for customers who wantto add power redundancy to small networking equipment like switches androuters. This source transfer switch powers them from two differentsources (typically the main power and a UPS, or 2 UPSs). Should onepower source fail the... [See More]
- Outlets: NEMA
- Phase: Single
- Voltage: 120VAC
- Unit Type: Rack Style
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4- Port, 5-Pole, two signals per port, with built-in LED (PNP), Halogen-Free Lumflex black PUR control cable, IP 67, NEMA 6P, and C-Track rated. [See More]
- Outlets: NEMA
- Number of Outlets: 4
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 4.0
from TelephoneStuff.com
Metered PDU / Power Distribution Unit offers 15 amp, 120V multi-outlet AC power distribution in a convenient 48-inch mountable housing. Features: - Digital current monitoring display. - Sturdy all-metal 48-inch corded PDU. - Includes hardware for Zero U configuration in rack enclosures as well as... [See More]
- Outlets: NEMA
- Current: 15.0
- Frequency: 50Hz; 60Hz
- Protection: Circuit Breaker
from Eaton | Power Quality
Designed for data centers needing remote site management, the switched ePDU provides remote power monitoring of both voltage and current. The current is also displayed on a local two-digit current meter. These units also monitor both temperature and humidity. The Switched ePDUs employ multiple... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 110-125 VAC
- Phase: Single
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in two digit current meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Lumberg Automation - A Belden Brand
PICO (M8) Distribution Box, 8 Port, 3-Pole, One Signal per Port, Halogen Free Lumflex PUR cable, LED - NPN Indicators, IP 67 and NEMA 6P rated. [See More]
- Outlets: NEMA
- Number of Outlets: 8
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 2.0
from TelephoneStuff.com
Metered PDU / Power Distribution Unit offers 20 amp, 120V multi-outlet AC power distribution in a convenient 60-inch mountable housing. Features: - Corded AC power distribution unit with 20 amp capacity and 20 AC receptacles. - Digital current monitoring display. - Sturdy 60-inch aluminum housing. -... [See More]
- Outlets: NEMA
- Current: 20.0
- Frequency: 50Hz; 60Hz
- Certifications: UL
from Eaton | Power Quality
Designed for reliable and cost effective power distribution, Basic ePDUs have the form factor and receptacle choices to meet the needs of the demanding data center architect. With power levels ranging from 1.4 kW all the way to 17 kW, Eaton has the right Basic ePDU for any application. The new ePDU... [See More]
- Outlets: NEMA; IEC
- Frequency: 50Hz; 60Hz
- Voltage: 115V; 208V; 230V; 100 to 240 VAC
- Phase: Three
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in two digit current meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Lumberg Automation - A Belden Brand
PICO (M8) Distribution Box w/ Micro (M12) Disconnect, 4-Port, 3-Pole, One Signal per Port, LED - PNP Indicators, IP 67 and NEMA 6P rated. [See More]
- Outlets: NEMA
- Number of Outlets: 4
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 2.0
from TelephoneStuff.com
Metered PDU / Power Distribution Unit provides an efficient and manageable power distribution solution for multiple servers with dual redundant power supplies, or any other application that requires numerous outlets, high capacity, and a compact form factor. Features: - Switch-less Design:... [See More]
- Outlets: NEMA
- Current: 40.0
- Frequency: 50Hz; 60Hz
- Certifications: UL
from Eaton | Power Quality
Designed for reliable and cost effective power distribution, Basic ePDUs have the form factor and receptacle choices to meet the needs of the demanding data center architect. With power levels ranging from 1.4 kW all the way to 17 kW, Eaton has the right Basic ePDU for any application. The new ePDU... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 100-120 VAC
- Phase: Single
from Tripp Lite by Eaton
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Lumberg Automation - A Belden Brand
Mini Distribution Boxes, 4-ports, 3-pole with Mini quickdisconU.S.t. [See More]
- Outlets: NEMA
- Number of Outlets: 4
- Voltage: 600V
- Current: 8.0
from TelephoneStuff.com
Metered Power Distribution Unit with ATS is an 8 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 15A metered PDU system with automatic transfer switch (ATS). - Dual input cords, one attached (primary) and one optional-use detachable cord... [See More]
- Outlets: NEMA
- Current: 15.0
- Frequency: 50Hz; 60Hz
- Certifications: UL
from Eaton | Power Quality
Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V; 208V; 230V; 100 to 240 VAC
- Phase: Single
from Tripp Lite by Eaton
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Lumberg Automation - A Belden Brand
Mini Distribution Boxes, 4-ports, 5 pole with Mini quick disconU.S.t. [See More]
- Outlets: NEMA
- Number of Outlets: 4
- Voltage: 600V
- Current: 8.0
from TelephoneStuff.com
Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 20A metered PDU system with automatic transfer switch (ATS). - Dual input cords, one attached (primary) and one optional-use detachable cord... [See More]
- Outlets: NEMA
- Current: 20.0
- Frequency: 50Hz; 60Hz
- Certifications: UL
from Eaton | Power Quality
Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 110-125 VAC
- Phase: Single
from Tripp Lite by Eaton
The PDUMNV15LX 1.4kW Single-Phase Monitored PDU provides real-time remote monitoring of voltage, frequency and load levels via built-in network interface. Recommended for any IT or industrial application, it features 16 NEMA 5-15R outlets with included cord retention brackets to prevent cables from... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Lumberg Automation - A Belden Brand
Mini Distribution Boxes, 4-ports, 3-pole with Mini quick disconU.S.t and indicator lamps. [See More]
- Outlets: NEMA
- Number of Outlets: 4
- Voltage: 115V; 95 - 120 Vac
- Current: 8.0
from TelephoneStuff.com
Switched, Metered Power Distribution Unit with ATS is an 8 outlet PDU with a digital display to indicate total PDU power consumption in amps. Installed web/network monitoring card enables remote power monitoring and control. Remotely displays status of input power, load capacity, and outlet power... [See More]
- Outlets: NEMA
- Current: 15.0
- Frequency: 50Hz; 60Hz
- Certifications: UL
from Tripp Lite by Eaton
Tripp Lite single phase Monitored PDU / Power Distribution Unit offers real-time remote monitoring of voltage, frequency and load levels via built-in network connection. LX Platform network interface supports notification of remote conditions. PDU lighted digital display enables visual monitoring of... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from TelephoneStuff.com
Switched, Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU. power consumption in amps. Installed web/network monitoring card enables remote power monitoring and control. Remotely displays status of input power, load capacity, and outlet power... [See More]
- Outlets: NEMA
- Current: 20.0
- Frequency: 50Hz; 60Hz
- Certifications: UL
from Tripp Lite by Eaton
The PDUMV15NETLX 1.4kW Single-Phase Switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. Recommended for IT and industrial applications, the vertical PDU features 16 switched NEMA 5-15R outlets with... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
Tripp Lite single phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption.Built-in LX... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
The PDUMH15NET2LX 1.4kW Single-Phase Switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. By reducing the frequency of on-site visits, these advanced remote capabilities can save you money and... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
The PDUH20DV 1.6 –3.8kW Single-Phase 100 –240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUH20DV features 14 total outlets —four C13 in front and eight C13 and two C19... [See More]
- Outlets: NEMA; IEC
- Frequency: 50Hz; 60Hz
- Voltage: 115V; 208V; 230V
- Phase: Single
from Tripp Lite by Eaton
The PDUNV 1.6/3.8kW Single-Phase 100 –240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUNV features 14 total outlets —four C13 in front and eight C13 and two C19 in the rear. [See More]
- Outlets: NEMA; IEC
- Frequency: 50Hz; 60Hz
- Voltage: 115V; 208V; 230V
- Phase: Single
from Tripp Lite by Eaton
The PDU1215 1.8kW Single-Phase 120V Basic PDU is the perfect no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Perfectly suited for high-density IT environments, the PDU1215 features a single breakered load bank with 13 NEMA 5-15R outlets —12... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
The PDU1415 1.8kW Single-Phase 120V Basic PDU is the perfect no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Perfectly suited for high-density IT environments, the PDU1415 features a single breakered load bank with 14 NEMA 5-15R outlets. The NEMA... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Unit with Isobar Surge Suppression offers real-time local reporting of load level in amps, plus premium ISOBAR network-grade AC surge and noise suppression. Digital display continuously reports PDU output current to prevent circuit overloads as additional... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
The PDUV20 1.9kW Single-Phase 120V Basic PDU is an excellent no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUV20 features 14 NEMA 5-15/20R outlets. The NEMA L5-20P input plug with long 15-foot (4.5 m) cord connects... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single