Wall Mount Power Distribution Units (PDU)
from TelephoneStuff.com
1U Rackmount Metered Power Distribution Unit offers a digital current monitor and provides 15 amps of 120 volt capacity in a versatile multi-mount cabinet. Features: - 120V, 15A metered rackmount AC power distribution unit. - Front panel digital current monitoring display shows power consumption of... [See More]
- Unit Type: Wall Mount (No Cabling)
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Protection: Circuit Breaker
from DuraComm Corporation
DBRM Series Features: 20 Amps maximum per position. 75 Amps maximum per panel. Utilizes standard ATC/ATO automotive fuses (NOT supplied). Choice of 5, 10, 15 and 20 positions for 12, 24 and 48 Volt systems [See More]
- Unit Type: Cabinet; Wall Mount (No Cabling); Panel Mount
- Current: 75.0
- Voltage: 24VDC (optional feature); 48 VDC (optional feature); 12VDC
- Physical: 3.5” H x 19” W x 1.5” D
from DuraComm Corporation
DP-10 LED Series Features: Front panel LEDs indicate circuit (open/closed) position. Access power from 10 outputs, 20 Amps maximum per output. 75 Amps maximum per panel. Uses standard ATC/ATO blade fuses (NOT supplied). For use with 12, 24 or 48 Volt systems*. *Caution: please ensure proper fuse... [See More]
- Unit Type: Cabinet; Wall Mount (No Cabling); Panel Mount
- Number of Outlets: 10
- Voltage: 24VDC (optional feature); 48 VDC (optional feature); 12VDC
- Current: 75.0