TUV Power Distribution Units (PDU)

5 Results
PowerMED Power Isolation and Distribution Unit -- Model L (50 - 300 VA)
from Powertronix Inc.

These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets &... [See More]

  • Certifications: CE; CB; TUV
  • Outlets: NEMA; IEC
  • Voltage: 115V; 208V; 230V; 100-240 VAC
  • Unit Type: Floor, Cart Mount, Customizable Mounting
Power Distribution Unit; IQ Network Controlled PDU
from Legrand

Power Commander ® Power Distribution Units from Wiremold/Legrand offer comprehensive power distribution solutions for IT environments from networking solutions to high density servers. Power Commander ® IQ Power Distribution Units offer remote current and temperature monitoring of connected... [See More]

  • Certifications: TUV
  • Outlets: NEMA
  • Number of Outlets: 15
  • Unit Type: Cabinet
AC Distribution Box BBWX
from Zhejiang Benyi Electrical Co., Ltd

AC Distribution Box. BBWX is a series of AC distribution box for on-grid solar residential system. Build-in with AC breaker and AC SPD from 220V-400V. Customized solutions are available for different projects requirements. ,. Highlights : Rated current 1-125A. Rated voltage 220V-400V. Type 2 AC SPD... [See More]

  • Certifications: CE; TUV
  • Current: 125.0
  • Voltage: 220V - 400V
PowerMED Power Isolation and Distribution Unit -- Model S (25 - 75 VA)
from Powertronix Inc.

These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets &... [See More]

  • Certifications: CE; CB; TUV
  • Outlets: NEMA; IEC
  • Voltage: 115V; 208V; 230V; 100-240 VAC
  • Unit Type: Floor, Cart Mount, Customizable Mounting
Power Distribution Unit; Plus PDU
from Legrand

Power Commander ® Power Distribution Units from Wiremold/Legrand offer comprehensive power distribution solutions for IT environments from networking solutions to high density servers. Power Commander ® IQ Power Distribution Units offer remote current and temperature monitoring of connected... [See More]

  • Certifications: TUV
  • Phase: Single (optional feature); Three (optional feature)
  • Voltage: 115V; 208V
  • Current: 60.0