EMI / RFI Protection Power Distribution Units (PDU)

11 Results
Power Distribution Units -- 2318072 [PXD701/561/10/1 from Bulgin Components]
from RS Components, Ltd.

Bulgin PXD701/561/10/1 Socket Bar [See More]

  • Protection: EMI/RFI; Thermal Fuse
  • Number of Outlets: 6
  • Voltage: 250 v ac
  • Outlets: Iec c13
Power Distribution Units -- 487609 [PXD301/550/01/1 from Bulgin Components]
from RS Components, Ltd.

Bulgin PXD301/550/01/1 Socket Bar [See More]

  • Protection: EMI/RFI; Thermal Fuse
  • Number of Outlets: 5
  • Voltage: 250 v ac
  • Outlets: Iec c13
Vigilant Series - Smart PDUs -- PDUAC1US-E***
from Unipower, LLC

Features and Options. True RMS Digital Current Meter. Remote Power Monitoring via WEB, SNMP & Bundled Software. HTTP, HTTPS, SNMP, DHCP & UDP. Protocols Supported. Individual Outlet Switching. User Programmable ON/OFF Sequencing. User Programmable Alarm Thresholds. Event Alerts via Email, SNMP Trap. [See More]

  • Protection: EMI/RFI
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 230V
  • Number of Outlets: 8
AC/DC Solid-State Power Distribution Unit (RPC) -- RP-2A0000000X
from Data Device Corporation (DDC)

DDC ’s AC/DC solid-state power distribution unit provides significant Size, Weight, Power and Cost (SWaP-C) savings by combining both 115VAC and 28VDC functionality into a single ruggedized, military-grade form factor. Benefits. High Reliability. 25x improvement in MTBF, compared with... [See More]

  • Protection: EMI/RFI
  • Unit Type: Modular
  • Voltage: 115V; 28VDC
Eaton Automatic Switching Non-Phase Synchronized AC Power ePDUs -- T2235-2819
from Eaton | Power Quality

Designed for switching non phase synchronized AC power sources, the automatic transfer switch ePDUs intelligent circuitry monitors both inputs, providing a fast switch transfer from primary to secondary source power critical equipment without interruption. These ePDUs assure the highest level of... [See More]

  • Protection: EMI/RFI; Circuit Breaker; Transient Voltage Surge Suppression
  • Frequency: 50Hz; 60Hz
  • Voltage: 110-125 VAC
  • Phase: Single
Eaton Power Distribution Rack (PDR)
from Eaton | Power Quality

The new Eaton Power Distribution Rack (PDR) offers a space-saving power distribution option for your data center. A key component of any complete power quality or power management solution, this flexible, high-density PDR was designed for the realities of modern data centers ”where floor space... [See More]

  • Protection: EMI/RFI; Circuit Breaker; Transient Voltage Surge Suppression (optional feature)
  • Frequency: 50Hz; 60Hz
  • Voltage: 120 VAC/208Y
  • Phase: Three
Eaton Power Distribution Unit
from Eaton | Power Quality

The Eaton PDU provides reliable data center power distribution for both raised and non-raised floor applications. To deliver effective power management and monitoring, the Eaton PDU incorporates the Eaton Energy Management System, optimizing both utilization and availability down to the branch... [See More]

  • Protection: EMI/RFI; Circuit Breaker; Transient Voltage Surge Suppression (optional feature)
  • Frequency: 60Hz
  • Voltage: 208V; 480, 600VAC
  • Phase: Three
Eaton Remote Emergency Power Off ePDUs -- PC300-C-1657
from Eaton | Power Quality

Remote emergency power off ePDUs allow immediate and complete 'power off' control from one button. These ePDUs are hardwired and the power off switch can be housed anywhere in the datacenter for quick and easy access, should the need for immediate shutdown arise. Control the PDU through a Remote... [See More]

  • Protection: EMI/RFI; Circuit Breaker; Transient Voltage Surge Suppression
  • Frequency: 50Hz; 60Hz
  • Voltage: 208V; 120 VAC
  • Phase: Three
Eaton Switched ePDUs -- IPC3401
from Eaton | Power Quality

Designed for data centers needing remote site management, the switched ePDU provides remote power monitoring of both voltage and current. The current is also displayed on a local two-digit current meter. These units also monitor both temperature and humidity. The Switched ePDUs employ multiple... [See More]

  • Protection: EMI/RFI; Circuit Breaker; Transient Voltage Surge Suppression
  • Frequency: 50Hz; 60Hz
  • Voltage: 100-240 VAC
  • Phase: Single
Power Distribution Units Eaton Basic ePDUs -- PW103BA1U406
from Eaton | Power Quality

Designed for reliable and cost effective power distribution, Basic ePDUs have the form factor and receptacle choices to meet the needs of the demanding data center architect. With power levels ranging from 1.4 kW all the way to 17 kW, Eaton has the right Basic ePDU for any application. The new ePDU... [See More]

  • Protection: EMI/RFI; Circuit Breaker; Transient Voltage Surge Suppression
  • Frequency: 50Hz; 60Hz
  • Voltage: 208-240 VAC
  • Phase: Single
Power Distribution Units Eaton Metered Input ePDUs -- PW101MI1U403
from Eaton | Power Quality

Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase... [See More]

  • Protection: EMI/RFI; Circuit Breaker; Transient Voltage Surge Suppression
  • Frequency: 50Hz; 60Hz
  • Voltage: 110-125 VAC
  • Phase: Single