UL Power Distribution Units (PDU)
from VICFUSE
Specifications. Voltage Rating:600 V. Ampere Rating:80-310A. Material:Thermoplastic. Connector:Brass: Better continuity, Smaller design. Flammability Rating:UL94 V-0. Environmental:RoHS compliant. Power Distribution Blocks add safety and mounting versatility to our distribution block solutions. The... [See More]
- Certifications: CE; cUL; UL
- Voltage: 600V/1000V
from Altech Corp.
Features: Quick Mounting And Wiring. IP20 Finger Safe. DIN Rail or Panel Mount. Blocks Fit With Other DIN Rail Mountable Modular Devices. No Caps To Open Or Remove [See More]
- Certifications: UL; IEC
- Phase: Single
- Voltage: 600 - 690 VAC
- Current: 80.0
from ifm efector inc.
power distributor; Connector; Approval CE; UKCA; cULus [See More]
- Certifications: UL
- Operating Temperature: 140
- Current: 16.0
from VICFUSE
Specifications. Voltage Rating :600V/1000V. Current Rating :Based on NEC Table 310.16, using 75°C copper wire. Material :Phenolic rated at 150°C and Thermoplastic rated at 125°C. Connector:Standard: Highly conductive aluminum, tin plated. Copper: Highly conductive copper, tin plated. Flammability... [See More]
- Certifications: CE; cUL; UL
- Voltage: 600V/1000V
from Altech Corp.
Features: Quick Mounting And Wiring. IP20 Finger Safe. DIN Rail or Panel Mount. Blocks Fit With Other DIN Rail Mountable Modular Devices. Same Compact Size For Both Ratings. No Caps To Open Or Remove [See More]
- Certifications: UL; IEC
- Phase: Single
- Voltage: 600 - 690 VAC
- Current: 115.0
from ifm efector inc.
power distributor; Connector; Approval CE; UKCA; cULus [See More]
- Certifications: UL
- Operating Temperature: 140
- Current: 16.0
from VICFUSE
Specifications. Voltage Rating :600 VAC/DC;1000 VAC/DC. Current Rating :Based on NEC Table 310.16, using 75°C copper wire. Material :Phenolic rated at 150°C and Thermoplastic rated at 125°C. Connector:Standard: Highly conductive aluminum, tin plated. Copper: Highly conductive copper, tin plated. [See More]
- Certifications: CE; cUL; UL
- Voltage: 600V/1000V
from E-T-A Circuit Breakers Ltd.
Each module accommodates two single pole plug-in circuit breakers with an individual housing width of only 12.5 mm and fits onto all industry standard mounting rails [See More]
- Certifications: UL
- Current: 50.0
- Voltage: 65 VDC, 250 VAC
- Unit Type: DIN Rail Mount
from E-T-A Circuit Breakers
Module 17plus is a power distribution system for use with. - E-T-A Circuit Breakers type 2210-S..., 3600-..., 3900-... - E-T-A Electronic Circuit Breaker ESS30, ESX10. - Solid State Remote Power Conroller E-1048-S7... Each module accommodates two single pole plug-in circuit breakers with an... [See More]
- Certifications: UL; UL 60950
- Protection: Circuit Breaker
- Unit Type: DIN rail
from Tripp Lite by Eaton
The PDUV15 1.44kW Single-Phase 120V Basic PDU is an excellent no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUV15 features 14 NEMA 5-15R outlets. The NEMA 5-15P input plug with long 15-foot (4.5 m) cord connects to... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from LayerZero Power Systems, Inc.
The Series 70 ePODs: Dual Type-P provides switching between two independent power sources on the primary side of the transformer, while providing power distribution capabilities, featuring a solid-state transfer switch on the primary side of the transformer with a dual power distribution section,... [See More]
- Certifications: UL
- Phase: Three
- Voltage: 480 or 600V
- Number of Outlets: 24
from Eaton | Power Quality
Designed for high-density, mission-critical server applications, the Advanced Monitored ePDU provides maximum power for both standard and blade servers. Employing multiple configurations, the Easy-Read LCD screen and remote power management with distinctly colored circuits, the ePDU ensures easy... [See More]
- Certifications: UL
- Phase: Three
- Voltage: 277-480 VAC
- Number of Outlets: 18
from Powertronix Inc.
PDUs offer the isolation features of our transformer, the voltage regulation and noise suppression features of our PLC and the AC power distribution capabilities. Application. Medical imaging systems. Medical lasers. Semiconductor manufacturing. Automatic test equipment. Robotics. Computer systems [See More]
- Certifications: CE; UL
- Frequency: 50Hz; 60Hz; 47 Hz – 63 Hz
- Voltage: 115V; 208V; 230V; 100-240 VAC
- Phase: Single; Three
from Lumberg Automation - A Belden Brand
Micro M12, Distribution Box - ASB, 4-Port, One Signal Per Port, 4-Pole with PUR Halogen-Free Home Run Cable, IP 67 and C-Track Rated [See More]
- Certifications: UL
- Number of Outlets: 4
- Voltage: 250V
- Current: 4.0
from Legrand
Power Commander ® Power Distribution Units from Wiremold/Legrand offer comprehensive power distribution solutions for IT environments from networking solutions to high density servers. Power Commander ® IQ Power Distribution Units offer remote current and temperature monitoring of connected... [See More]
- Certifications: UL
- Number of Outlets: 24
- Voltage: 115V (optional feature); 208V (optional feature)
- Current: 40.0
from TelephoneStuff.com
A PDU creates several branch circuits from a single high voltage/high current power connection, allowing fewer power connections to be delivered to each rack or cabinet. Use a PDU for direct connection of large, high power equipment or with power strips to distribute power on the rack or cabinet. [See More]
- Certifications: UL
- Unit Type: Rack Style
from Chatsworth Products, Inc.
68.5 INCH. 2 INCH. 2 INCH. 120 VAC MIN. INPUT VOLTAGE RATING. 208 VAC MAX. INPUT VOLTAGE RATING. 208 VAC MAX. OUTPUT VOLTAGE RATING. UL APPROVAL. DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION. 120/208 VAC VOLTAGE RATING. RACK MOUNTING. 20 AMPERE OUTPUT CURRENT. 24 OUTLET(S). 10 FT POWER CABLE... [See More]
- Certifications: UL
- Current: 7.0
- Voltage: 120 VAC
- Unit Type: Rack Style
from Transtector Systems, Inc.
Transtector rack mount power distribution unit (PDU) 1101-1188 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for AC power distribution. This commercial grade AC power distribution unit rack mount PDU is part of the AC EDGE product family. Rack... [See More]
- Certifications: UL; IEEE C62.41
- Frequency: 50Hz; 60Hz
- Voltage: 110-130 Vac
- Phase: Single
from NSI Industries LLC
MODULAR TYPE. 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE. BLACK COLOR. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 310 AMPERE CURRENT RATING. CLEAR ACRYLIC, CL COVER TYPE. 90 DEG C TEMPERATURE RATING. GLASS FILLED POLYESTER HOUSING MATERIAL. ALUMINUM ALLOY CONNECTOR... [See More]
- Certifications: CSA; UL
- Current: 310.0
- Voltage: 600 V
- Unit Type: Modular
from Hubbell Incorporated
ADDER TYPE. 2.58 INCH W X 5.7 INCH D X 3.55 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 310 AMPERE CURRENT RATING. BDBLHCCOVER COVER TYPE. GLASS FILLED POLYCARBONATE HOUSING MATERIAL. HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL. 14 TO 4 AWG... [See More]
- Certifications: CSA; UL
- Current: 310.0
- Voltage: 600 V
- Unit Type: Plug Strip
from E-T-A Circuit Breakers Ltd.
Modular distribution rail, each module accommodating 2 magnetic or hydraulic-magnetic circuit breakers type 8340-F... and associated load terminals. Circuit breaker status indication (group signalisation) is via 2 busbars. Power supply is via right- or left-side terminal block. Live parts in the... [See More]
- Certifications: UL
- Current: 132.0
- Voltage: 230V; 80 VDC
- Unit Type: Rack Style; Mounting Brackets
from Tripp Lite by Eaton
Tripp Lite ’s Hot-swap PDU systems enable live-replacement of standard UPS systems for maintenance with no interruption of connected server or networking loads. Dual input power cables support PDU connection to separate Utility and UPS power sources. Manual transfer switch with lighted status... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from LayerZero Power Systems, Inc.
The Series 70 ePODs Type-N design provides switching between two independent power sources, while providing power distribution capabilities at the same switching voltage. Type-N ePODs provide the ability to transfer power between two or three sources in a quarter of an electrical cycle, while... [See More]
- Certifications: UL
- Phase: Three
- Voltage: 115V (optional feature); 208V (optional feature); 480 or 600V
- Number of Outlets: 12
from Eaton | Power Quality
The Eaton FlexPDUs are designed to increase power distribution from a single UPS and provide more flexibility. The Eaton HotSwap Maintenance Bypass enhances availability by providing service continuity in all situations and facilitates hot-swappable battery replacement. Enables additional... [See More]
- Certifications: UL
- Frequency: 50Hz; 60Hz
- Voltage: 110-240 VAC
- Phase: Single
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4-Port, 4-Pole, one signal per port with built-in LED (PNP), Halogen-Free Lumflex black PUR cable, IP 67, NEMA 6P, and C-Track rated. [See More]
- Certifications: UL
- Number of Outlets: 4
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 4.0
from TelephoneStuff.com
1U Rackmount Metered Power Distribution Unit offers a digital current monitor and provides 15 amps of 120 volt capacity in a versatile multi-mount cabinet. Features: - 120V, 15A metered rackmount AC power distribution unit. - Front panel digital current monitoring display shows power consumption of... [See More]
- Certifications: UL
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Unit Type: Wall Mount (No Cabling)
from Transtector Systems, Inc.
Rack mount power distribution unit (also known as PDU) 1101-1008 from Transtector is a DC 1RU PDU that accepts a ±24 to ±48 Vdc 2x DC feed electrical service and distributes power to individual loads via 4x outputs per feed. This rack mount unit equipped with state-of-the-art surge... [See More]
- Certifications: UL; NEBS
- Current: 350.0
- Voltage: 24VDC; 48 VDC
- Unit Type: Rack Style
from NSI Industries LLC
MODULAR TYPE. 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE. BLACK COLOR. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 620 AMPERE CURRENT RATING. CLEAR ACRYLIC, CL COVER TYPE. 90 DEG C TEMPERATURE RATING. GLASS FILLED POLYESTER HOUSING MATERIAL. ALUMINUM ALLOY CONNECTOR... [See More]
- Certifications: CSA; UL
- Current: 620.0
- Voltage: 600 V
- Unit Type: Modular
from Hubbell Incorporated
STANDARD TYPE. 2.73 INCH W X 5.7 INCH D X 3.55 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 1953, CSA APPROVAL. 600 V VOLTAGE RATING. 310 AMPERE CURRENT RATING. BDBLHCCOVER COVER TYPE. GLASS FILLED POLYCARBONATE HOUSING MATERIAL. 1 POLE(S). HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR... [See More]
- Certifications: CSA; UL
- Current: 310.0
- Voltage: 600 V
- Unit Type: Plug Strip
from E-T-A Circuit Breakers Ltd.
Distribution rail for one module suitable for ETSI control cabinet and similar applications. One module comprises 4 positions for magnetic or hydraulic-magnetic circuit breakers type 8340-F... and associated line and load terminals. Circuit breaker status indication (group signalisation) is via two... [See More]
- Certifications: UL
- Current: 80.0
- Voltage: 230V; 80 VDC
- Unit Type: Rack Style; Mounting Brackets
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Unit with Isobar Surge Suppression offers real-time local reporting of load level in amps, plus premium ISOBAR network-grade AC surge and noise suppression. Digital display continuously reports PDU output current to prevent circuit overloads as additional... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from LayerZero Power Systems, Inc.
The Type-P design provides switching between two independent power sources on the primary side of two transformers providing dual power-path distribution capability. Prior to 2003, because of transformer inrush from out-of-phase transfers, you would have found the static switch on the secondary side... [See More]
- Certifications: UL
- Frequency: 50Hz (optional feature); 60Hz (optional feature)
- Voltage: 208V (optional feature); 380, 400, 415, 480, 600V
- Phase: Three
from Eaton | Power Quality
Eaton Managed ePDUs allow you to monitor and control critical factors such as voltage, current and power factor. This level of information allows you to make the right decision when it comes to enegy consumption in your data center. Integrated with Eaton's management software, you can control these... [See More]
- Certifications: UL
- Frequency: 50Hz; 60Hz
- Voltage: 208V
- Phase: Three
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4-Port, 4-Pole, one signal per port, M23 connection for the control cable. IP 67 and NEMA 6P rated. [See More]
- Certifications: UL
- Number of Outlets: 4
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 4.0
from TelephoneStuff.com
Metered PDU / Power Distribution Unit offers 15 amp, 120V multi-outlet AC power distribution in a convenient 48-inch mountable housing. Features: - Digital current monitoring display. - Sturdy all-metal 48-inch corded PDU. - Includes hardware for Zero U configuration in rack enclosures as well as... [See More]
- Certifications: UL
- Current: 15.0
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
from Transtector Systems, Inc.
Rack mount power distribution unit (also known as PDU) 1101-900-M from Transtector is a DC 1RU PDU that accepts a ±24 to ±48 Vdc dual feed electrical service and distributes power to individual loads via 4x outputs per feed. This rack mount unit equipped with state-of-the-art surge... [See More]
- Certifications: UL
- Current: 350.0
- Voltage: 24VDC; 48 VDC
- Unit Type: Rack Style
from NSI Industries LLC
MODULAR TYPE. 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE. BLACK COLOR. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 620 AMPERE CURRENT RATING. CLEAR ACRYLIC, CL COVER TYPE. 90 DEG C TEMPERATURE RATING. GLASS FILLED POLYESTER HOUSING MATERIAL. ALUMINUM ALLOY CONNECTOR... [See More]
- Certifications: CSA; UL
- Current: 620.0
- Voltage: 600 V
- Unit Type: Modular
from Hubbell Incorporated
STANDARD TYPE. 5.31 INCH W X 5.7 INCH D X 3.55 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 1953, CSA APPROVAL. 600 V VOLTAGE RATING. 310 AMPERE CURRENT RATING. BDBLHCCOVER COVER TYPE. GLASS FILLED POLYCARBONATE HOUSING MATERIAL. 2 POLE(S). HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR... [See More]
- Certifications: CSA; UL
- Current: 310.0
- Voltage: 600 V
- Unit Type: Plug Strip
from E-T-A Circuit Breakers Ltd.
Distribution rail with modules connected in series. One module provides 4 positions for magnetic or magnetic-hydraulic circuit breakers type 8340-F... and the pertinent line and load terminals on the front and rear side of the rail. Supply feed is either on the right or left side with copper... [See More]
- Certifications: UL
- Current: 150.0
- Voltage: 230V; 80 VDC
- Unit Type: Rack Style; Mounting Brackets
from Tripp Lite by Eaton
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from LayerZero Power Systems, Inc.
The Series 70 ePODs: Type S provides switching between two independent power sources, with two transformers feeding secondary side static transfer switching, providing power distribution capabilities. The unit features a solid-state transfer switch on the secondary side of the transformer with a... [See More]
- Certifications: UL
- Phase: Three
- Voltage: 480 or 600V
- Number of Outlets: 12
from Eaton | Power Quality
Designed for reliable and cost effective power distribution, Basic ePDUs have the form factor and receptacle choices to meet the needs of the demanding data center architect. With power levels ranging from 1.4 kW all the way to 17 kW, Eaton has the right Basic ePDU for any application. The new ePDU... [See More]
- Certifications: UL
- Frequency: 50Hz; 60Hz
- Voltage: 100-120 VAC
- Phase: Single
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 8 Port, 4-Pole, one signal per port, M23 connection for the control cable, IP 67 and NEMA 6P rated. [See More]
- Certifications: UL
- Number of Outlets: 8
- Voltage: 60V
- Current: 4.0
from TelephoneStuff.com
Metered PDU / Power Distribution Unit offers 20 amp, 120V multi-outlet AC power distribution in a convenient 60-inch mountable housing. Features: - Corded AC power distribution unit with 20 amp capacity and 20 AC receptacles. - Digital current monitoring display. - Sturdy 60-inch aluminum housing. -... [See More]
- Certifications: UL
- Current: 20.0
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
from Transtector Systems, Inc.
Rack mount power distribution unit (also known as PDU) 1101-1051 from Transtector is an DC 1RU PDU that accepts a -24 to -48 Vdc 4x DC Feeds electrical service and distributes power to individual loads via 4x outputs per feed 0.1 to 30 A circuit breakers. This rack mount unit equipped with... [See More]
- Certifications: UL; NEBS
- Current: 100.0
- Voltage: 24VDC; 48 VDC
- Unit Type: Rack Style
from Hubbell Incorporated
STANDARD TYPE. 7.89 INCH W X 5.7 INCH D X 3.55 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 1953, CSA APPROVAL. 600 V VOLTAGE RATING. 310 AMPERE CURRENT RATING. BDBLHCCOVER COVER TYPE. GLASS FILLED POLYCARBONATE HOUSING MATERIAL. 3 POLE(S). HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR... [See More]
- Certifications: CSA; UL
- Current: 310.0
- Voltage: 600 V
- Unit Type: Plug Strip
from E-T-A Circuit Breakers Ltd.
Distribution rail comprising series connected circuit breaker mounting modules. Each module accommodates one magnetic or magnetic-hydraulic circuit breaker type 8345 and the associated line and load terminals on the rear side of the rail. Supply feed is either on the right or left side with copper... [See More]
- Certifications: UL
- Current: 600.0
- Voltage: 110 VDC, 277 VAC
- Unit Type: Rack Style; Mounting Brackets
from Tripp Lite by Eaton
Features. Switched PDU Provides Advanced Network Control and Remote Power MonitoringThis 0U PDU is an ideal low-cost option for small-scale network configurations where only one or two outlets are needed. It features two NEMA 5-15R individually switched outlets, which can be remotely controlled to... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from LayerZero Power Systems, Inc.
Inspired by NFPA-70E, the Series 70 eRPP ™ remote power panel is ideally suited for today ’s high density always-on data-processing environments. With its SafePanel ™ advanced design, there are no live parts exposed when the deadfront is open and you can add a branch breaker in... [See More]
- Certifications: UL
- Phase: Three
- Voltage: 115V; 208V; 230V; 400, 415, 480V
- Number of Outlets: 168
from Eaton | Power Quality
Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase... [See More]
- Certifications: UL
- Frequency: 50Hz; 60Hz
- Voltage: 110-125 VAC
- Phase: Single
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4-Port, 3-Pole, two signals per port for dual solenoids, with Mini Quick Disconnect, black PUR cable, IP 67 and NEMA 6P rated. [See More]
- Certifications: UL
- Number of Outlets: 4
- Voltage: 250V
- Current: 4.0
from TelephoneStuff.com
Metered PDU / Power Distribution Unit provides an efficient and manageable power distribution solution for multiple servers with dual redundant power supplies, or any other application that requires numerous outlets, high capacity, and a compact form factor. Features: - Switch-less Design:... [See More]
- Certifications: UL
- Current: 40.0
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
from Transtector Systems, Inc.
Rack mount power distribution unit (also known as PDU) 1101-356-1 from Transtector is an AC 3RU PDU that accepts a 120 Vac single-phase electrical service and distributes power to individual loads via 8x 20A NEMA 5-20 outlets. This rack mount unit equipped with state-of-the-art SASD surge protection... [See More]
- Certifications: UL
- Frequency: 50Hz; 60Hz
- Voltage: 120 Vac
- Phase: Single
from Hubbell Incorporated
STANDARD TYPE. 5-7/8 INCH L X 3-7/8 INCH W X 2-1/8 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL APPROVAL. 600 V VOLTAGE RATING. 3 POLE(S). 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE. 3/0 TO 4/0 AWG PRIMARY OPENING WIRE SIZE. U-BLOK[TM] BRAND. ROHS COMPATIBLE. INSTALLATION TORQUE 200 LB-INCH [See More]
- Certifications: UL
- Unit Type: Plug Strip
- Voltage: 600 V
from Tripp Lite by Eaton
Tripp Lite Metered ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4-Port, 5-Pole, two signals per port, Halogen-Free Lumflex black PUR cable, IP 67, NEMA 6P, and C-Track rated. [See More]
- Certifications: UL
- Number of Outlets: 4
- Voltage: 60V
- Current: 4.0
from TelephoneStuff.com
Metered Power Distribution Unit with ATS is an 8 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 15A metered PDU system with automatic transfer switch (ATS). - Dual input cords, one attached (primary) and one optional-use detachable cord... [See More]
- Certifications: UL
- Current: 15.0
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
from Hubbell Incorporated
STANDARD TYPE. 5-7/8 INCH L X 3-7/8 INCH W X 2-1/8 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL APPROVAL. 600 V VOLTAGE RATING. 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE. 3/0 TO 4/0 AWG PRIMARY OPENING WIRE SIZE. U-BLOK[TM] BRAND. ROHS COMPATIBLE. INSTALLATION TORQUE 200 LB-INCH [See More]
- Certifications: UL
- Unit Type: Plug Strip
- Voltage: 600 V
from Tripp Lite by Eaton
Tripp Lite Switched ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Lumberg Automation - A Belden Brand
Micro (M12) Distribution Box, 4- Port, 5-Pole, two signals per port, with built-in LED (PNP), Halogen-Free Lumflex black PUR control cable, IP 67, NEMA 6P, and C-Track rated. [See More]
- Certifications: UL
- Number of Outlets: 4
- Voltage: 24VDC; 10 - 30 Vdc
- Current: 4.0
from TelephoneStuff.com
Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 20A metered PDU system with automatic transfer switch (ATS). - Dual input cords, one attached (primary) and one optional-use detachable cord... [See More]
- Certifications: UL
- Current: 20.0
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from TelephoneStuff.com
Switched, Metered Power Distribution Unit with ATS is an 8 outlet PDU with a digital display to indicate total PDU power consumption in amps. Installed web/network monitoring card enables remote power monitoring and control. Remotely displays status of input power, load capacity, and outlet power... [See More]
- Certifications: UL
- Current: 15.0
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in two digit current meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from TelephoneStuff.com
Switched, Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU. power consumption in amps. Installed web/network monitoring card enables remote power monitoring and control. Remotely displays status of input power, load capacity, and outlet power... [See More]
- Certifications: UL
- Current: 20.0
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in two digit current meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
The PDUMNV15LX 1.4kW Single-Phase Monitored PDU provides real-time remote monitoring of voltage, frequency and load levels via built-in network interface. Recommended for any IT or industrial application, it features 16 NEMA 5-15R outlets with included cord retention brackets to prevent cables from... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
Tripp Lite single phase Monitored PDU / Power Distribution Unit offers real-time remote monitoring of voltage, frequency and load levels via built-in network connection. LX Platform network interface supports notification of remote conditions. PDU lighted digital display enables visual monitoring of... [See More]
- Certifications: UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
The PDUMV15NETLX 1.4kW Single-Phase Switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. Recommended for IT and industrial applications, the vertical PDU features 16 switched NEMA 5-15R outlets with... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
Tripp Lite single phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption.Built-in LX... [See More]
- Certifications: UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
The PDUMH15NET2LX 1.4kW Single-Phase Switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. By reducing the frequency of on-site visits, these advanced remote capabilities can save you money and... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
The PDUH20DV 1.6 –3.8kW Single-Phase 100 –240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUH20DV features 14 total outlets —four C13 in front and eight C13 and two C19... [See More]
- Certifications: CE; CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V; 208V; 230V
- Phase: Single
from Tripp Lite by Eaton
The PDU12IEC 1.6/3.8kW Single-Phase 100 –240V Basic PDU is the perfect no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Perfectly suited for high-density IT environments, the PDU12IEC features a single load bank with 14 total outlets... [See More]
- Certifications: CE; CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V; 208V; 230V
- Phase: Single
from Tripp Lite by Eaton
The PDUNV 1.6/3.8kW Single-Phase 100 –240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUNV features 14 total outlets —four C13 in front and eight C13 and two C19 in the rear. [See More]
- Certifications: CE; CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V; 208V; 230V
- Phase: Single
from Tripp Lite by Eaton
The PDU1215 1.8kW Single-Phase 120V Basic PDU is the perfect no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Perfectly suited for high-density IT environments, the PDU1215 features a single breakered load bank with 13 NEMA 5-15R outlets —12... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
The PDU1415 1.8kW Single-Phase 120V Basic PDU is the perfect no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Perfectly suited for high-density IT environments, the PDU1415 features a single breakered load bank with 14 NEMA 5-15R outlets. The NEMA... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Unit with Isobar Surge Suppression offers real-time local reporting of load level in amps, plus premium ISOBAR network-grade AC surge and noise suppression. Digital display continuously reports PDU output current to prevent circuit overloads as additional... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single
from Tripp Lite by Eaton
Tripp Lite Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital meter. Enables visual current monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power... [See More]
- Certifications: CSA; UL
- Frequency: 50Hz; 60Hz
- Voltage: 115V
- Phase: Single