CE Power Distribution Units (PDU)

25 Results
Power Fuses Power Distribution Blocks - VGDB
from VICFUSE

Specifications. Voltage Rating:600 V. Ampere Rating:80-310A. Material:Thermoplastic. Connector:Brass: Better continuity, Smaller design. Flammability Rating:UL94 V-0. Environmental:RoHS compliant. Power Distribution Blocks add safety and mounting versatility to our distribution block solutions. The... [See More]

  • Certifications: CE; cUL; UL
  • Voltage: 600V/1000V
19" Rack-Mount Power Distribution Unit -- 852Q2J22
from Interpower

Current Rating: 16A. Voltage Rating: 125-240VAC. Inlet Type: C20. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 10. Length: 482.6mm. Mounting Style: Rack. Socket Material: Polyamide. Case Material: Metal. Case Color: Black. CE Marking: yes. *10 IEC 60320 Sheet F outlets. *1 lighted... [See More]

  • Certifications: CE; cUL; VDE; rohs35
  • Number of Outlets: 10
  • Voltage: 125~240VAC
  • Current: 16.0
Power Fuses Power Distribution Blocks - VLC series
from VICFUSE

Specifications. Voltage Rating :600V/1000V. Current Rating :Based on NEC Table 310.16, using 75°C copper wire. Material :Phenolic rated at 150°C and Thermoplastic rated at 125°C. Connector:Standard: Highly conductive aluminum, tin plated. Copper: Highly conductive copper, tin plated. Flammability... [See More]

  • Certifications: CE; cUL; UL
  • Voltage: 600V/1000V
19" Rack-Mount Power Distribution Unit -- 852Q2L18
from Interpower

Current Rating: 16A. Voltage Rating: 125-240VAC. Inlet Type: C20. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 12. Length: 483.0mm. Mounting Style: Rack. Socket Material: Polyamide. Case Material: Metal. Case Color: Black. CE Marking: yes. 1 IEC 60320 C20 power inlet 3 IEC 60320 Acc... [See More]

  • Certifications: CE; cUL; VDE; rohs35
  • Number of Outlets: 12
  • Voltage: 125~240VAC
  • Current: 16.0
Power Fuses Power Distribution Blocks - VLD series
from VICFUSE

Specifications. Voltage Rating :600 VAC/DC;1000 VAC/DC. Current Rating :Based on NEC Table 310.16, using 75°C copper wire. Material :Phenolic rated at 150°C and Thermoplastic rated at 125°C. Connector:Standard: Highly conductive aluminum, tin plated. Copper: Highly conductive copper, tin plated. [See More]

  • Certifications: CE; cUL; UL
  • Voltage: 600V/1000V
19" Rack-Mount Power Distribution Unit -- 852Q2L20
from Interpower

Current Rating: 16A. Voltage Rating: 125-240VAC. Inlet Type: C20. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 12. Length: 482.6mm. Mounting Style: Rack. Socket Material: Polyamide. Case Material: Metal. Case Color: Black. CE Marking: yes. 3 IEC 60320 Acc power modules Sheet F... [See More]

  • Certifications: CE; cUL; VDE; rohs35
  • Number of Outlets: 12
  • Voltage: 125~240VAC
  • Current: 16.0
19" Rack-Mount Power Distribution Unit -- 852Q2L21
from Interpower

Current Rating: 16A. Voltage Rating: 125-240VAC. Inlet Type: C20. Number of Inlets: 1. Outlet Type: Sheet F/Sheet J. Number of Outlets: 8/4. Length: 482.6mm. Mounting Style: Rack. Socket Material: Thermoplastic. Case Material: Metal. Case Color: Black. CE Marking: yes. 8 IEC 60320 Acc power modules... [See More]

  • Certifications: CE; cUL; VDE; rohs35
  • Number of Outlets: 2
  • Voltage: 125~240VAC
  • Current: 16.0
AC Distribution Box BBWX
from Zhejiang Benyi Electrical Co., Ltd

AC Distribution Box. BBWX is a series of AC distribution box for on-grid solar residential system. Build-in with AC breaker and AC SPD from 220V-400V. Customized solutions are available for different projects requirements. ,. Highlights : Rated current 1-125A. Rated voltage 220V-400V. Type 2 AC SPD... [See More]

  • Certifications: CE; TUV
  • Current: 125.0
  • Voltage: 220V - 400V
Din Rail Mount Power Distribution Systems -- Type SVS24-08-001
from E-T-A Circuit Breakers

The new power distribution system type SVS24 meets all requirements of the automation technology with regard to reliable overcurrent protection and optimised current distribution. An integral consistent communication of operating and failure conditions as well as switching and resetting of... [See More]

  • Certifications: CE; CE
  • Unit Type: DIN rail
  • Voltage: 24VDC; DC +24 V
  • Protection: Circuit Breaker
1.6–3.8kW Single-Phase 100–240V Basic PDU, 14 Outlets (12 C13 & 2 C19), C20 with L6-20P Adapter, 12 ft. Cord, 1U Rack-Mount -- PDUH20DV
from Tripp Lite by Eaton

The PDUH20DV 1.6 –3.8kW Single-Phase 100 –240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUH20DV features 14 total outlets —four C13 in front and eight C13 and two C19... [See More]

  • Certifications: CE; CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 208V; 230V
  • Phase: Single
Power Distribution Unit (PDU)
from Powertronix Inc.

PDUs offer the isolation features of our transformer, the voltage regulation and noise suppression features of our PLC and the AC power distribution capabilities. Application. Medical imaging systems. Medical lasers. Semiconductor manufacturing. Automatic test equipment. Robotics. Computer systems [See More]

  • Certifications: CE; UL
  • Frequency: 50Hz; 60Hz; 47 Hz – 63 Hz
  • Voltage: 115V; 208V; 230V; 100-240 VAC
  • Phase: Single; Three
Passive Distribution Module -- AC-DP
from Euchner-U.S.A., Inc.

The EUCHNER Passive Distribution Module allows machines and systems to be assembled and wired in an effecient manner. Components can be connected to local modules which can be connected to other modules using pre-made cables. The 'network' can be run to a safety control system using one or two... [See More]

  • Certifications: CE; cUL
  • Number of Outlets: 6
  • Voltage: 24VDC
  • Current: 2.0
1.6/3.8kW Single-Phase 100–240V Basic PDU, 14 Outlets (12 C13 & 2 C19), C20 16A Input, 1U Rack-Mount -- PDU12IEC
from Tripp Lite by Eaton

The PDU12IEC 1.6/3.8kW Single-Phase 100 –240V Basic PDU is the perfect no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Perfectly suited for high-density IT environments, the PDU12IEC features a single load bank with 14 total outlets... [See More]

  • Certifications: CE; CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 208V; 230V
  • Phase: Single
PowerMED Power Isolation and Distribution Unit -- Model L (50 - 300 VA)
from Powertronix Inc.

These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets &... [See More]

  • Certifications: CE; CB; TUV
  • Outlets: NEMA; IEC
  • Voltage: 115V; 208V; 230V; 100-240 VAC
  • Unit Type: Floor, Cart Mount, Customizable Mounting
1.6/3.8kW Single-Phase 100–240V Basic PDU, 14 Outlets (12 C13 & 2 C19), C20 with 5 Adapters, 10 ft. Cord, 1U Rack-Mount -- PDUNV
from Tripp Lite by Eaton

The PDUNV 1.6/3.8kW Single-Phase 100 –240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUNV features 14 total outlets —four C13 in front and eight C13 and two C19 in the rear. [See More]

  • Certifications: CE; CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 115V; 208V; 230V
  • Phase: Single
PowerMED Power Isolation and Distribution Unit -- Model M (25 - 100 VA)
from Powertronix Inc.

These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets &... [See More]

  • Certifications: CE; CB; TUV
  • Outlets: NEMA; IEC
  • Voltage: 115V; 208V; 230V; 100-240 VAC
  • Unit Type: Floor, Cart Mount, Customizable Mounting
11.5kW 3-Phase Metered PDU, 240-220V (36 C13 & 9 C19), IEC-309 16/20A Red, 415-380V Input, 6ft Cord, 0U Vertical -- PDU3XMV6G20
from Tripp Lite by Eaton

Tripp Lite 3 phase Metered PDU / Power Distribution Units offer real-time local reporting of current levels in amps via set of 3 built-in digital meters. Enables visual monitoring of PDU current levels to preserve proper loading balance and prevent circuit overloads as additional equipment is added. [See More]

  • Certifications: CE; CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 380 VAC to 415 VAC
  • Phase: Three
PowerMED Power Isolation and Distribution Unit -- Model S (25 - 75 VA)
from Powertronix Inc.

These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets &... [See More]

  • Certifications: CE; CB; TUV
  • Outlets: NEMA; IEC
  • Voltage: 115V; 208V; 230V; 100-240 VAC
  • Unit Type: Floor, Cart Mount, Customizable Mounting
11.5kW 3-Phase Metered PDU, 240V Outlets (36 C13 & 9 C19), L22-20P, 415V input, 6ft Cord, 0U Vertical, TAA -- PDU3XMV6L2220
from Tripp Lite by Eaton

Tripp Lite 3-phase Metered PDU / Power Distribution Units offer real-time local reporting of current levels in amps via set of 3 built-in digital meters. Enables visual monitoring of PDU current levels to preserve proper loading balance and prevent circuit overloads as additional equipment is added. [See More]

  • Certifications: CE; CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 415 VAC
  • Phase: Three
11.5kW 3-Phase Monitored PDU – LX Platform, 42 C13 & 6 C19 Outlets, IEC 309 16/20A Red, 0U, TAA -- PDU3XEVN6G20
from Tripp Lite by Eaton

Features. 3-Phase PDU Distributes and Monitors Network-Grade PowerThis monitored PDU provides real-time remote monitoring of voltage and load levels via its built-in network interface. Ideal for data centers, server rooms and high-density network closets, the PDU3XEVN6G20 features 42 C13 and six C19... [See More]

  • Certifications: CE; CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 380 VAC to 415 VAC
  • Phase: Three
11.5kW 3-Phase Monitored PDU, 200/220/230/240V Outlets (42 C13, 6 C19), IEC309 16/20A Red, 360-415V input, 0U, TAA -- PDU3XVN6G20
from Tripp Lite by Eaton

Tripp Lite 3 phase Monitored PDU / Power Distribution Unit offers real-time remote monitoring of voltage and load levels via built-in network connection. PowerAlert interface supports custom notification of user-specified remote conditions via email, secure web, SNMP, Telnet or SSH interface. PDU... [See More]

  • Certifications: CE; CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 380 VAC to 415 VAC
  • Phase: Three
11.5kW 3-Phase Switched PDU - 24 C13 & 6 C19 Outlets, IEC 309 16/20A Red, 0U, Outlet Monitoring, TAA -- PDU3XEVSR6G20
from Tripp Lite by Eaton

Features. 3-Phase PDU Distributes, Monitors and Manages Network-Grade PowerRecommended for data centers, server rooms and high-density network closets, this switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to... [See More]

  • Certifications: CE; CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 380 VAC to 415 VAC
  • Phase: Three
11.5kW 3-Phase Switched PDU, 200/220/230/240V Outlets (24 C13, 6 C19), IEC309 16/20A Red 360-415V input, 0U, TAA -- PDU3XVS6G20
from Tripp Lite by Eaton

Tripp Lite 3 phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption per-phase or... [See More]

  • Certifications: CE; CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 380 VAC to 415 VAC
  • Phase: Three
11.5kW 3-Phase Switched PDU, 200/220/230/240V Outlets (24 C13, 6 C19), IEC309 16/20A Red, 360-415V input, 0U, TAA -- PDU3XVSR6G20
from Tripp Lite by Eaton

Tripp Lite 3 phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption per-phase or... [See More]

  • Certifications: CE; CSA; UL
  • Frequency: 50Hz; 60Hz
  • Voltage: 380 VAC to 415 VAC
  • Phase: Three
11kW 3-Phase Monitored PDU, 220/230V (30 C13 & 6 C19), IEC-309 16A Red, 380/400V Input, 10ft Cord, 0U Vertical -- PDU3XVN10G16
from Tripp Lite by Eaton

Tripp Lite 3 phase Monitored PDU / Power Distribution Unit offers real-time remote monitoring of voltage, frequency and load levels via built-in network connection. PowerAlert interface supports custom notification of user-specified remote conditions via email, secure web, SNMP, Telnet or SSH... [See More]

  • Certifications: CE
  • Frequency: 50Hz; 60Hz
  • Voltage: 380 VAC to 400 VAC
  • Phase: Three