Wear Resistant / High Speed Metal Strip
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Features: Wrought; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Foil, Wire, ASTM B-815, ASTM B-818. APPLICATIONS. Agitators, blenders, bolts, dies, extruders, fan blades, filters, glass plungers, nozzles, pumps, rolls, screw conveyors, and valve parts. DESCRIPTION. ULTIMET ® is a cobalt-based alloy with exceptional resistance to galling, cavitation... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Coil Stock; Corrosion Resistant; Die / Cold Work; Superalloy; Wear Resistant
- UNS Number: 31233
- Type: Cobalt; Refractory / Reactive
- Specifications: ASTM / ASME; UNS
from National Bronze & Metals Inc.
C63000 Nickel Aluminum Bronze AMS 4640. C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing its excellent... [See More]
- Features: Extruded (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn (optional feature); Corrosion Resistant; Wear Resistant
- UNS Number: 63000
- Type: Copper; Alloy
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-150, AMS 4640, QQ-C-465