Aluminum / Aluminum Alloy  (UNS A) Metal Strip

3 Results
Precision Thin Aluminum & Aluminum Alloys
from Arnold Magnetic Technologies

Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications. Aluminum is often the best solution when reduced weight, good conductivity, and high formability are... [See More]

  • Type: Aluminum
  • Width / OD: 4.25 to 17.5
  • Thickness: 1.00E-4 to 0.0250
  • Features: Wrought
Rolled Aluminum -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0140 to 0.2490
  • Specifications: AA / IADS; EN
  • Width / OD: 4 to 62
Consumer Electronics & Industrial Alloy Products -- Prepainted Aluminum Coil
from Alcoa North American Rolled Products

Prepainted Aluminum Coil. A Great Finish is Only the Beginning. Alcoa North America Rolled Products is the leading producer of pre-painted aluminum coil …a versatile, pre-finished material that enhances the appearance and performance of countless products. Across a wide variety of industries,... [See More]

  • Type: Aluminum
  • Features: LightAlloy