Super Alloy Metal Strip
from Arnold Magnetic Technologies
Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]
- Features: Wrought; Corrosion Resistant; Superalloy
- Specifications: ASTM / ASME
- Type: Nickel
- Thickness: 8.00E-5 to 0.0250
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Features: Wrought; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Coil Stock; Corrosion Resistant; Die / Cold Work; Superalloy
- UNS Number: 30035
- Type: Cobalt; Refractory / Reactive
- Specifications: AMS; ASTM / ASME; UNS
from United Performance Metals
Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for forming and welding. Common Applications of High Temp Alloy X. Gas... [See More]
- Features: Corrosion Resistant; Heat Resistant; Superalloy
- UNS Number: 6002
- Type: Nickel; Alloy
- Specifications: AMS; UNS
from United Performance Metals
Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]
- Features: Corrosion Resistant; Heat Resistant; Superalloy
- UNS Number: 6625
- Type: Nickel; Alloy
- Specifications: AMS; UNS
from United Performance Metals
Type A-286 is an iron-based super alloy useful for applications requiring high strength and corrosion resistance up to 1300 degrees Fahrenheit and for lower stress applications at higher temperatures. A-286 can be hardened to a strength level. The alloy is also useful for low temperature... [See More]
- Features: Corrosion Resistant; Heat Resistant; Superalloy
- UNS Number: 66286
- Type: Stainless; Alloy
- Specifications: AMS; UNS