Stainless Steel (UNS S) Metal Strip
from Arnold Magnetic Technologies
Arnold ’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications across many markets. [See More]
- Type: Stainless
- Width / OD: 4.25 to 17.5
- Thickness: 8.00E-5 to 0.0100
- Features: Wrought; Corrosion Resistant
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Type: Stainless; Alloy
- Features: Wrought; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
- Specifications: ASTM / ASME; UNS
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
from Heyco Metals, Inc.
Rolling. Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a... [See More]
- Type: Stainless; Alloy
- Specifications: ASTM / ASME; UNS; A666/A240
- UNS Number: 30100
- Thickness: 0.0020 to 0.0150
from United Performance Metals
301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's attractiveness for mild drawing, stretching and forming operations. At 1/4 hard, type 301 stainless steel has a tensile... [See More]
- Type: Stainless
- Specifications: AMS; UNS
- UNS Number: 30100
- Thickness: 0.0150 to 0.1300
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Powder Metal Parts or Stock; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
from Ulbrich Stainless Steels & Special Metals, Inc.
Tempered 420HC Steel Strip, As Rolled, AMS 5506, ASTM A240. Applications. Cutlery, Surgical and dental instruments, Scissors, Tapes, Straight edges, Fasteners, Firearms. Description. Type 420HC is a martensitic stainless steel that provides good corrosion resistance similar to 410 plus increased... [See More]
- Type: Stainless; Alloy
- Specifications: AMS; ASTM / ASME; UNS
- UNS Number: 42000
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Coil Stock; Corrosion Resistant; Martensitic
from Trinity Brand Industries
Stainless - 304 Full Hard. Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless steel family and represent nearly half of the total U.S. stainless steel production. These alloys are used in a wide variety... [See More]
- Type: Stainless
- Features: Coil Stock
- Thickness: 0.0310
from United Performance Metals
301-1/2 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/2 hard condition. This makes it ideal for applications requiring both formability and tensile strength of 150,000 PSI and yield strength of 110,000 PSI. Common Applications... [See More]
- Type: Stainless
- Specifications: AMS; UNS
- UNS Number: 30100
- Thickness: 0.0090 to 0.1300
from Trinity Brand Industries
Steel - HI Carbon 1095 RC 48/52. 1/2" X 12" Strips. Decimal - 0.0005 Thru 0.035. Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance... [See More]
- Type: Stainless
- Features: Coil Stock
- Thickness: 0.0060
from United Performance Metals
Type 410 stainless steel is a general purpose hardenable stainless steel. Its strength, good ductility and resistance to corrosion in mild atmospheres, steam and mild chemical environments make it well suited for highly stressed parts. Common Applications of 410 Stainless Steel. Automotive exhausts,... [See More]
- Type: Stainless
- Specifications: AMS; UNS
- UNS Number: 41000
- Thickness: 0.0180 to 0.3000
from Trinity Brand Industries
17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copper precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is maintained to approximately 600 ºF (316 ºC). The corrosion... [See More]
- Type: Stainless
- Thickness: 0.0100
from United Performance Metals
321 stainless steel is most similar to 304 stainless steel, however it contains the addition of Titanium making it an excellent choice for prolonged high temperature applications. The addition of Titanium stabilizes this grade of stainless steel against the formation of Chromium Carbide in heat... [See More]
- Type: Stainless
- Specifications: AMS; UNS
- UNS Number: 32100
- Thickness: 0.0080 to 0.2400
from United Performance Metals
347 stainless steel has a high resistance to prolonged heat and corrosion making it well suited for engine, power generation, welded fabrications and other high heat applications. 347 stainless steel offers good mechanical properties with higher creep and stress rupture characteristics than other... [See More]
- Type: Stainless
- Specifications: AMS; UNS
- UNS Number: 34700
- Thickness: 0.0180 to 0.1300
from United Performance Metals
304 stainless steel has a high resistance to corrosion and lends itself to many types of fabrication, making it one of the most widely used forms of stainless steel used today. [See More]
- Type: Stainless
- Specifications: AMS; UNS
- UNS Number: 30400 to 30403
- Thickness: 0.0080 to 0.3000
from United Performance Metals
316/316L stainless steel has a high resistance to many chemical corrodents and marine atmospheres. 316/316L stainless steels are more resistant to general corrosion and pitting/crevices than conventional austenitic stainless steels. 316/316L stainless steels also offer higher creep,... [See More]
- Type: Stainless
- Specifications: AMS; UNS
- UNS Number: 31600 to 31603
- Thickness: 0.0100 to 0.1300
from United Performance Metals
Type A-286 is an iron-based super alloy useful for applications requiring high strength and corrosion resistance up to 1300 degrees Fahrenheit and for lower stress applications at higher temperatures. A-286 can be hardened to a strength level. The alloy is also useful for low temperature... [See More]
- Type: Stainless; Alloy
- Specifications: AMS; UNS
- UNS Number: 66286
- Thickness: 0.0200 to 0.0830
from United Performance Metals
17-7 stainless steel develops its strength and hardness through heat treating. This makes it well suited for applications that require good formability, high strength/hardness and minimum distortion upon heat treating. Common Applications of 17-7 Stainless Steel. Aerospace applications. Chemical... [See More]
- Type: Stainless
- Specifications: AMS; UNS
- UNS Number: 17700
- Thickness: 0.0180 to 0.2400
from United Performance Metals
17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]
- Type: Stainless
- Specifications: AMS; UNS
- UNS Number: 17400
- Thickness: 0.0290 to 0.3000