Copper, Brass or Bronze Alloy (UNS C) Metal Strip

6 Results
Precision Thin Copper & Copper Alloys
from Arnold Magnetic Technologies

Thin-rolled copper and copper alloys from Arnold Precision Thin Metals (PTM) serve a broad range of needs. This versatile material is used in a variety of electrical products, heat exchangers, solar collectors, piping and other applications that require strength and corrosion resistance. Copper is... [See More]

  • Type: Copper
  • Thickness: 8.00E-5 to 0.0250
  • Specifications: UNS
  • Width / OD: 4.25 to 17.5
C63000 Nickel Aluminum Bronze -- Shapes
from National Bronze & Metals Inc.

C63000 Nickel Aluminum Bronze AMS 4640. C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing its excellent... [See More]

  • Type: Copper; Alloy
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-150, AMS 4640, QQ-C-465
  • UNS Number: 63000
  • Tempers & Finishes: H02, M30
Copper Alloy -- C51000 Hex/Oct Rod
from Concast Metal Products Co.

Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length. [See More]

  • Type: Copper; Alloy
  • Width / OD: 0.3750 to 2
  • Specifications: ASTM / ASME
  • Features: Continuous, Centrifugal or Other Casting Process; Wrought; Cold Finished, Rolled or Cold Drawn
BF-1
from Trinity Brand Industries

Brass - 260 Half Hard. 1/2" X 12" Strips. Decimal - 0.001 Thru 0.032. Brass feeler and thickness gages are made of alloy 260, half hard temper brass. They are used in non-magnetic applications or where the gage must be softer that the components being measured [See More]

  • Type: Copper
  • Thickness: 1.00E-3
Brass CDA No. 210
from Heyco Metals, Inc.

Rolling. Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a... [See More]

  • Type: Copper; Alloy
  • Thickness: 0.0020 to 0.0640
  • Specifications: CDA
  • Width / OD: 0.1880 to 17
Commercially Pure Zirconium -- 702
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Foil, Wire, ASTM B551. APPLICATIONS. Structured packing and gaskets for chemical processing plants, getter straps and nuclear. DESCRIPTION. Zirconium 702 is a commercially pure Zirconium. It exhibits good ductility even at cryogenic temperatures and good strength comparable with other common... [See More]

  • Type: Copper; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: ASTM / ASME; UNS
  • UNS Number: 15100
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Coil Stock; Corrosion Resistant