Electrical / HV Parts Metal Strip
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Applications: Automotive or Vehicular; Biomaterial; Chemical or material processing; HV / Electrical; Marine; Oil & Gas Wells; Fasteners, Springs, Medical Instruments, Medical and Dental Devices, Seawater, Food Processing Environments, Nonmagnetic Electrical Components
- UNS Number: 30035
- Type: Cobalt; Refractory / Reactive
- Specifications: AMS; ASTM / ASME; UNS
from Rhenium Alloys, Inc.
Only Rhenium Alloys delivers ultra-pure grades of Rhenium Ribbon, both commercial and zone refined. Their commercial grade Rhenium Ribbon is 99.99% and our zone refined ribbon is 99.995% pure on a metallic content basis. Both grades may be ordered in either random lengths or specific cut lengths to... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
- Type: Refractory / Reactive
from Materion Corporation
Materion Brush Performance Alloys ’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance welding equipment and injection mold and blow mold cores and cavities. [See More]
- Applications: HV / Electrical; Wear resistant parts or tooling
- Features: Continuous, Centrifugal or Other Casting Process; Lead Additions
- Type: Copper; Nickel