Battery / Fuel Cell Metal Strip

4 Results
Precision Thin Aluminum & Aluminum Alloys
from Arnold Magnetic Technologies

Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications. Aluminum is often the best solution when reduced weight, good conductivity, and high formability are... [See More]

  • Applications: Battery / Fuel Cell; Pharmaceutical & Cosmetics, Cable & Component Shielding, Packaging
  • Thickness: 1.00E-4 to 0.0250
  • Type: Aluminum
  • Width / OD: 4.25 to 17.5
Precision Thin Copper & Copper Alloys
from Arnold Magnetic Technologies

Thin-rolled copper and copper alloys from Arnold Precision Thin Metals (PTM) serve a broad range of needs. This versatile material is used in a variety of electrical products, heat exchangers, solar collectors, piping and other applications that require strength and corrosion resistance. Copper is... [See More]

  • Applications: Battery / Fuel Cell; Electronics or semiconductors; Antimicrobial Surfaces, Cable & Component Shielding
  • Specifications: UNS
  • Type: Copper
  • Thickness: 8.00E-5 to 0.0250
Precision Thin Nickel & Nickel Alloys
from Arnold Magnetic Technologies

Arnold ’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives, as well as its magnetic... [See More]

  • Applications: Battery / Fuel Cell; Instrumentation & Gauges, Cladding, Heat-Generation & Heat-Protection Devices, Mechanical & Audio Resonators, Piping & Valve Components
  • Specifications: ASTM / ASME
  • Type: Nickel
  • Thickness: 8.00E-5 to 0.0100
Commercially Pure Nickel -- NICKEL 200
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil, Wire, ASTM B162. APPLICATIONS. Lead wires, battery components, transducers, sparking electrodes, and heat exchangers. DESCRIPTION. Alloy 200 is a wrought commercially pure Nickel with a maximum carbon level of 0.15%. This alloy provides highly ductile mechanical properties across... [See More]

  • Applications: Battery / Fuel Cell; HV / Electrical; Lead Wires, Battery Components, Transducers, Sparking Electrodes, and Heat Exchangers
  • UNS Number: 2200
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: ASTM / ASME; UNS