Abrasive / Erosive Wear Protection Metal Strip

4 Results
Nitronic® 60 / HPA N60 - Strip
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Features: Wrought; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
Additional Alloys -- C95510
from Materion Corporation

C95510, specified as AMS 4880, is an aluminum nickel bronze alloy that combines high strength, ductility and good abrasion resistance under severe loading conditions. By applying our EquaCast process to produce an extremely uniform, fine grained microstructure and excellent dispersion of alloying... [See More]

  • Applications: Abrasion Resistant
  • Features: Continuous, Centrifugal or Other Casting Process
  • Type: Copper; Nickel
Commercial Grade Niobium, Type 2, Unalloyed -- NIOB2
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil, Wire, ASTM B393. NIOB1 (TYPE 1 REACTOR GRADE UNALLOYED) NIOB2 (TYPE 2 COMMERCIAL GRADE UNALLOYED). APPLICATIONS. Type 1 and Type 2: Used in jewelry, super-abrasives, thin film deposition (glass), high-energy physics, springs and superconducting magnets for aerospace, consumer... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Biomaterial; Electronics or semiconductors; Jewelry, Super-Abrasives, Thin Film Deposition (Glass), High-Energy Physics, Superconducting Applications, Consumer Electronics
  • UNS Number: 4210
  • Type: Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: ASTM / ASME; UNS
Heat Treatment Furnace Strips
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Powder Metal Parts or Stock; Water; Specialty