Wear Parts / Tooling Metal Strip
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Wrought; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
from United Performance Metals
301 Full Hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its full hard condition. This increases the metal's attractiveness for forming and increases its fatigue life. In its full hard condition, type 301 stainless steel has a tensile... [See More]
- Applications: Aerospace or Aircraft Quality; BuildingConstruction; Structural; Wear resistant parts or tooling
- UNS Number: 30100
- Type: Stainless
- Specifications: AMS; UNS
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Powder Metal Parts or Stock; Water; Specialty
from National Bronze & Metals Inc.
C63000 Nickel Aluminum Bronze AMS 4640. C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing its excellent... [See More]
- Applications: Bearings or Bearing Quality; Marine; Wear resistant parts or tooling
- UNS Number: 63000
- Type: Copper; Alloy
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-150, AMS 4640, QQ-C-465
from Rhenium Alloys, Inc.
Only Rhenium Alloys delivers ultra-pure grades of Rhenium Ribbon, both commercial and zone refined. Their commercial grade Rhenium Ribbon is 99.99% and our zone refined ribbon is 99.995% pure on a metallic content basis. Both grades may be ordered in either random lengths or specific cut lengths to... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
- Type: Refractory / Reactive
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Foil, Wire, ASTM B-815, ASTM B-818. APPLICATIONS. Agitators, blenders, bolts, dies, extruders, fan blades, filters, glass plungers, nozzles, pumps, rolls, screw conveyors, and valve parts. DESCRIPTION. ULTIMET ® is a cobalt-based alloy with exceptional resistance to galling, cavitation... [See More]
- Applications: Wear resistant parts or tooling; Agitators, Blenders, Bolts, Dies, Extruders, Fan Blades, Filters, Glass Plungers, Nozzles, Pumps, Rolls, Screw Conveyors, and Valve Parts
- UNS Number: 31233
- Type: Cobalt; Refractory / Reactive
- Specifications: ASTM / ASME; UNS
from United Performance Metals
301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's attractiveness for mild drawing, stretching and forming operations. At 1/4 hard, type 301 stainless steel has a tensile... [See More]
- Applications: Aerospace or Aircraft Quality; BuildingConstruction; Structural; Wear resistant parts or tooling
- UNS Number: 30100
- Type: Stainless
- Specifications: AMS; UNS
from United Performance Metals
301-1/2 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/2 hard condition. This makes it ideal for applications requiring both formability and tensile strength of 150,000 PSI and yield strength of 110,000 PSI. Common Applications... [See More]
- Applications: Aerospace or Aircraft Quality; BuildingConstruction; Structural; Wear resistant parts or tooling
- UNS Number: 30100
- Type: Stainless
- Specifications: AMS; UNS
from United Performance Metals
17-7 stainless steel develops its strength and hardness through heat treating. This makes it well suited for applications that require good formability, high strength/hardness and minimum distortion upon heat treating. Common Applications of 17-7 Stainless Steel. Aerospace applications. Chemical... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Wear resistant parts or tooling
- UNS Number: 17700
- Type: Stainless
- Specifications: AMS; UNS
from United Performance Metals
17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Wear resistant parts or tooling
- UNS Number: 17400
- Type: Stainless
- Specifications: AMS; UNS