Nickel / Nickel Alloy (UNS N) Metal Strip

10 Results
Precision Thin Inconel
from Arnold Magnetic Technologies

Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]

  • Type: Nickel
  • Thickness: 8.00E-5 to 0.0250
  • Specifications: ASTM / ASME
  • Width / OD: 4 to 17.5
Precision Thin Nickel & Nickel Alloys
from Arnold Magnetic Technologies

Arnold ’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives, as well as its magnetic... [See More]

  • Type: Nickel
  • Thickness: 8.00E-5 to 0.0100
  • Specifications: ASTM / ASME
  • Width / OD: 4 to 11.75
Precision Thin Nickel Irons & Soft Magnetics
from Arnold Magnetic Technologies

Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]

  • Type: Nickel
  • Thickness: 8.00E-5 to 0.0100
  • Specifications: ASTM / ASME
  • Width / OD: 4 to 12.5
Copper, Nickel & Nickel Silver CDA No. 725
from Heyco Metals, Inc.

Rolling. Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a... [See More]

  • Type: Copper; Nickel; PreciousNoble; Silver; Alloy
  • Thickness: 0.0020 to 0.0640
  • Specifications: CDA
  • Width / OD: 0.1880 to 17
Additional Alloys -- C18000 - ThermoMet
from Materion Corporation

Materion Brush Performance Alloys ’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance welding equipment and injection mold and blow mold cores and cavities. [See More]

  • Type: Copper; Nickel
  • Applications: HV / Electrical; Wear resistant parts or tooling
  • Features: Continuous, Centrifugal or Other Casting Process; Lead Additions
Electronic Nickel -- Nickel 200
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. Applications: Electronics industry, getter tabs, heating element sheathing, anodes, special purpose electron tubes, fuel cells, Ni-Cd batteries, transistor enclosures, spark gaps, terminals, anodes, cathode... [See More]

  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0040 to 0.0500
  • Specifications: ASTM / ASME; B-160 / B-162
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Coil Stock (optional feature); Controlled / Low Expansion Alloy; Corrosion Resistant
Corrosion Resistant Nickel Alloy -- HASTELLOY® B-2
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil and Wire, ASTM B333. APPLICATIONS. Hastelloy ® B-2 is used for most chemical process applications in the welded condition, gasoline refining. DESCRIPTION. Hastelloy ® 8-2 is a nickel-base wrought alloy with excellent resistance to hydrochloric acid at all concentrations and... [See More]

  • Type: Nickel; Alloy
  • Specifications: ASTM / ASME; UNS
  • UNS Number: 10665
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Coil Stock; Corrosion Resistant; Die / Cold Work
Alloy X Sheet & Coil AMS 5536 -- Alloy-X
from United Performance Metals

Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for forming and welding. Common Applications of High Temp Alloy X. Gas... [See More]

  • Type: Nickel; Alloy
  • Specifications: AMS; UNS
  • UNS Number: 6002
  • Thickness: 0.0180 to 0.7500
Inconel 625 Sheet & Coil AMS 5599 -- Inconel 625
from United Performance Metals

Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]

  • Type: Nickel; Alloy
  • Specifications: AMS; UNS
  • UNS Number: 6625
  • Thickness: 0.0080 to 1.5
Inconel 718 Sheet & Coil AMS 5596 -- Inconel 718
from United Performance Metals

Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718. Jet engine. Gas turbine... [See More]

  • Type: Nickel; Alloy
  • Specifications: AMS; UNS
  • UNS Number: 7718
  • Thickness: 0.0080 to 1.5