Refractory / Reactive (UNS R) Metal Strip

9 Results
Precision Thin Titanium & Titanium Alloys
from Arnold Magnetic Technologies

There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]

  • Type: Refractory / Reactive; Titanium
  • Thickness: 8.00E-5 to 0.0250
  • Specifications: UNS
  • Width / OD: 4.25 to 17.5
Coil/Strip Standard
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]

  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 1.00E-3 to 0.0050
  • Specifications: ASTM / ASME; B-386, B-387
  • Width / OD: ? to 10
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.

MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]

  • Type: Cobalt; Refractory / Reactive
  • Specifications: AMS; ASTM / ASME; UNS
  • UNS Number: 30035
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Coil Stock; Corrosion Resistant; Die / Cold Work; Superalloy
Molybdenum Ribbons
from Plansee SE

PLANSEE offers a wide range of ribbons made of refractory metals and their alloys made of highly pure raw materials. Ribbons are available in thicknesses between 15 µm and 0.76 mm and widths between 1 mm and 360 mm. Ribbons made of tungsten and tantalum are availble directly from the... [See More]

  • Type: Molybdenum; Refractory / Reactive
Copper Beryllium Alloys -- Alloy 190
from Materion Corporation

Alloy 390 by Materion Brush Performance Alloys combines the best attributes of the two separate families of commercial copper beryllium alloys, with the strength of the “high strength ” Alloy 25 and the conductivity of “high conductivity ” Alloys 3 and 174. In addition to the... [See More]

  • Type: Copper; Refractory / Reactive
  • Applications: Automotive or Vehicular; Electronics or semiconductors; Wear resistant parts or tooling; Wellhead
  • Features: LightAlloy
Aerospace Alloy -- AMS 4951
from Universal Wire Works Inc.

Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]

  • Type: Refractory / Reactive; Titanium
  • Features: LightAlloy
  • Specifications: AMS
  • Applications: Aerospace or Aircraft Quality; Arc Welding
Rhenium Ribbon
from Rhenium Alloys, Inc.

Only Rhenium Alloys delivers ultra-pure grades of Rhenium Ribbon, both commercial and zone refined. Their commercial grade Rhenium Ribbon is 99.99% and our zone refined ribbon is 99.995% pure on a metallic content basis. Both grades may be ordered in either random lengths or specific cut lengths to... [See More]

  • Type: Refractory / Reactive
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
Platinum-Coated Molybdenum and Tantalom Ribbons
from Plansee SE

MY-ESS ribbons are used to conduct electricity reliably to high intensity discharge lamps (HID lamps). Thanks to their special geometry, they reduce the stress at the boundary between the surrounding glass and the electrically conductive ribbon. Inside the lamp, the tungsten electrode must be... [See More]

  • Type: Molybdenum; Refractory / Reactive
Sealing-In Film -- MY ESS Ribbon
from Plansee SE

MY ESS ribbons are used to ensure the reliable flow of electricity to quartz glass lamps. Thanks to their special geometry, they reduce the stress at the boundary between the surrounding glass and the electrically conductive ribbon. As a result, the lamp remains gas-tight and air leaks are... [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Features: Coil Stock