Biocompatible / Biomaterial Metal Strip
from Arnold Magnetic Technologies
Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Biomaterial; Oil & Gas Wells
- Specifications: ASTM / ASME
- Type: Nickel
- Thickness: 8.00E-5 to 0.0100
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Wrought; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
from Arnold Magnetic Technologies
Arnold Magnetic Technologies Non Grain Oriented (NGOES) Electrical Steel is optimized by thickness and finish to meet your most demanding needs for high speed, high efficiency motors and high efficiency transformer applications. When optimally applied, NGOES offers reduced eddy currents which... [See More]
- Applications: Aerospace or Aircraft Quality; Biomaterial; Defense, Semiconductor
- Thickness: 0.0040 to 0.0070
- Type: Miscellaneous Ferrous Alloy
- Width / OD: 0.2000 to 17
from Arnold Magnetic Technologies
Arnold ’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications across many markets. [See More]
- Applications: Biomaterial
- Thickness: 8.00E-5 to 0.0100
- Type: Stainless
- Width / OD: 4.25 to 17.5
from Arnold Magnetic Technologies
There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]
- Applications: Aerospace or Aircraft Quality; Alternative / Renewable Energy; Biomaterial
- Specifications: UNS
- Type: Refractory / Reactive; Titanium
- Thickness: 8.00E-5 to 0.0250
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Applications: Automotive or Vehicular; Biomaterial; Chemical or material processing; HV / Electrical; Marine; Oil & Gas Wells; Fasteners, Springs, Medical Instruments, Medical and Dental Devices, Seawater, Food Processing Environments, Nonmagnetic Electrical Components
- UNS Number: 30035
- Type: Cobalt; Refractory / Reactive
- Specifications: AMS; ASTM / ASME; UNS