Specialty / Other Metal Strip

2 Results
Stainless Steel Alloy, Austenitic -- 302HQ
from Ulbrich Stainless Steels & Special Metals, Inc.

Also known as XM-7, 304CU, 304HQ Coil, Wire, ASTM A493. APPLICATIONS. Applications that require severe cold working. Cold heading applications such as bolts, self- tapping screws and blind rivets. DESCRIPTION. Alloy 302HQ is a specialized wire alloy where the addition of 3.00-4.00 copper... [See More]

  • Specifications: ASTM / ASME; UNS; XM-7, 304CU, 304HQ
  • UNS Number: 30430
  • Type: Stainless; Alloy
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coil Stock; Corrosion Resistant; Die / Cold Work
C63000 Nickel Aluminum Bronze -- Shapes
from National Bronze & Metals Inc.

C63000 Nickel Aluminum Bronze AMS 4640. C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing its excellent... [See More]

  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-150, AMS 4640, QQ-C-465
  • UNS Number: 63000
  • Type: Copper; Alloy
  • Tempers & Finishes: H02, M30