Pure / Very Low Alloy Metal Strip

6 Results
Cold Rolled Sheet -- High Strength Low-Alloy Steel
from Arcelor Mittal USA

Improved formability over those ordered as structural quality [See More]

  • Type: CarbonSteel; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0140 to 0.0700
  • Specifications: ASTM / ASME; ASTM A606, A1008, A1011
  • Width / OD: 24 to 72
Rolled Aluminum -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0140 to 0.2490
  • Specifications: AA / IADS; EN
  • Width / OD: 4 to 62
Commercial Grade Niobium, Type 2, Unalloyed -- NIOB2
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil, Wire, ASTM B393. NIOB1 (TYPE 1 REACTOR GRADE UNALLOYED) NIOB2 (TYPE 2 COMMERCIAL GRADE UNALLOYED). APPLICATIONS. Type 1 and Type 2: Used in jewelry, super-abrasives, thin film deposition (glass), high-energy physics, springs and superconducting magnets for aerospace, consumer... [See More]

  • Type: Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: ASTM / ASME; UNS
  • UNS Number: 4210
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Coil Stock; Corrosion Resistant; Soft Magnetic Alloy
Coil/Strip Standard
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]

  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 1.00E-3 to 0.0050
  • Specifications: ASTM / ASME; B-386, B-387
  • Width / OD: ? to 10
Electronic Nickel -- Nickel 200
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. Applications: Electronics industry, getter tabs, heating element sheathing, anodes, special purpose electron tubes, fuel cells, Ni-Cd batteries, transistor enclosures, spark gaps, terminals, anodes, cathode... [See More]

  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0040 to 0.0500
  • Specifications: ASTM / ASME; B-160 / B-162
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Coil Stock (optional feature); Controlled / Low Expansion Alloy; Corrosion Resistant
Magnetic Bar/Strip/Coil Stock -- Radiometal 4550
from Ed Fagan, Inc.

Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density. [See More]

  • Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy
  • Width / OD: 0.5000 to 2
  • Thickness: 0.0150
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Coil Stock (optional feature); Corrosion Resistant; Soft Magnetic Alloy