Light Alloy Metal Strip
from Materion Corporation
Alloy 390 by Materion Brush Performance Alloys combines the best attributes of the two separate families of commercial copper beryllium alloys, with the strength of the “high strength ” Alloy 25 and the conductivity of “high conductivity ” Alloys 3 and 174. In addition to the... [See More]
- Features: LightAlloy
- Applications: Automotive or Vehicular; Electronics or semiconductors; Wear resistant parts or tooling; Wellhead
- Type: Copper; Refractory / Reactive
from Universal Wire Works Inc.
Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]
- Features: LightAlloy
- Specifications: AMS
- Type: Refractory / Reactive; Titanium
- Applications: Aerospace or Aircraft Quality; Arc Welding
from Alcoa North American Rolled Products
Prepainted Aluminum Coil. A Great Finish is Only the Beginning. Alcoa North America Rolled Products is the leading producer of pre-painted aluminum coil …a versatile, pre-finished material that enhances the appearance and performance of countless products. Across a wide variety of industries,... [See More]
- Features: LightAlloy
- Type: Aluminum
from Aleris International, Inc.
Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Coil Stock; Corrosion Resistant; LightAlloy
- Specifications: AA / IADS; EN
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0140 to 0.2490
from Ulbrich Stainless Steels & Special Metals, Inc.
Titanium Beta 21S Strip, Coil, Foil, Wire. WHAT IS TITANIUM BETA 21S?. Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and as a matrix for metal-matrix composites. Titanium Beta 21 S offers the good formability and weldability of a beta... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Coil Stock; Corrosion Resistant; LightAlloy
- UNS Number: 58210
- Type: Refractory / Reactive; Titanium; Alloy
- Specifications: ASTM / ASME; UNS