Pressure Vessel (PVQ) Metal Strip

5 Results
Precision Thin Inconel
from Arnold Magnetic Technologies

Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]

  • Applications: Aerospace or Aircraft Quality; Pressure Vessel (PVQ); Heat-Generation & Heat-Protection Devices, Sensors & Gauges
  • Specifications: ASTM / ASME
  • Type: Nickel
  • Thickness: 8.00E-5 to 0.0250
Nitronic® 60 / HPA N60 - Strip
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Features: Wrought; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
Stainless Steel Sheet & Coil AMS 5516 -- 302 ANN
from United Performance Metals

Type 302 stainless steel is an extremely tough, ductile grade that demonstrates superior corrosion resistance to type 301 stainless steel. It is a non-magnetic grade that is not hardenable by heat treating. It is generally used in the annealed condition and is noted for its ease of fabrication and... [See More]

  • Applications: Pressure Vessel (PVQ)
  • UNS Number: 30200
  • Type: Stainless
  • Specifications: AMS; UNS
Duplex Stainless Steel Alloy -- 2304
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil, Wire, ASTM A240. APPLICATIONS. Pulp and paper industry, caustic solutions, organic acids, food industry, pressure vessels. DESCRIPTION. Duplex Alloy 2304 is a two-phase, ferritic, austenitic 23% chromium, 4% nickel, molybdenum-free duplex stainless steel. It has similar corrosion... [See More]

  • Applications: Chemical or material processing; Pressure Vessel (PVQ); Pulp and Paper Industry, Caustic Solutions, Organic Acids, Food Industry, Pressure Vessels
  • UNS Number: 32304
  • Type: Stainless; Alloy
  • Specifications: ASTM / ASME; UNS
C70600 Copper Nickel "90/10" -- Shapes
from National Bronze & Metals Inc.

C70600 Copper Nickel "90/10" ASTM B151, MIL C15726F. C70600 & C71500, Copper nickel offers excellent corrosion resistance, especially in marine salt water environments. The main, wrought copper-nickel alloys chosen for sea water service contain 10 or 30 percent nickel. They also have important... [See More]

  • Applications: Automotive or Vehicular; Marine; Pressure Vessel (PVQ); Wear resistant parts or tooling
  • UNS Number: 70600
  • Type: Copper; Alloy
  • Specifications: ASTM / ASME; CDA; MIL-SPEC / QQS; UNS; ASTM B-151, MIL C15726F